-
Supplier: Newark, An Avnet Company
Description: NEUTRAL POSITION LIMIT SWITCH LARGE SHAFT
-
Supplier: Allied Electronics, Inc.
Description: These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components
-
Supplier: Allied Electronics, Inc.
Description: These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components
-
-
Supplier: Radwell International
Description: LIMIT SWITCH, ROTARY, 802M SERIES, NEUTRAL POSITION, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Rotary Limit Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Extended Temperature Operation
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Neutral Position, 4-Circuit, Extended Cable Length: 3.66m (12ft)
-
Supplier: Eaton Corporation
Description: HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 1.8
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN NEUTRAL POSITION LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA
-
Supplier: Eaton Corporation
Description: OPERATING FORCE 15 DEG OPERATING TRAVEL 2 DEG DIFFERENTIAL TRAVEL SIDE ROTARY ACTUATOR/HEAD TYPE 90 DEG TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 WITH NEUTRAL POSITION E50 MODEL
- Maximum Current Rating: 1 to 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -10 to 93.33333333333333 C
-
Supplier: Penncat Corporation
Description: then automatically retransferred back to the utility supply following restoration of the utility power source to within normal operating limits. All load transfer sequences are “Open Transition” (i.e. “break-before make”) with adjustable neutral position delay to ensure adequate
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Lift Products, Inc.
Description: integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Proportial Lift, Lower, Extend Electromagnetic brake on
-
Supplier: Lift Products, Inc.
Description: cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: switch and horn 224Ah Maintenance free AGM integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: speed for tight turning Handle with safety reversing switch and horn Maintenance free AGM integral battery pack Built-in automatic 110VAC charger Battery discharge indicator Emergency power disconnect Key switch to limit access to approved personnel Lift cylinder is hard chrome Pump unit with
- Type: Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
industrial environments. In conjunction with an appropriate safety controller, a single position switch can be used up to PLd, while using two can achieve PLe, according to ISO 13849-1. Elevator industry The PS116 limit switch also fulfils the requirements for use in elevators according to EN 81-1, because all available switching elements have a contact opening of 2 x 2 mm. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
together offer remote open or closed position indication. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. Limit switch feedback from the new manual (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
million operating cycles and a maximum operating rate of 120 cycles per minute. It can be mounted in any operating position, providing flexibility when space or pipe routing limits installation options. The XMLBM05A2S11 also withstands vibration up to 4 gn (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Eaton / Control Automation - E50KL538 - Switch Accessories/Modular Parts - Limit Actuators - Allied Electronics
E50 Heavy Duty Limit Switch , Neutral Position Operator Head .
-
Electromechanical Systems to Enhance the
Usability and Diagnostic Capabilities of
Ultrasound Imaging
)02 Neutral X Limit switch Carnage Position [cm] .
-
Digital Enterprise Technology
A ‘zero position’ or undeformed neutral position is given by limiting switches of the linear guides.
-
Eaton / Control Automation - E50AR1 - Switches - Limit - Allied Electronics
E50 Heavy Duty Limit Switch , Assembled, Neutral Position , Spring Return .
-
E50NN1 - Cutler Hammer, Div of Eaton Corp - Industrial Limit Switches | Galco Industrial Electronics
E50NN1, Cutler Hammer, Div of Eaton Corp, Limit Switches, Industrial Limit Switches, LIMIT SWITCH , 5 DEG TRAVEL SPECIAL PURPOSE SWITCH, SIDE OPERATO NEUTRAL POSITION .
-
The Measurement and Control of Temperatures in Industry
In "floating" electrical control a single-pole double-throw switch is used having a "dead" neutral position where no contact is made between the limits of the controller differential.
-
Federal Register > Wednesday, June 10, 1998 > [63 FR 31616] Airworthiness Directives; Lucas Air Equipment Electric Hoists
Release the control knob to the neutral position to stop the hook at a distance approximately 0.8m from the hoist up- limit switch operating lever (lower end of red-painted cable).
-
Federal Register > Friday, April 10, 1998 > [63 FR 17738] Airworthiness Directives; Lucas Air Equipment Electric Hoists
Release the control knob to the neutral position to stop the hook at a distance approximately 0.8m from the hoist up- limit switch operating lever (lower end of red-painted cable).
-
Optimization of harmonic performances in multilevel converter structures
The multilevel converter concept [11 appeared in the early eighties [2] as an almost theoretical approach to overcome the limitations in voltage, power and switching frequency posed by the semiconductor devices, In particular, the NPC ( Neutral Point Clamped) converter structure [3] attracted…
Indicates content that may require registration and/or purchase.