Products/Services for New Polyolefin Latex
-
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - (191 companies)Pressure sensitive adhesives (PSA) and contact adhesives adhere to most surfaces with very slight pressure. They are available in solvent and latex or water-based forms. Pressure sensitive adhesives (PSA) and contact adhesives are often based...Chemical / Polymer System TypeSubstrate / Material CompatibilityDissimilar Substrates -
Rubber Tubing - (219 companies)...of naturally occurring compounds such as polyisoprene (also called gum rubber) and latex. They are highly resilient and tear resistant, and also exhibit cold temperature and abrasion resistance. Most natural rubbers have higher elasticity than synthetic... -
Elastomers and Rubber Compounds - (540 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). -
Foams and Foam Materials - (581 companies)Water-based and water-borne resins and latex materials do not contain volatile organic compounds (VOCs). Chemical systems for foams and foam materials include ethylene copolymer, expanded polyethylene, polycarbonate, polyester, polyether, polyetherimide... -
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. -
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
-
Foam Insulation - (94 companies)...or polymers like polyurethane, polyisocyanates, polystyrene (extruded, expanded, molded expanded and extruded expanded variants), and extruded ethylene copolymer, fluoropolymer, water-based latex, polyester, polyether, polyetherimide, polyimide, polyolefin...
-
Thermoplastics and Thermoplastic Resins - (589 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
-
Molding Compounds and Resins - (285 companies)Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
-
Polysulphide Adhesives and Sealants - (22 companies)Polysulphide adhesive resins and sealants provide a flexible and chemically resistant adhesive or sealant.
Product News
-
Atlantic Rubber Company, Inc.
Rubber & latex tubing for laboratory applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly... (read more)Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
Pexco
Insultab® Polyolefin Heat Shrink Tubing High-quality polyolefin heat shrink tubing offers: Electrical insulation to help prevent shorts and voltage breakdown. Flame-retardant protection. Resistance to fuels, oils, solvents, and many industrial chemicals. Protection against abrasion, moisture, and environmental exposure. Reliable performance across a temperature range of -55 C to 135 C. These properties make polyolefin heat shrink tubing a standard choice across automotive wiring harnesses, aerospace assemblies, industrial equipment... (read more)Browse Shrink Tubing Datasheets for Pexco -
ExxonMobil Chemical Company - Synthetic Base Stocks
PureSyn Hydrogenated Polyolefins for personal care PureSyn TM 2, 4 and 6 hydrogenated isoparaffinic hydrocarbon fluids -- INCI hydrogenated poly (c6-c14) olefins -- are ideal for use in formulations for personal care products. They 're a unique class of premium, high-purity fluids with features that set them apart from other hydrocarbon fluids such as mineral oils, petrolatum and polybutene. PureSyn PAO products are bright and clear, and characterized as: Non-comedogenic. Non-irritating. Odorless. Stable in high and low pH systems. When combined... (read more) -
Mitsui Chemicals America, Inc.
CHEMIPEARL™ Polyolefin-based Aqueous Dispersion CHEMIPEARL TM, a water based additive can be used in a variety of applications as a heat-sealing and anti-blocking agent. Due to its spherical particles with narrow particle size distribution it exhibits excellent rub-off resistance, and heat sealing, slip and anti-blocking properties. Applications include: · Heat seal agent for paper, film and aluminum foil in packaging. · Anti-blocking agent is a good slip improver for film, thermal paper and cigarette packaging. · Emulsion modifier for... (read more)Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
BRIM Electronics, Inc.
4:1 SHRINKABLE IRRADIATED POLYOLEFIN TUBING BRIMFLEXTM 4:1 SHRINKABLE IRRADIATED. DUAL-WALL POLYOLEFIN: MIL-I-23053/4. SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids... (read more)Browse Tubing Datasheets for BRIM Electronics, Inc. -
Pexco
Polyolefin vs PVC Heat Shrink Tubing The application. The environment. The desired properties of the product. Learn more (read more)Browse Tubing Datasheets for Pexco -
Pexco
Introducing HS-SR-101 Polyolefin Heat Shrink Benefits of Using Polyolefin Heat Shrink Tubing. Using polyolefin heat shrink tubing provides a host of practical benefits that contribute to improved safety, performance, and efficiency. Enhanced Safety - With excellent insulation and flame-retardant properties, polyolefin tubing reduces the risk of electrical fires and electrocution. Increased Equipment Longevity - By protecting cables and connectors from wear and tear, it prolongs the service life of electrical systems and reduces... (read more)Browse Plastic Tubing Datasheets for Pexco -
Pexco
Polyolefin or PVC Heat Shrink - You Decide! Insultab, a Pexco company, has been offering heat shrink products for over 50 years. With a large inventory and variety of heat shrink products, we 're here to help you find the right product for your job. We offer polyolefin and PVC products in a variety of sizes and shrink ratios. Insultab manufactures heat shrinkable tubing and sleeve products for specific environments, including flame retardant heat shrink tubing, heat shrink tubing for high-temperature performance, low-temperature... (read more)Browse Shrink Tubing Datasheets for Pexco -
HIROSE PAPER MFG. CO., LTD.
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications. The basis weight is flexibly adjustable from ultra-light 4 g/? to 80 g... (read more)Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
Atlantic Rubber Company, Inc.
Tubing and stoppers for Laboratory Applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc.
-
Mixing and Compaction Temperatures of Asphalt Binders in Hot-Mix Asphalt
New - comb et al. (11) conducted laboratory and field studies of mixtures containing polyolefin and styrene-butadiene latex .
-
New Reactive Block Copolymers as Stabilizers in Emulsion Polymerization
In order to prove the covalent binding of the partly sul- fonated polybutadiene-block-poly(ethylene glycol) stabi- lizers to the latex particles, a different approach was used … … the case of the partly sulfonated polyolefins .[4] The new procedure can be considered …
-
Sergei Stepanovich Ivanchev
Ivanchev continues work on development of new postmetallocene catalysts for polymerization, im- provement of the emulsion polymerization processes, control over the morphology of latex particles, syn- thesis of latexes with hollow particles, and modifica- tion of polyolefins , which was reflected in more …
-
Study of the Fragmentation Process of Different Supports for Metallocenes by Laser Scanning Confocal Fluorescence Microscopy (LSCFM)
In recent years, our group has prepared many new fragmentable organic supports consisting of reversible networks of surface-functionalized latex particles.[14–19] The fragmentation of these supports and the distribution of the catalyst in the obtained polyolefins have been already studied by …
-
Author Index: Macromol. Chem. Phys. 2003, 204
… by Radiation-Induced Polyaddition of Bisperfluoroisopropenyl Terephthalate with 1,4-Dioxane 139 Han, Charles C. Morphology and Crystallization Kinetics of Melt Miscible Polyolefin Blends 1497 Han, Dong Keun New Aromatic tert-Amines for … … Film-Formation Process of Latex Dispersions by Solid-State …
-
New reactive polymeric stabilizers for emulsion polymerization
In conclusion, partly sulfonated polyolefins are the first example of reactive polymeric stabilizers representing an interesting new class of surfactants for heterophase poly- merizations. … low molecu- lar weight surfactants, e.g., the preparation of high solids content latexes is possible with …
-
Nonaqueous Emulsions – A Versatile Tool for New Types of Functional Nanoparticles
Usually, latex particles are prepared by emulsion, mini-emulsion, or suspension polymeriza- tion or other heterogeneous water-based systems … … moisture sensitive monomers like isocyanates for the preparation of polyurethanes or metallocene catalysts for the formation of polyolefins is not achiev- able … There- fore, different new biphasic organic solvent systems tolerating these sensitive com- pounds have been developed recently.
-
Organic Electronics/Optics: For An Energetic Life
Some of his new rylene bisimides have been used in high tech applications, such as information storage … Klaus Müllen also worked on topics of “classical” polymer chemistry, such as surface modification of latex parti- cles, supported metallocene catalysts for polyolefin synthesis, or nanoparticle formation in oil-in-oil emulsions.
-
Chemistry — The Creative Force: 3rd EuCheMS Chemistry Congress in Nürnberg, Germany
The concepts de- scribed included latex particles by oil-in-oil emulsion, shape-persistent dendrimers, surface-functionalized … The new particles presented offer a broad range of highly sophisticated applications such as gene transfec- tion, catalysis ( polyolefin synthesis, styrene synthesis, and oxygen reduction), lithium storage, or sensing technolo- gies.
-
Editorial
… regular issues and in the highly focussed Special Topic Issues (STI) dedicated to new emerging fields of … … dealt with: Ferroelectric LC Poly- mers; Polymers for Gas Separation; Absorbable Polymers for Site-Specific Drug Delivery; Ion Conductive Polymers; Polymeric Resist Materials for Microlithography; Photosensitive Polyimides; Advanced Polyolefins ; Polymer Charge Transfer Complexes … … Functional Polymers; Surface Functional Latexes ; Polymer Colloids; Polymers for …
Indicates content that may require registration and/or purchase.