-
Supplier: Husky Technologies™
Description: The latest generation of Husky's well-known platform features numerous technology enhancements to support demanding requirements. An extremely flexible manufacturing platform converts a wide range of raw material to deliver products serving diverse market needs, including industrial pails, thin
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 359.68 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 28.1 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
-
Supplier: ARBURG
Description: The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface.
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: Savage Engineering, Inc.
Description: 24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part quality. All programmable functions with touchscreen operators interface.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly D1928,
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 56 tons
- Stroke: 11 inch
- Daylight / Opening: 24.8 inch
- Shot Size: 0.1375 to 0.375 lbs
-
Supplier: Milacron LLC
Description: For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance
- Clamping Force: 449.6 to 505.8 tons
- Stroke: 39.4 inch
- Daylight / Opening: 55.9 inch
- Shot Size: 3.39375 to 5.2875 lbs
-
Supplier: Milacron LLC
Description: Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers
- Stroke: 39.37 inch
- Daylight / Opening: 78.74 inch
- Shot Size: 38 to 195 lbs
- Actuation: Electric
-
Supplier: Milacron LLC
Description: Maximized for Large Part Production MAXIMA MG Series machines bring you production in a reduced footprint, using 10% to 20% less floor space than comparable machines. MAXIMA MG's efficient use of floor space brings more profit per square foot. MAXIMA MG machines can be
- Clamping Force: 3,950 tons
- Stroke: 133.8 inch
- Daylight / Opening: 165.4 inch
- Shot Size: 25.8125 lbs
-
Supplier: Carver, Inc.
Description: (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0.75 to 18 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID cards, licenses, photos and other important documents. Temperature control to 500°F.
- Clamping Force: 12 to 30 tons
- Machine Type: Compression Molding
- Actuation: Hydraulic, Manual
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: Accurate production of precision parts Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through 350-ton
- Clamping Force: 30 to 350 tons
- Stroke: 6 to 16 inch
- Actuation: Hydraulic
- Machine Type: Resin Transfer Molding (RTM)
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and plastics
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: • 18" L-R x 18" F-B fully guided platens cored for water cooling • Dual openings • 3" open daylight (each opening) • 6" bore JIC style clamp cylinder
- Clamping Force: 0.5 to 3 tons
- Stroke: 6 inch
- Daylight / Opening: 3 inch
- Machine Type: Compression Molding
Find Suppliers by Category Top
Featured Products Top
-
The electronics industry demands precision, reliability, and efficient production. ARBURG delivers advanced injection molding solutions designed to meet these challenges—helping manufacturers produce complex electronic components with consistent quality, high productivity, and cost (read more)
Browse Molding Machines Datasheets for ARBURG -
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco -
the cooling lines to improve the cooling effect; E. Adjust the machine to try other combinations of injection parameters; F. Correct the deformation of jig after injection molding. With overall evaluation and the simulated analysis, we decided to try Plan (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
More Information Top
-
New halogen‐free fire retardant for engineering plastic applications
After compounding,the pellets were dried in a forced-air oven and injection molded utiliz- ing a Newbury 50 ton injection molding machine . Combustion studies were carried out according to UL94 vertical test protocol or ASTM D2863 oxygen index test.
-
Robotics Case Studies - Vertical Injection Molding Industry...
However, it is also important that injection molding machine manufacturers design machines with the flexibility for automation. Glenn Frohring, Product Manager of Van Dorn Mag, Newbury Products, agrees with the industry trend: "We … Newbury's vertical molding machines now are designed with features which lend themselves for automation.
-
Liquid crystal polymers. III. Preparation and properties of poly(ester amides) from p ‐aminobenzoic acid and poly(ethylene terephthalate)
a 3 X 3 X &-in. plaques, gated along one edge and injection molded in a 1-02 Newbury HV1-25T machine (cylindertemperature 260"C, mold temperature 23OC) were cut into0.5-in. wide specimens and milled into the standard tensile bar … had a flammability rating of V-2 in the Underwriters Laboratories Vertical Flammability Test 94 (fire extinguished …
-
Strategies to improve electrode positioning and safety in cochlear implants
Carbon electrical discharge machining (EDM) electrodes were machined using MasterCAM software, and a set of steel injection molding plates were EDM machined to form the molding cavity. Test ribs were injection molded in a Newbury press using Rexene, Valtec, Udel, Ultem and Aurum thermoplastic … … aspect ratio of the continuous rib determines the relationship between the horizontal flexibility and the vertical stiffness.
-
Processing of composites with titanate coupling agents—a review
A power curve plot-torque ( vertical axis) us time (horizontal axis) is useful for guidance. For ex- ample, a reduction of injection - mold pressure at 232°C from 10.34 to 5.52MPa for CaC03, carbon black filled polystyrene using KR 34s titanate was reported (24). The resulting blend was used to conventionally encapsulate ceramic capacitors using a Newbury Eldorado Reciprocating Screw Plastic Injection Molding Machine Model VI-75 ARS (Newbury In- dustries Inc.).
-
words (guiwords.zip)
… initiating initiation initiations initiative initiatives initiator initiators inject injected injecting injection injections injective injects injudicious Injun injunction … … MacDraw mace maced Macedon Macedonia Macedonian maces MacGregor Macgregor Mach Machiavelli Machiavellian machination machine machined machinelike machinery … … Mohammedanize Mohammedanizes Mohawk Mohr Moines Moiseyev moist moisten moistly moistness moisture molar molasses mold Moldavia molded molder … … neutrally neutrino neutrinos neutron Neva Nevada never nevertheless Nevins new Newark Newbold newborn Newbury Newburyport Newcastle newcomer … … Versatec versatile versatility verse versed verses versing version versions versus vertebrate vertebrates vertex vertical vertically verticalness vertices …
-
Author index with titles
… Chen X, Yu Z Q, Yu T M and Lee W B: Microscopic machining mechanism of polishing … … Kemell M: see Biener J 055303 Kemp N T, Cochrane J W and Newbury R: Patterning of … … M: see Gotoh A 345609 Kurosawa T: see Fujita D 084002 Kurosu S: see Fukuda T 145611 Kusaka T, Ojima K, Matsumoto T and Kawai T: Tunnelling charge injection into a pentacene layer … … layer molecular beam epitaxy: vertical realignment of weakly coupled … … 295608 Lee N Y and Kim Y S: A poly(dimethylsiloxane)-coated flexible mold for nanoimprint lithography …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36934/31369725-MIT.pdf?sequence=2
The terminal block is produced on a vertical 150 ton Newbury shuttle table insert molding machine . … operators worked together to make the part -- a machine operator who operated the injection machine and secondary …
-
Some flexural properties of a nylon denture base polymer
Compression- moulded technique; heat-polymerized for 7 h at 70 °C and 1 h at 100 °C Bayer Dental, Newbury , UK Injection -moulded technique using a pressure of 2 bar; microwave-polymerized at 400 W for 15 min … machine and the values automatically computed from the equation: E ¼ FL3 /4ybd3 , where y is the … The vertical tie bars indicate values, which are not significantly different from one another according to Scheffe …
-
Springer Handbook of Mechanical Engineering
from unformed substance (metals are cast, plastics are molded ) • Further forming … elements are to be assigned to task-executing units, e.g., persons, teams, and machines [15.6]. Usually joint ventures – vertical and horizontal mergers within the value chain – estab- lishing virtual companies … Typical exam- ples of technologically complex components could be graphics cards for personal computers (PCs), fuel injec- tion systems for automobiles, etc. ICT (IT and CT) technologies can be seen as major enablers for modern enterprise collaborations. … Root, B.L. Chalfonte: Informal Communication in Organizations: Form, Function, and Technology (Sage, Newbury Park 1990) 15 …
Indicates content that may require registration and/or purchase.