-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 179.84 to 224.8 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These presses are used for bonding/sizing
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface.
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge,
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 50 tons
- Stroke: 13 inch
- Daylight / Opening: 19 inch
- Shot Size: 0.045625 to 0.3775 lbs
-
Supplier: Carver, Inc.
Description: (Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 0 to 12 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V polyethylene and
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: Accurate production of precision parts Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through 350-ton
- Clamping Force: 30 to 350 tons
- Stroke: 6 to 16 inch
- Actuation: Hydraulic
- Machine Type: Resin Transfer Molding (RTM)
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and plastics
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and (read more)
Browse Molding Machines Datasheets for ARBURG -
production cells increase productivity, reduce labor dependency, and ensure consistent part quality. • Compact, Space-Saving Design Vertical machine concepts maximize accessibility and optimize valuable floor space (read more)
Browse Molding Machines Datasheets for ARBURG -
customers address evolving engineering and manufacturing challenges. Vertically Integrated Manufacturing Improves Quality Precise offers vertically integrated manufacturing that combines precision molding, advanced CNC machining with (read more)
Browse Uncategorized Products Datasheets for Pexco -
the cooling lines to improve the cooling effect; E. Adjust the machine to try other combinations of injection parameters; F. Correct the deformation of jig after injection molding. With overall evaluation and the simulated analysis, we decided to try Plan (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
More Information Top
-
Robotics Case Studies - Vertical Injection Molding Industry...
Newbury 's vertical molding machines now are designed with features which lend themselves for automation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36934/31369725-MIT.pdf?sequence=2
The terminal block is produced on a vertical 150 ton Newbury shuttle table insert molding machine .
-
New halogen‐free fire retardant for engineering plastic applications
After compounding,the pellets were dried in a forced-air oven and injection molded utiliz- ing a Newbury 50 ton injection molding machine . Combustion studies were carried out according to UL94 vertical test protocol or ASTM D2863 oxygen index test.
-
Liquid crystal polymers. III. Preparation and properties of poly(ester amides) from p ‐aminobenzoic acid and poly(ethylene terephthalate)
a 3 X 3 X &-in. plaques, gated along one edge and injection molded in a 1-02 Newbury HV1-25T machine (cylindertemperature 260"C, mold temperature 23OC) were cut into0.5-in. wide specimens and milled into the standard tensile bar … had a flammability rating of V-2 in the Underwriters Laboratories Vertical Flammability Test 94 (fire extinguished …
-
Strategies to improve electrode positioning and safety in cochlear implants
Carbon electrical discharge machining (EDM) electrodes were machined using MasterCAM software, and a set of steel injection molding plates were EDM machined to form the molding cavity. Test ribs were injection molded in a Newbury press using Rexene, Valtec, Udel, Ultem and Aurum thermoplastic … … aspect ratio of the continuous rib determines the relationship between the horizontal flexibility and the vertical stiffness.
-
Filter for liquid
A rectangular frame offers the same advantage cutting chains are at that perpendicularly to the folds of … … KG Hamburg Amsterdam, apparatus construction, Multuflex N. V., and Plenty & Son Lid., Newbury , in the last … The vacuum screening press bag GmbH, Diisseldorf, of the machine factory, the combination of a mechanical press … Filter plates and molding parts of porosen materials like ceramics and the firms Wilhelm Kopp cellular rubber …
-
Processing of composites with titanate coupling agents—a review
A power curve plot-torque ( vertical axis) us time (horizontal axis) is useful for guidance. For ex- ample, a reduction of injection- mold pressure at 232°C from 10.34 to 5.52MPa … The resulting blend was used to conventionally encapsulate ceramic capacitors using a Newbury Eldorado Reciprocating Screw Plastic Injection Molding Machine Model VI-75 ARS (Newbury In- dustries Inc.).
-
Stakeholderorientiertes integration management by fusions and acquisitions
Opitz, C. (2000): organization of the divided use: The example of construction machine leasing, Wiesbaden Picot E., A./Franck (1993): Vertical integration, in: Hauschildt, J.; green, O. (Hrsg.): results empirical business research … … qualitative research A., Thousand Oaks, 273-285 Svendsen (1998): The stakeholder strategy-Profiting form collaborative business relationships … … social research R. K., Frankfurt Yin (1993): Applications of of CaSe study research, Newbury park Yin, R …
-
words (guiwords.zip)
… Macedonian maces MacGregor Macgregor Mach Machiavelli Machiavellian machination machine machined machinelike machinery machines machining macho MacIntosh Macintosh … … Mohammedanize Mohammedanizes Mohawk Mohr Moines Moiseyev moist moisten moistly moistness moisture molar molasses mold Moldavia molded molder … … neutrally neutrino neutrinos neutron Neva Nevada never nevertheless Nevins new Newark Newbold newborn Newbury Newburyport Newcastle newcomer … … Versatec versatile versatility verse versed verses versing version versions versus vertebrate vertebrates vertex vertical vertically verticalness vertices …
-
Author index with titles
… Chen X, Yu Z Q, Yu T M and Lee W B: Microscopic machining mechanism of polishing … … Kemell M: see Biener J 055303 Kemp N T, Cochrane J W and Newbury R: Patterning of … … dots with different numbers of stacks grown by atomic layer molecular beam epitaxy: vertical realignment of weakly … … 295608 Lee N Y and Kim Y S: A poly(dimethylsiloxane)-coated flexible mold for nanoimprint lithography …
Indicates content that may require registration and/or purchase.