Products/Services for Ney Muffle Ovens

  • Ovens (industrial)-Image
    Ovens (industrial) - (487 companies)
    Industrial ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing. Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation. Thermal...
  • Laboratory Ovens-Image
    Laboratory Ovens - (267 companies)
    Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection...
  •  
    Reflow Ovens - (19 companies)
    Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
  • Vacuum Ovens-Image
    Vacuum Ovens - (71 companies)
    ...ultra-high vacuum ( < 10-8 torr), and elevated pressures ( > 760 torr). Configurations. Configurations of vacuum ovens include tube or muffle, bench or cabinet, vertical, and walk-in or truck-in. A tube or muffle oven is an oven in which the heating...
  • Thermal Profilers-Image
    Thermal Profilers - (22 companies)
    ...in an oven or furnace. Thermal profilers are frequently used in surface mount technology (SMT) reflow ovens to monitor the soldering temperatures used in making printed circuit boards (PCBs). They meet a variety of quality standards and are available...
  •  
    Furnaces (industrial) - (449 companies)
    ...operate. Types. Choices for configuration for industrial furnaces include ashing, box or muffle, bottom loading, top loading, tube, bench or cabinet, belt, continuous or conveying, pusher, and walk-in or truck-in. Ashing is also referred...
  •  
    Kilns (industrial) - (97 companies)
    ...are similar to ovens and run at lower temperatures. Kilns come in a variety of configurations including bench or cabinet, continuous, front load, top load, and vertical load. Bench or cabinet industrial kiln types are usually mounted on an integral...
  •  
    Cooling Tunnels - (35 companies)
    Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
  •  
    Environmental Test Equipment Services - (83 companies)
    Environmental test equipment services for environmental test chambers, reactors, baths, incubators, laboratory ovens and furnaces, and vibrational shakers. Services may include repair, calibration, upgrading, rebuilding, installation, training...
  •  
    SMT Manufacturing Equipment - (144 companies)
    Surface mount technology (SMT) manufacturing equipment is used to populate printed circuit boards (PCB). This includes soldering machines, ovens, component placement, paste depositors and screen and stencils. SMT manufacturing equipment is used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Cincinnati Sub-Zero Products
Weiss Technik North America, Inc.
Weiss Technik North America, Inc.