Products/Services for NFPA 820 Digesters
-
Digesters - (49 companies)Digesters break down samples into their basic constituents for analysis. While they function in a similar fashion to biological digestion, the constituents are not used for food, rather for study. Sample digestion is often involved in hunts...Digestion TypeReaction TypeLocal Interface -
Pulp and Paper Processing Equipment - (49 companies)Pulp and paper processing equipment includes fourdrinier machines, pulpers, digesters, refiners, chippers, chip processors and other specialized machinery used to process pulp and form paper webs while maintaining quality and throughput. Pulp... -
Flammability and Fire Testing Services - (50 companies)...and 700 series of the National Fire Protection Agency (NFPA), as well combustibles standards issued by the American Society for Testing and Materials (ASTM) International, and the American National Standards Institute (ANSI). Lab-sized units can range... -
Synthetic Oils, Greases, and Lubricants - (584 companies)Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. Synthetic oils, greases and lubricants are formulated... -
Wastewater Treatment Operating Services - (827 companies)...pumps, clarifiers, aerators, and other systems for water reclamation. Sludge digesters and dewatering equipment are used to treat solids that are dried and then disposed of or reused. Image Credit: Oro Loma Sanitary District. Supplier Capabilities... -
Corrosion Probes, Coupons, and Holders - (30 companies)Corrosion probes, corrosion coupons and corrosion coupon holders are corrosion-sensing devices that interface to instruments or monitors.
-
Pond and Lagoon Aerators - (165 companies)Pond and lagoon aerators are devices that bring air into contact with water, often by spraying water through air or bubbling air through water.
-
Gas Flares - (31 companies)Gas flares, alternatively known as a flare stacks, are used to eliminate waste gas, which is released via pressure relief valve when needed to ease the strain on equipment.
-
Air Cylinders - (643 companies)...rod pivot mount, and rear pivot mount. NFPA mounting geometry conforms to standards of the National Fluid Power Association (NFPA). Several standard configurations fall under the NFPA designation. The most common NPT thread sizes are 1/8" NPT, 1/4" NPT...
-
Fire Protection Services - (263 companies)...such as the National Fire Protection Association (NFPA), the National Association of Fire Equipment Distributors (NAFED), the U.S. Occupational Safety and Health Administration (OSHA), and Underwriters Laboratories (UL). In Canada, fire protection...
Product News
-
MSA Safety
TriGas Monitor System Helps Comply with NFPA 820 The TriGas X5000 Monitoring System is an integrated gas monitoring solution that helps plant operators comply with NFPA 820. The system consists of up to three sensors to alert personnel of gas leak hazards with on-board alarming and communication interface to plant and remote location control stations. Achieving NFPA 820 compliance for pumping stations, lift stations, influent headworks and wet wells associated with wastewater treatment plants that are all subject to flooding is ideal... (read more)Browse Gas Instruments Datasheets for MSA Safety -
MSA Safety
What Changed in NFPA 72 for Gas Detection? NFPA 72 Gas Detection Updates: What Engineers Need to Know. As buildings grow more complex and reliance on fuel gases and refrigerants increases, gas detection systems have become a core component of modern life-safety design. Recent updates to NFPA 72 (R), National Fire Alarm and Signaling Code (R) (2022 and 2025 editions) reflect this shift. These changes introduce clearer requirements for carbon monoxide (CO) detection, incorporate a specific new standard for fuel gas detection systems... (read more)Browse Gas Sensors Datasheets for MSA Safety -
Control Instruments Corp.
Meet Requirements of NFPA 86 w/LFL Monitoring vapors in the atmosphere gets rich enough to ignite or explode. The severity of this threat, to protect your personnel and facility, is why it 's essential that these processes be continuously monitored. It 's also why the the National Fire Protection Association (NFPA) establishes fire safety standards, including standards for safe operation of processes. For these particular processes, the NFPA 86: Standard for Ovens & Furnaces, which addresses the safe operation of ovens, dryers, furnaces... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Vaughan Company
Vertical Recirculator Chopper Pumps The Vaughan "Scumbuster" virtually eliminates the effects of a scum blanket and prevents it from reforming by homogenizing and conditioning through a recirculation nozzle. This type of mixing allows digesters to regain their design capacity, extends the time between cleanouts and generates more methane gas. Easy above-deck access to valve and nozzle operators. Manual or fully automated operation available. The Vaughan Scumbuster operating with the Vaughan chopper pump on digester recirculation... (read more)Browse Wastewater Pumps Datasheets for Vaughan Company -
Vaughan Company
Rotamix® Process Mixing Systems Vaughan's Rotamix (R) system is the world's most reliable cost effective means of mechanical hydraulic mixing for sludge tanks, digesters and other high-volume applications. Reliable and cost-effective, the Vaughan Rotamix system is exactly what it claims to be - the best mixing system available today. No more issues with conventional systems - just real cost-effective sludge mixing. Features: Guaranteed performance. Improves volatile solids reduction. Reduces sludge volume. Backed... (read more) -
DeZURIK, Inc.
Subscribe to DeZURIK's Newsletters If you're looking for insights, maintenance solutions, and real-world applications driving performance and reliability, DeZURIK's quarterly Flow Forward Digest can deliver. To subscribe to the Industrial Edition, click here. To subscribe to the Municipal Edition, click here. (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
DFT Inc.
High Cycling Is Severe Service Too High pressure and high temperature aren't the only markers of severe service. High cycling is just as destructive, and it's where standard swing check valves fail fastest. In digester and boiler feedwater applications, constant pressure cycling causes disc instability and accelerated internal wear. Standard swing checks in both applications typically last months. DFT severe service check valves, the GLC SS, WLC SS, Excalibur SS, and WLC BF, are built with upgraded internals specifically... (read more)Browse Check Valves Datasheets for DFT Inc. -
Takachi Electronics Enclosure Co., Ltd.
2025-2027 TAKACHI ALL PRODUCT CATALOG 2025-2027 TAKACHI all product catalog has been published and in stock. [REMARKABLE NEW PRODUCTS]. New type aluminium enclosure - AU series. IP68 high performance waterproof enclosure - WG series. Economical outdoor network box - OB series. IoT small plastic case - SIC and SIM series. Raspberry Pi 4B heatsink case - RPH series. Visit our website and request for your physical copy of 2025-2027 All Product Catalog!. New product digest pdf catalog and E-CATALOG are also available!! (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Safeguard Analytics
Protect Your Team with Early Gas Leak Detection At Safeguard Analytics, we specialize in fixed gas detection solutions that provide early leak alerts --so your team never has to second-guess their safety. Whether it 's H2S near sludge tanks/enclosed spaces, methane at digesters, or ammonia in confined spaces, our smart monitoring systems help facilities detect hazardous gases before they become health events. - Real-time alerts. - Single & Multi-gas sensing. - Hybrid Solutions to integrate with existing infrastructure. - Rugged... (read more)Browse Gas Instruments Datasheets for Safeguard Analytics -
CO2Meter.com
CO2Meter Expands Gas Safety with Six New Bundles These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)Browse Audible Alarms Datasheets for CO2Meter.com
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > HEATING,...
These are a sample of the extensive listing of hazardous areas for which detailed ventilation and fire protection data are provided in NFPA 820 . Digester -gas-control room .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > REFERENC...
… T.; Holbrook, R. D. (2000a) Optimizing Dewatering of Biosolids from Autothermal Thermophilic Aerobic Digesters (ATAD) Using Inorganic … [142] National Fire Protection Association (1995) Standard for Fire Protection in Wastewater Treatment and Collection Facilities; NFPA 820 ; National Fire Protection Association: Quincy, Massachusetts.
-
On the Lookout -- Environmental Protection
The NFPA 820 standard does not explicitly state the nature of explosive hazards in wastewater treatment facilities. Other areas include enclosed anaerobic digesters , digester control buildings, processor rooms, storage tanks, and any underground piping …
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > LAWS, RE...
… materials commonly stored and used in WWTPs that are classified as hazardous include digester gas, chlorine, sulfur … National Fire Protection Association Recommendations ( NFPA 820 ) .
-
Water and Wastewater Engineering: Design Principles and Practice > WASTEWATER PLANT RESIDUALS MANAGEMENT
• NFPA (1995) Standards for Fire Protection in Wastewater Treatment and Collection Facilities, Document No. 820 , Qunicy, Massachusetts. … Volpe, R. T. Haug, W. A. Lawson, and W. H. Kido (1998) " Digester Evaluation," Water …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Risk Management Program Guidance > Wastewater T...
… not paid to the corrosive effects of hydrogen sulfide and water that are found in digester gas. Note that the National Fire Protection Association ( NFPA ) codes may have been adopted as state or local … NFPA- 820 (Standard for Fire Protection in Wastewater Treatment and Collection Facilities) is specific to your industry …
Indicates content that may require registration and/or purchase.