-
Supplier: Accuris
Description: BRONZE, NICKEL ALUMINUM AND MANGANESE-NICKEL ALUMINUM: CASTINGS, SHIP PROPELLER APPLICATION
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts such as ship propellers, where
-
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: HHI produces a wide variety of marine propellers, our propellers have a diameter up to 11,000 mm, with maximum unit weight of 114,000kg, and are made from such materials as manganese bronze and nickel-aluminum bronze.Hyundai employs a comprehensively
Find Suppliers by Category Top
Featured Products Top
-
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc. -
range of steel and nickel alloys, copper alloys including brass, bronze, beryllium copper, nickel silver and Monel; also, aluminum, molybdenum, and sterling silver. Here’s a non-exhaustive list of popular alloys for etching. Keep Reading (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc. -
Nickel-Aluminum Bronze. And did you know DFT® can size your check valve based on YOUR flow conditions? Contact us today for more information. Want to find out more about the Excalibur® or the GLC Check Valve and other quality DFT® check valve product lines (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
silicon bronze gain their strength from the addition of other metals, such as silicon. Monel Approximately 2/3 nickel and 1/3 copper. It has good strength and excellent corrosion resistance against salt water and in high temperatures (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
- Monel® - Nickel-Aluminum Bronze (NAB) • Standard ends: RF Flanged • Optional ends (4): Butt weld (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Alloy 20 Hastelloy® Monel Nickel-Aluminum Bronze (NAB) One piece body Spring-assisted silent closing, non-slam Center guided Dual guided stem Horizontal or (read more)
Browse Check Valves Datasheets for DFT Inc. -
- ASME 150 and 300 - 2" to 24" • Standard body materials: - A216 Grade WCB carbon steel or A351 CF8M stainless steel • Optional body materials: - Alloy 20 - Hastelloy® - Monel - Nickel-Aluminum Bronze (NAB (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4475/09Dec_Nelson.pdf?sequence=1
In casting a nickel aluminum bronze propeller , several issues are of concern.
-
Scrap from GroptaLtd, Cameroon
3) Nickel Aluminium Bronze propeller scrap : Cu 3 & Cu 4 grades .
-
Measurement of the extremely low frequency (ELF) magnetic field emission from a ship
The only vertical part of the ship rotating with the same frequency as the shaft is the nickel aluminum bronze propeller , which contains 3–5% iron.
-
Composites final frontier | News | The Engineer
The trials with the composite propeller indicated that there was no performance penalty when using a composite propeller that had more compliant blades than the conventional nickel aluminium bronze propeller .
-
Friction Stir Welding and Processing VII
in the U.S. Navy in such applications as joining aluminum material on Littoral Combat Ships along with the surface treatment of nickel aluminum bronze propellers .
-
Effect of warship impressed current cathodic protection configuration on low frequency current output modulations associated with propeller/shaft rotation
Two ve bladed nickel aluminium bronze propellers were tted, attached to brass shafts inresistance between the hull, bearings and the shafts.2 .
-
ZCP2006IBSC395
In order to monitor the temperature of the connection ring and the adjacent nickel aluminum bronze propeller , K type .
-
QinetiQ completes trials of world's largest composite propeller | News | The Engineer
QinetiQ has successfully completed sea trials of the world's largest composite propeller, which measures 2.9 metres in diameter and weighs significantly less than traditional Nickel Aluminium Bronze propellers .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5716/11Jun_LeGrand.pdf?sequence=1
M. D. Fuller, “Friction Stir Processing and Fusion Welding in Nickel Aluminum Propeller Bronze ,” M.S. Thesis, Dept.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1207/04Sep_Williams_R.pdf?sequence=1
This thesis examines the microstructure and tensile properties in FSP’ed Nickel Aluminum Propeller Bronze (NAB) as a function of position in the stir zone using a unique miniature tensile sample design.
Indicates content that may require registration and/or purchase.