Products/Services for Nickel Silver Flat Bar Stock
-
Metal Rod and Bar Stock - (1040 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Nickel and Nickel Alloys - (446 companies)Nickel is a bright silver-white metallic element of the iron group and is hard, malleable, and ductile. Pure nickel itself is tough and corrosion resistant and provides an excellent base for developing specialized alloys. Nickel Alloys and Materials... -
Metal Shapes and Stock - (2534 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Metal Castings and Cast Stock - (264 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Forgings and Forged Stock - (190 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
-
Specialty Metal Shapes and Stock - (222 companies)...metal shapes and stock are manufactured in bar, tube, structural, sheet, and plate. They can be cut to detailed specifications, including roll formed shapes, specialty extrusions, specialty contour castings, roll compacted shapes, and specialty forgings...
-
Metal Balls - (127 companies)First, bar stock pieces are forged into rough ball shapes or preforms. The forging flash is removed by rough machining or soft grinding. For some steel balls, hardening is achieved through a quench and tempering heat-treatment process. Nonferrous...
-
Abrasive Compounds and Abrasive Slurries - (281 companies)Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms. Abrasive compounds and abrasive slurries are used to improve surface finish...
-
Precious Metals and Alloys - (150 companies)...alloys with silver, copper, nickel, cobalt, platinum, and palladium. Major drawbacks are high cost, poor sliding friction characteristics, and low erosion resistance. Besides being used in jewelry and currency, it is used in industry for many specialty...
Product News
-
Innovative Sensor Technology IST USA Division
Nickel temperature sensors IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature range of -60 C to +300 C. Standard IEC 43760, 1/2 IEC 43760, and 2x IEC 43760 sensors are offered in TCR values ranging from 4280 ppm/K to 6720 ppm/K. IST sensors are available in SMD and wired configurations, and in sizes ranging from 2mm (L) x 1.2mm (W) to 10mm (L) x 5mm (W... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Eagle Stainless Tube & Fabrication, Inc.
Burr-free cutting of steel tubing and bar please see this pdf download. Eagle Stainless Tube & Fabrication Inc. Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes. Customer Fabricated... (read more) -
Essen Magnetics Pty Ltd
Precision Flat Pot Magnet for Secure Fixing Integration: Internal thread ensures bolts and threaded accessories are held securely, enabling precise and repeatable positioning. Versatile Compatibility: Works seamlessly with bolts, threaded bars, eyelets, and hooks, offering flexibility across various applications. Durable Construction: Steel cover with Nickel, Zinc, or Chrome plating improves corrosion resistance and extends product life. Enhanced Magnetic Performance: Plastic sealing ring strengthens magnetic force while protecting surfaces from... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
BRIM Electronics, Inc.
Flat/Modular Telephone Cables BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/. MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS,. 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE. INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN 80 C SILVER SATIN COLOR. PVC JACKET OVERALL. DESCRIPTION: 4, 6 OR 8 CONDUCTORS OF 26AWG 7/34 OR 28AWG 7/36 TINNED COPPER, PP INSULATION, 80 C SILVER SATIN PVC JACKET OVERALL. SUITABLE FOR EXTENDING TELEPHONE LINES OR OTHER... (read more)Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuits on the number of point-to-point connections in a circuit design, flat flex circuits are an easy solution when connecting various components within an application. Foldable - Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options - Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Alluxa, Inc.
Surface Flatness and Wavefront Error Surface Flatness and Wavefront Error. Surface Flatness Interferograms. Surface flatness describes the deviation between the surface of an optical component and a perfectly flat reference plano surface. Optical filter surface flatness is measured using an interferometer (typically a laser Fizeau interferometer) that represents this deviation as a pattern of light and dark bands known as interference fringes. Interference fringes are a visual representation of the destructive interference... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more)
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
soil_erosion_N|3 mull_V|2 nonstructural_J|1 interleave_V|1 rocket_engine_N|7 jettison_V|1 contractility_N|1 excitability_N|3 motor_end_plate_N|1 semipermanent_J|2 however_R|4 piano_player_N|2 plain-woven_J|2 mustache_N|3 black_mustard_N|1 counterirritant_N|1 rubefacient_N|1 unsaturated_J|20 mystify_V|1 relafen_N|1 aircraft_engine_N|2 beta-adrenergic_blocking_agent_N|1 corgard_N|1 nafcil_N|1 staphylococci_N|2 staphylococcus_N|6 flat _file_N|1 muslin_N|3 narcotic_antagonist_N|2 nalline_N|1 … … periodical_N|4 news_agency_N|2 radio_station_N|5 rechargeable_J|1 nickel _N|33 cadmium_N|4 plane-polarized_J|2 … … display_window_N|1 handbasket_N|1 shortstop_N|2 potential_difference_N|8 short_wave_N|1 shot_put_N|2 adequate_to_J|3 whiskey_N|23 smoothbore_N|2 epaulet_N|1 steamboat_N|2 mississippi_river_N|35 shower_N|2 shrimp_V|1 hallowed_J|3 shrinkwrap_V|1 badminton_equipment_N|1 sprinkler_system_N|1 airsickness_N|1 sick_person_N|2 port_J|102 line_of_merchandise_N|2 paddle_steamer_N|2 air-to-air_missile_N|1 infrared_J|6 rolling_ stock _N|3 holy_grail_N|2 maginot_line_N|2 lump_N|20 … … printing_ink_N|1 squeegee_V|2 silage_N|2 albumin_N|7 silver _J|4 aqueous_solution_N|14 pewter_N|1 stainless_steel_N|1 … … synchrony_N|2 sounding_N|1 motion-picture_film_N|2 sound_effect_N|2 dialogue_N|8 soundboard_N|1 research_rocket_N|1 acoustic_spectrum_N|1 muted_J|3 mute_J|1 cassock_N|2 soybean_N|5 bar -shaped_J|1 seattle_N|4 reusable_J|2 …
-
ZCACA2001P453
Camera parts, optical equipment, etching stock , jewelry Nickel silver , 65-18 Specifications ASTM. Flat products: B 122. Bar : B 122, B 151.
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… chromatic_scale_N 0,0,0,0,0 chromatography_column_N 0,0,0,0,0 chrome- nickel _steel_N 0,0 … … classical_mythology_N 0,0,0,0,0 classification_system_N 0,0,0,0,0 classified_ stock _N 0,0 … … coffea_canephora_N 0,0,0,0,0 coffea_liberica_N 0,0,0,0,0 coffea_robusta_N 0,0,0,0,0 coffee_ bar _N 0,0,0 … … 0,0,0 coin_ silver _N 0,0,0 … … 0,0 cold-water_ flat _N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'mud bath'),(86895,'mud brick'),(86896,'mud dauber'),(86897,'mud digger'),(86898,'mud flat '),(86899,'mud … … 'n'),(87911,'n\'djamena'),(87912,'n-th'),(87913,'n-type semiconductor'),(87914,'n. y. stock exchange'),(87915,'n … … 89567,'nicene creed'),(89568,'niceness'),(89569,'nicety'),(89570,'niche'),(89571,'nicholas'),(89572,'nicholas i'),(89573,'nicholas ii'),(89574,'nicholas v'),(89575,'nicholas vachel lindsay'),(89576,'nick'),(89577,' nickel '),(89578,'nickel alloy' … … 'nickel note'),(89581,'nickel silver '),(89582,'nickel steel' … … 90929,'notropis cornutus'),(90930,'notturno'),(90931,'notwithstanding'),(90932,'nouakchott'),(90933,'nougat'),(90934,'nougat bar '),(90935,'nought' …
Indicates content that may require registration and/or purchase.