-
Supplier: Accuris
Description: REGULATOR, PRESSURE, WATER PUMPED NITROGEN
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration • Stable outlet
- Pressure Rating: 1,450.377 psi
- Media: Gas
- Features: Stainless Steel
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the
- Features: Control Valves, Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
-
Description: TESCOM™ DH-16 low pressure, high flow regulator is designed for application with flows from 5-200 SCFM [141-5663 SLPM]. Gylon® diaphragm ensures gas purity and integrity Welded Sanitary, tubing or VCR® connections are standard offering. Ideal for use in nitrogen purging or
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 5
- Pressure Rating: 300 psi
- Media Temperature: -20 to 165 F
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Description: TESCOM™ 44-3200F Series medium flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas applications. Ideal for use in purge processes with nitrogen and for nitrogen blanketing applications.
- Controlled Pressure Range: 0 to 200 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: types of pressure regulators covered by this part of ISO 10524 are as follows: a) pressure regulators intended to be connected to cylinders by the operator b) pressure regulators with integral flow-metering devices intended to be connected to cylinders by
-
Description: ISO 10524-2:2005 specifies requirements for manifold pressure regulators intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and for line pressure regulators for inlet pressures up to 3 000 kPa and intended for use
-
Supplier: CSA Group
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000
-
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000
-
Supplier: Petersen Products Co.
Description: Connection Type CGA 680 Inlet, 5/8"-18 RH (F) Outlet Description Pressure Regulator Argon/Nitrogen/Helium Single Stage 5500 Max psi Inlet, 0-200 psi Outlet Sage Subcategory Number W161 Shipping Wt. 4 Lb (1.81 Kg)
- Valve Size: 0.625 inch
- Port Size: 0.625 inch
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Petersen Products Co.
Description: Connection Type CGA 580 Inlet, 3/8" -18NPT (M) Outlet Description Pressure Regulator Argon/Nitrogen/Helium Single Stage 3000 Max psi Inlet, 0-400 psi Outlet Sage Subcategory Number W161 Shipping Dimensions 8X8X8 Shipping Wt. 5 Lb (2.28 Kg)
- Valve Size: 0.375 inch
- Port Size: 0.375 inch
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: CSA Group
Description: pressure regulators complying with ISO 10524-1 or ISO 10524-3 d) operator-adjustable low-pressure regulators for air or nitrogen for driving surgical tools that are an integral part of a medical gas pipeline system complying with ISO 7396-1 1.3 This part of ISO
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ensuring reliability and purity, this manifold system is essential for processes demanding consistent, high-quality gas delivery. Product Features *Equipped Jewellok pressure regulator and high pressure ball valve *Pressure regulator and pipe through the
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Description: Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the
- Features: Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is available. Also, this non-bleed type of
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: Cole-Parmer
Description: connection to attach to a compressed nitrogen cylinder. The other end of the regulator has a male quick-test connection for rapid transition to a Quick-test hose (order separately).|The XREG-KIT0 pressure regulation calibration kit includes a nitrogen
- Environmental Properties: Pressure / Vacuum
-
Supplier: ESAB Welding and Cutting Products
Description: Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Regulator Size: 0.625 inch
- Valve Size: 0.625 inch
- Pressure Rating: 50 psi
- Port Size: 0.625 inch
-
Standards and Technical Documents - Pressure-Indicating Gauges for Compressed Gas Service -- ULC 404Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: ASTM International
Description: outlet of the service regulator or service shutoff valve where no meter is provided. For undiluted LP-Gas, the point of delivery shall be considered to be the outlet of the final pressure regulator, exclusive of line gas regulators, in the system. Testing for these
Find Suppliers by Category Top
Featured Products Top
-
precision wafer handling. For example, the extremely compact 4-axis electric handling system for transporting wafers from the FOUPs all the way into the process chamber. - Reduce carbon emissions by up to 4% in large fabs but utilizing a nitrogen purge system. The advantages of nitrogen purging (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. The THINKTANK NGP Series self-operated pressure regulator is designed for nitrogen blanketing and pressure-control applications. It can regulate downstream pressure, upstream pressure, or differential pressure, providing accurate pressure regulation and shutoff without requiring an external (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Biolistic DNA Delivery
Nitrogen pressure regulator .
-
Catalyst cylinder failure during pressure-assisted transfer - issue 135
A few days before the incident, the nitrogen pressure regulator that was normally used had leaked .
-
Journal of Spacecraft and Rockets > Lunar Orbiter velocity control system.
The nitrogen pressure regulator reduces this pressure to a no-flow (regulator lockup) value of 190 psia.
-
Nitrogen trailer acceptance test report
A 1 inch inside diameter, 100 foot long, f l e x i b l e hose i s connected t o the o u t l e t o f the Nitrogen pressure regulator .
Indicates content that may require registration and/or purchase.