Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill
-
Supplier: STAUBLI Fluid Connectors
Description: SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and
- Metric Size: 3 to 12 mm
- Material: Brass/Bronze
- Design Units: Metric
- Quick Coupler Valving: Nonspill
-
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill
- English Size: 0.25 inch
- Connection Type: Barbed
- Fitting Type: Coupling
- Features: English
-
Supplier: SpillTech
Description: A tacky bottom helps this Spill Berm create a tight seal to confine leaks around machines or guard drains. Easily Bends to Fit any Angle or Curve Made of flexible 100% polyurethane elastomer, so it's non-absorbent and resistant to a wide variety of chemicals and fluids. Sturdy and
-
Supplier: SpillTech
Description: spill-prone areas since it's quick and easy to deploy. Cleans easily with soap and water for reuse. Customize Your Curb Combine lengths of SpillCurb Berm with Corners and Connectors (sold separately) to fit any area.
-
Supplier: SpillTech
Description: Divert or contain liquids using a non-absorbent polyurethane SpillBerm Plus Containment Barrier. It deploys fast to prevent spills and leaks from spreading or contaminating drains. Non-Absorbent Barrier Diverts Liquids This sturdy, flexible 100% polyurethane Barrier stands up to
-
Supplier: RS Components, Ltd.
Description: Non spill insert NS4 Ferruleless 3/8"
- Material: Polypropylene (PP)
-
Supplier: STAUBLI Fluid Connectors
Description: DAG automatic quick-release couplings are compact, stainless steel, non-drip connectors designed for safe liquid-cooling circuits in data centers and high-performance computing. One-hand automatic locking for quick and secure connections. Flat-face non-spill design
- Metric Size: 3 to 9 mm
- Quick Coupler Valving: Double Shut-Off
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: This coupling body is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the spillage and air inclusion are approximately
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: This product has a twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves, which provides fast, safe and leak free fluid connections. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: between the internal and external ends when connected) to limit any leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: ASTM International
Description: will allow the emergency or occasional connection of unlike connectors. 1.4 This practice is not intended to replace Specification F962. 1.5 This practice does not address the compatibility of spill control equipment with spill products. It is the user's responsibility to ensure
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Proof Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Proof Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Proof Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE
-
Supplier: MFP Automation Engineering
Description: couplings in a wide variety of styles, such as: Non spill and double-shut-off quick couplings Connect under pressure quick couplings
-
Supplier: MFP Automation Engineering
Description: disconnect couplings in a wide variety of styles, such as: Non spill and double-shut-off quick couplings Connect under pressure quick couplings
-
Supplier: Stucchi Inc.
Description: cleaned before connecting, making it the ideal solution for limiting contamination in hydraulic circuit. The design allows applications involving high pressure impulses in agriculture equipment, mobile construction equipment and general industrial plants. Non-Spill design avoids fluid
- English Size: 0.125 to 1.5 inch
- Material: Carbon & Alloy Steel
- Features: Coupling, Quick Coupler, Threaded
- Design Units: English
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Efficiency: 80.6% Minimum Average Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.13" × 2.32" × 1.24" EISA Compliant Cost-Effective Design Non-Vented/Spill-Proof Case Class B EMI Compliant IEC C14 Grounded Input
-
Supplier: Beswick Engineering Co., Inc.
Description: will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: SpillTech
Description: Quickly contain spills and debris on calm, shallow waters. Our light-duty non-absorbent Boom floats to keep oil from spreading into or out of a contained area while the skirt hangs below the surface to help prevent spills from creeping underneath. Internal foam float forms a
-
Supplier: OPW Engineered Systems
Description: OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit’s flat face minimizes fluid
- English Size: 1 to 3 inch
- Design Units: English
- Material: Exotic Metals, Stainless Steel
- Features: Flange
-
Supplier: Exide Technologies
Description: need watering, the only maintenance required is proper charging and periodic inspection. Epoxy coating on connector bolts provides vibration resistance to intercell connections. Also, with bolt-on intercell connectors, any cell replacement is safe and can be accomplished without
- Capacity, Amp Hours (AH): 386 to 710 ampere-hr
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Other, Plug-in Sockets, Rechargeable (Secondary) Batteries
-
Supplier: WETKEYS, LLC
Description: Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
- Number of Buttons: 5
- Applications: Medical
- Device Type: Standard Mouse
-
Supplier: WETKEYS, LLC
Description: Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
- Number of Buttons: 5
- Applications: Medical
- Device Type: Standard Mouse
-
Supplier: WETKEYS, LLC
Description: Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
- Number of Keys: 87
- Applications: Medical
- Additional Features: Mouse Keypad
- Industry or Agency Rating: NEMA 4, 4X
-
Supplier: WETKEYS, LLC
Description: happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and
- Number of Keys: 106
- Applications: Medical
- Industry or Agency Rating: NEMA 4, 4X
- Interface: USB
-
Supplier: Micromeritics
Description: to prevent sample contamination. The FlowSorb III 2305 features a Dewar support latch system that provides one-handed convenience and safe-guards against LN 2 spills. Simple in design, the Flow-Sorb III requires minimal training time and leaves little chance of operator error. Automatic mode
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: AMETEK Programmable Power
Description: of IN/OUT BNC connectors in the rear to bring in an external 10 MHz reference clock. When a 10 MHz clock signal is detected on the IN connector, the internal clock is phase locked to the external clock. This reference clock may also be driven by a system timing module in slot 5. System
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: Tripp Lite by Eaton
Description: from room to room, the cart provides convenient mobility. Large swivel casters with non-marking wheels improve the ride over uneven surfaces and lock to help prevent unwanted movement at rest. The reversible wide-grip handle assists cart control. The cart is easy to configure. It ships ready
Find Suppliers by Category Top
Featured Products Top
-
SO-DIMM DDR5 262 positions PCB mount connectors/ Non-downward compatibility to DDR4. Features & Benefits - 3 mounting type as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5 (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Zinc (read more)
Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
non destructive testing (NDT) environment. LEMO offers also custom cable assemblies (for both multiple connectors or impedance matching cables 50 Ohms such as RG174. continue reading (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
SMT Connectors: Robustness and Automation for Your Pick & Place Lines You may have faced this situation before: the board is ready to be designed, the components are selected, but one challenge remains. How can you find a connector that is both compatible with your pick (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
This fully-pneumatic device attaches to the exhaust of an AODD pump. When the diaphragm fails, process fluid is captured by the SPILLSTOP’s housing receptacle instead of spilling on the floor. As spilled fluid is captured, an internal float rises and closes the air supply's shut off valve (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
line is offered in 12, 20, 32, 52, and 80 positions, and data transmission rates up to 16 Gbps are supported. The FP 0.8 is also available as a non-shielded connector. This connector is ideal for those applications that do not require electromagnetic compatibility due to EMI concerns (read more)
Browse Power Connectors Datasheets for DigiKey -
When reliability and durability are non-negotiable, the Amphenol ecomate C16 Series stands out as the go-to solution for harsh environments. Engineered for tough conditions, these connectors offer a robust, high-performance connection with advanced sealing (IP67 rating) and superior electrical (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
alloys that do not become brittle at cryogenic temperatures, such as certain stainless steels and copper alloys. Reducing magnetic interference Quantum computers transmit RF signals within a magnetic field, necessitating non-magnetic connectors in critical areas of the signal (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
Contacts are conductive elements featured in each connector, designed to come together to allow signals to be transferred. The Dielectric Insulator: This non-conductive layer separates the center conductor from the outer shielding, helping to maintain (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Case Study - Thermal Management
Customer needed a simple non-spill robust connection that resists the effects of the refrigerant 134, harsh environment and, possible vibration. The customer manufactures an auxiliary air conditioning unit (condenser seen in image above) that connects to the vehicle's main A/C which then connects
More Information Top
-
Automatic tool changer for laser machining centers
Non - spill connectors has been used to protect the optics from contamination.
-
Comparison of power conversion topologies for a multi-megawatt off-shore wind turbine, based on commercial Power Electronic Building Blocks
The Power Stack is mounted on sliding rails and can be easily plugged in the rear by means of electrical fast connections (DC Busbar and AC connection) and quick release hydraulic non - spill connectors , to achieve a modular system configuration of easy …
-
Plant Maintenance Product | Colder Products' NS212 Couplings help reduce potentially dangerous spills through a non-spill design | Plant Services
Colder Products' NS212 couplings are made to meet the need for smaller non - spill fluid connectors in a range of applications.
-
House technique
The prefinished base tank has further an overflow connection DN 100 for derivative of excessive water in the channelization or in a seeping shaft (3.189).
-
Construction of the Beschneiungsspeichers Aineck 5 on the Katschberg
A crash edge is Luftseitig present, and to avoid about water passages after the building into the dam was engaged a sealed film luftseitig in the region of the dam crest until connection to the overflow flume which is covered.
-
Trade Study of an Exploration Cooling Garment
These connectors are also commercially available with a valved, non - spill , mechanism.
-
Determination of leachate donations in landfill drainage systems ‐ A contribution for innovative building monitoring
Therefore, the distance of the overflow weir from the camera as well as the length of the total became in the connection to these In -Situ attempts Messappa- .
Indicates content that may require registration and/or purchase.