-
Supplier: Budnick Converting, Inc.
Description: DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable.
- Thickness: 0.011500000000000002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Carrier / Backing: Cloth - Woven Fabric
-
Supplier: Can-Do National Tape
Description: Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent high slip resistance with silicon carbide 60 grit
- Width: 1 inches
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Type: Safety / Flagging
-
Supplier: Can-Do National Tape
Description: Avery M-0500-A Commercial Grade Series M-0500-A Reflective Glass Bead Sheeting Series offers excellent value in commercial grade glass bead sheeting. It is a high quality, enclosed lens pressure sensitive reflective material that provides excellent value for non-specific
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Type: Reflective, Safety / Flagging
-
-
Supplier: Shurtape Technologies, LLC
Description: Contractor grade, non-adhesive flagging tape for temporary color-coding, tagging and marking applications, including marking survey boundaries, pipes and cables, hazards, trails and more. FM 200 flagging tape is an easy-to-tear and easy-to-tie plastic ribbon on a roll
- Width: 1.1875 to 0.030162500000000002 inches
- Thickness: 0.07874015748031496 to 0.004 inches
- Adhesive: Non-adhesive
- Features: PET / Polyester
-
Supplier: Shurtape Technologies, LLC
Description: Non-adhesive barricade tape for marking restricted areas and managing access to work sites by professionals in the safety, construction, utilities, hardware and other industries. BT 100 features 2-inch letters that are easy to read, is resistant to moisture and humidity and
- Width: 3 inches
- Thickness: 0.002 to 0.003 inches
- Adhesive: Non-adhesive
- Carrier / Backing: Plastic / Polymer
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: DME Company
Description: Saf-Step™ Non-Slip Tape Black A long lasting, adhesive backed tape designed especially for applications in high traffic areas where slippery or dangerous surfaces may cause accidents. A rugged aluminum oxide grit surface is bonded to the tape and is impervious to
- Width: 1 to 6 inches
- Type: Safety / Flagging
-
Supplier: Deviser, Inc.
Description: Flagging tapes are non-pressure sensitive adhesive product, which are manufactured from an embossed plastic film and that makes tape is easy to tie and tear. It resists weather and wind ravel, and is available in Standard and Glo colors
- Adhesive: Non-adhesive
- Features: PVC / Vinyl, Removable
- Carrier / Backing: Plastic / Polymer
- Type: Safety / Flagging
-
Supplier: Deviser, Inc.
Description: Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as
- Thickness: 0.01 inches
- Adhesive: Acrylic, Single-Sided Adhesive
- Carrier / Backing: Plastic / Polymer
- Features: Removable, UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50°F and above. Grit Safety
- Thickness: 0.0275 inches
- Peel Strength / Adhesion: 5 to 8.125 lbs/in
- Features: PVC / Vinyl, Permanent
- Carrier / Backing: Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Barricade Tape is non-pressure sensitive adhesive product, that is polyethylene film and printed with a continuous repeat message or warning in bald black letters. It is designed for visual warning in hazardous areas and special instructions to temporarily control and secure
- Adhesive: Non-adhesive
- Carrier / Backing: Plastic / Polymer
- Features: Removable
- Type: Safety / Flagging
-
Supplier: Deviser, Inc.
Description: These brilliant Barrier Tape is an essential tool, that will help to establish and maintain tight control and hold back crowds over emergency scene perimeters quickly and efficiently. The tape is three inches wide by one thousand feet long and available in six formats to accommodate
- Adhesive: Non-adhesive
- Carrier / Backing: Plastic / Polymer
- Features: Removable
- Type: Safety / Flagging
-
Supplier: Budnick Converting, Inc.
Description: 116 is a 10.5 mil, vinyl coated, cloth gaffer's tape. It is primarily used to hold down wires or carpet where a non-reflective finish is desired.
- Thickness: 0.010499999999999999 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Can-Do National Tape
Description: Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive industry. Bemis 3218 Adhesive Film Tape is proven in applications that
-
Supplier: Brady Corporation
Description: Our durable, lightweight barricade tape is made of non-adhesive B-912 polyethylene. Ideal for temporary outdoor or permanent indoor applications, barricade tapes can be tied, stapled or nailed to posts, fences or metal barricades. Custom Barricade Tape legends are
-
Supplier: Can-Do National Tape
Description: Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy to read and flexible in below freezing tempertures. CAUTION-CAUTION
- Width: 3 inches
- Features: Fluoropolymer
- Adhesive: Non-adhesive
- Carrier / Backing: Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous
- Thickness: 0.035 inches
- Features: Abrasion / Scratch Resistant, Filament, Permanent, Specialty / Other, UV / Weather Resistant
- Type: Safety / Flagging
- Adhesive: Single-Sided Adhesive
-
Description: Berry Plastics 775 WOVEN BARRICADE TAPE Woven Polyethylene - 0n-Adhesive Applications Woven 0n-adhesive plastic tape that provides high visibility for designating hazardous or restricted areas. The ability to tie, untie, and re-use this product, combined with chemical and
- Thickness: 0.024 inches
- Temperature Resistance: 121.11111111111111 C
- Adhesive: Non-adhesive
- Carrier / Backing: Plastic / Polymer
-
Supplier: Brady Corporation
Description: Our durable, lightweight barricade tape is made of non-adhesive B-912 polyethylene. Ideal for temporary outdoor or permanent indoor applications, barricade tapes can be tied, stapled or nailed to posts, fences or metal barricades. Custom Barricade Tape legends are
-
Description: Berry Plastics 770/771 SURVEYOR'S TAPE 0n-Adhesive Plasticized PVC film tape. 771 available in Day-Glo colors. Applications 0n-adhesive tape for marking in surveying and industrial applications. Features & Benefits Easy to use - just tie and untie. Reuseable.
- Thickness: 0.0025 inches
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Non-adhesive
- Features: PVC / Vinyl
-
Supplier: Rutke Signs & Safety
Description: Attract attention with this flagging tape. Non-adhesive, reusable tape is available in solid and flourescent colors and is resistant to most chemicals. Great for indoor or outdoor applications.
- Width: 1.19 inches
- Features: PVC / Vinyl
- Carrier / Backing: Plastic / Polymer
- Type: Safety / Flagging
-
Supplier: Shurtape Technologies, LLC
Description: is engineered with a non-corrosive adhesive and flexible backing; can be used in extensive temperature, moisture and humid conditions; and meets OSHA color-coding requirements.
- Width: 0.984251968503937 to 2.952755905511811 inches
- Thickness: 0.0052499999999999995 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -6.666666666666666 to 60 C
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Thickness: 0.003 inches
- Adhesive: Non-adhesive, Single-Sided Adhesive
- Features: PVC / Vinyl
- Carrier / Backing: Plastic / Polymer
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Thickness: 0.004 inches
- Adhesive: Non-adhesive, Single-Sided Adhesive
- Features: PVC / Vinyl
- Carrier / Backing: Plastic / Polymer
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Thickness: 0.002 inches
- Adhesive: Non-adhesive, Single-Sided Adhesive
- Features: PVC / Vinyl
- Carrier / Backing: Plastic / Polymer
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about cable path? Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through Cured rubber adhesive grips smooth surfaces for extended periods of time, then pulls up without leaving a sticky residue behind
-
Supplier: Waytek, Inc.
Description: 3M(TM) 7000126118 Safety-Walk(TM) Slip-Resistant Medium Resilient Tape and Thread Category: Safety Walk Tape Manufacturer: 3M Length: 24' Adheres to any dry, clean surface Resilient, non-mineral, slip-resistant material Ideal for environments containing oil, grease, and water
- Width: 6 inches
- Type: Safety / Flagging
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this floor tape? Engineered with a heavy acrylic adhesive that strengthens with time and heat for superior bond Pro 15 complies with OSHA guidelines requiring non-slip protection on hazardous surfaces in the work area An aggressive adhesive helps this
- Type: Safety / Flagging
-
Supplier: Waytek, Inc.
Description: 3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times
- Width: 4 inches
- Thickness: 0.14 inches
-
Supplier: Maxi Adhesive Products, Inc.
Description: Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable
- Width: 1 inches
- Thickness: 0.0068 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Adhesive
-
Supplier: Jessup Manufacturing Company
Description: What we do And why we want to talk to you For nearly 60 years, Jessup Manufacturing’s sweet spot is engineering and manufacturing adhesive coated films, non-slip tapes, photoluminescent materials, graphics media, and other specialty products. Our customers are primarily original
- Functions & Features: Adhesive, Anti-slip / Abrasive, Reflective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Services: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Research & Development
- Industry Served: Marine, Military Specification, OEM / Industrial, Security / Safety
Find Suppliers by Category Top
Featured Products Top
-
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Hypersen Chromatic Confocal Sensor is a high-performance non-contact displacement sensor. It enables fast and precise thickness measurement for transparent adhesive layers, and works reliably on various glue materials. The full system includes a sensor controller (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Our label materials are available in two grades of nylon and pressure sensitive adhesives (PSA). The (read more)
Browse Industrial Tapes Datasheets for Polyonics -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
In our latest video, Market Development Manager Jason answers some common questions and offers a key piece of advice for choosing the best tape solution. This one’s a must-watch! Let us know what you think in the comments! Don’t forget to like, share, and subscribe! (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
appliance manufacturers more productive in how they use adhesive tapes, foams, and other flexible materials We negotiate with mills throughout the world to help Sourcing find cost-effective, quality products, and our extensive material fabricating capabilities offer Engineering (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
Dynamic Behavior of Materials, Volume 1
In order to prepare the sample, first a black non - reflective double-sided adhesive tape was attached to the sample holder.
-
Demonstration of cyclic AMP in bone cells by immuno-histochemical methods
However, the peroxidase also has a strong af- finity to the tape adhesive mixture as reflected in some non -specific staining.
-
States > South Carolina > State > Regulations > Chapter 38 - Department of Public Safety > [SCCR 38-5] 005 - State Transport Police Regulations
A material conforming to Federal Specification L S 300, "Sheeting and Tape , Reflective ; Non exposed Lens, Adhesive Backing," (September 7, 1965) meeting the performance standard in either Table 1 or Table 1A of SAE Standard J594f, "Reflex Reflectors" (January, 1977).
-
Technical Standards Document No. 108 - Revision 5 - Lamps, Reflective Devices and Associated Equipment.
10) S5.1.1.4 Reflective material conforming to Federal Specification L-S-300, Sheeting and Tape , Reflective ; Non -exposed Lens, Adhesive Backing, September 7, 1965, may be used for side reflex reflectors if this material, as used on the vehicle, meets …
-
Federal Motor Carrier Safety Administration - 49 CFR - Part 393 - Parts and Accessories Necessary for Safe Operation.
A material conforming to Federal Specification L–S–300 "Sheeting and Tape , Reflective ; Non -exposed Lens, Adhesive Backing", (September 7, 1965) meeting the performance standard in either Table 1 or Table 1A of SAE Standard J594f, "Reflex Reflectors" (January, 1977).
Indicates content that may require registration and/or purchase.