-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney flue system
-
Supplier: Enervex, Inc.
Description: non-condensing appliances at flue gas temperatures of max. 575°F (302°C). Typical uses are: heat recovery from gas-fired boilers and water heaters. For indoor installation. The MFPE CU Fan-Powered Economizer is an efficient, high-temperature boiler exhaust
-
Supplier: Enervex, Inc.
Description: The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 19.11 inch
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
-
Supplier: Enervex, Inc.
Description: The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative
- Air Flow Rate: 500 to 6,000 SCFM
- Media Temperature: 575 F
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Komline
Description: for heat transfer results in a compact machine. Indirectly heated with steam or circulated thermal fluid (hot oil), the K-S Paddle Sludge Dryer has a thermal efficiency of approximately 98%. Non-condensable gas from the dryer that might require treatment for odors is minimal.
-
Supplier: Honeywell International, Inc.
Description: 4-1/8 INCH WIDTH X 2-3/4 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE UL, CSA APPROVAL HIGH AND LOW LIMIT, BOILER, GAS OR OIL-FIRED HYDRONIC HEATING SYSTEM APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL MOUNTING 110 TO 220 DEG F (LOW LIMIT), 130 TO 240 DEG F (HIGH LIMIT) OPERATING
- Standards and Compliance: Other
-
Supplier: Acme Engineering Products
Description: CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. Similar units are available to heat air or other gases. Special features such as
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Cleaver-Brooks
Description: start-up Perfectly matched and pre-tested at factory Cleaver-Brooks is your single source for firetube boiler systems from the integrated boiler, burner and control to perfectly matched skid-mounted or containerized system.
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,527,123.848515865 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 101,808.25656772431 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 763,561.9242579325 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler
- Heat Output (Capacity): 36,999.99999999999 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000 PSIG
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Crown Boiler Co.
Description: The Aruba-3 Series (AWI) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired
- Efficiency: 80 to 82.6 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 236,704.19651995905 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 5 sq ft / blr HP (excludes 800 HP) Integral front head burner Options for low NOx control
- Heat Output (Capacity): 318,150.80177413847 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 30 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package. The ClearFire-H comes standard with the Falcon
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: offer both single- and dual-stage integral superheater systems with optional temperature control over turndown. Features: Furnace construction utilizes a welded-membrane wall design Convection or radiant superheaters Large, water-cooled, gas-tight furnace areas Boiler wall
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
Find Suppliers by Category Top
Featured Products Top
-
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Metal Bellows Datasheets for Technetics Group -
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
particles at efficiencies of 99%. Ducon E-6 Wet Precipitator offers high dust collection availability and does not deteriorate with age. Aftercoolers can be included in the upper section of the entrainment eliminator to condense water vapor out of the gas stream, reducing the temperature to (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
measure the wide range of combustible vapors that might be present. A flame temperature type will include the widest possible range of combustible gases and vapors, including non?hydrocarbons such as hydrogen and carbon monoxide. Flammability data for organic binders may be difficult to (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
special condensing type of Wet ESP's for control of acid fumes & metal oxides from boilers burning Petcoke and other hazardous fuel. Ducon's design is non-clogging due to wide spaced electrodes. (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
superheated steam temperature. In addition to applications requiring superheated steam for non-condensing processes, superheaters are also used only to obtain “dry” steam -i.e. 100% vapor – at the point of use. See more here! (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Sensor. Flow range: 0.05...20 SLPM Accuracy: ±1% of reading or ±0.2% full-scale, whichever is higher Humidity range: 0-95% non-condensing Output options: Linear 0.5 to 4.5 VDC, RS232, RS485, Modbus (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
• Energy saving sleep mode will activate with the lack of non- condensable gases • Proprietary microprocessor control for all sensing • Includes ½” Globe-T SW isolation valves for liquid, foul gas and suction lines (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
: 10-30 VDC Optional 90 to 240 VAC line power Power consumption of 2.5 to 10 watts (sensor dependent) Environmental Environmental Conditions: -40?C to 50?C (-40?F to 140?F) 15% to 95% RH non-condensing NEMA 4X weatherproof enclosure Area Classification: Non-Hazardous locations (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Before the installation of the solar heating system, the house was heated by a non condensing natural gas boiler .
-
http://vbn.aau.dk/ws/files/16534737/iwu_report.pdf
After collecting the results from the partners it turned out that the pre-defined basis variant could not be realised in 5 countries, partly because non - condensing gas boilers are not allowed any more for new buildings (Denmark, UK), partly because the …
-
Flue gas sorption heat recovery–experimental test and modelling results
… a. This potential cost saving is of the same order as typical fuel cost savings of £30 p.a. for new condensing gas boilers (typical fuel costs of £214 p.a.) compared with new non - condensing gas boilers (typical fuel costs of …
-
EconPapers: Cost and E-level analysis of different dwelling types and different heating systems with or without heat exchanger
Taking into account this EPB standard, this study will undertake a cost analysis of different heating systems (condensing gas boiler, non - condensing gas boiler , oil boiler, and heat pump) and ventilation systems (C and D) and investigate their influence on the E …
-
EconPapers: The inter-relation between heating systems, ventilation systems, insulation, energy price growth rates and discount rate for different dwelling typ...
… of facade, roof, floor and glazing (moderate, high and very high insulation level), energy price growth rates (for gas, oil and electricity) and discount rate in combination with different heating systems (condensing gas boiler, non - condensing gas boiler , oil boiler, and heat …
-
http://raeng.org.uk/news/publications/list/reports/RAE_Heat_Booklet.pdf
All non - condensing gas boilers .
-
An Introduction to Thermogeology: Ground Source Heating and Cooling
A non - condensing combi gas boiler provides central heating via wall-mounted radiators in the heating season and DHW all year round.
-
Boiler Water Treatment Principles and Practice
The rationale for installing capital equipment is to eliminate (or at least minimize) the level of mineral impurities, process contaminants, and non condensable gases entering the boiler via the FW system to reduce the potential for the development of waterside deposition, corrosion …
-
HyPEP FY06 Report: Models and Methods
The details of the electrolyzer model, HTE process model that includes pressure step-up unit, pressure work- recovery unit, boiler with non - condensable gas streams, condenser with non-condensable gas stream, single phase heat exchanger, fluid properties, component inter-connections, and a …
-
http://www.ens.dk/sites/ens.dk/files/info/tal-kort/fremskrivninger-analyser-modeller/teknologikataloger/individuel-opv/ver_08102013_technology_data_for_individ...
Traditional gas boilers (= non - condensing ) can no longer be installed in Danish houses/buildings (Re- quirements of the new building regulations, BR 10).
Indicates content that may require registration and/or purchase.