-
Supplier: Utility Parts Central, Inc.
Description: Greenlee Fairmont Specifications: • Hose Length: 8' and 10' lengths • Hose Diameter: 3/8" • Working Pressure: 2250 psi (155 bar) Greenlee Fairmont hoses Includes: • (2) 3/8" x 8' (10 mm x 2.4 m) I.D. Hoses with 3/8" (10 mm) NPTF male fittings or • (2) 3/8" x 10'
- Inside Diameter: 0.375 inch
- Working Pressure: 2,250 psi
- Product Form: Complete Hose Assembly
- Material: Elastomers
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Product Form: Hose
- Features: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic oil lines where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with mineral, vegetable and most ester based hydraulic fluids.
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Product Form: Hose
- Features: Hydraulics
-
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic oil lines where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with mineral, vegetable and most ester based hydraulic fluids.
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Product Form: Hose
- Features: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP7TN ISOLATOR TWIN Hose consists of two TP7N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Product Form: Hose
- Features: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back ends are provided; typically as lengths of 12", 18" or 24" for ease of coupling and
- Product Form: Hose
- Features: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back ends are provided; typically as lengths of 12", 18" or 24" for ease of coupling and
- Product Form: Hose
- Features: Hydraulics
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C)
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.635 inch
- Working Pressure: 3,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Hose-Man, Inc.
Description: Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.882 inch
- Working Pressure: 3,500 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: NewAge Performance Products | NAPP
Description: A blend of nitrile rubber and PVC reinforced with polyester Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps Non-marking cover, resistant to U.V., ozone, and abrasion Electrically non-conductive Offers cold temperature flexibility
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Features: Air, Chemicals, Coolant / Refrigerant, General-Purpose / Fluid Handling, Hose (including Duct), Hydraulics, Pneumatic, Reinforced, Water
-
Supplier: U.S. Plastic Corporation
Description: PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for
- Inside Diameter: 0.25 inch
- Features: Hydraulics
-
Supplier: U.S. Plastic Corporation
Description: Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to
- Inside Diameter: 0.375 inch
- Features: Hydraulics
-
Supplier: U.S. Plastic Corporation
Description: Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to
- Inside Diameter: 0.5 inch
- Features: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive - SAE100R8, 3630 - General Purpose Air and Water Hose, 3440 - Moisture-Lok Hose, 34PW - Pure Water Hose
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: CableOrganizer.com, Inc.
Description: protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive.
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SAE100R8, 3E80 - Non-Conductive - SAE100R8, 3630 - General Purpose Air and Water Hose, 3440 - Moisture-Lok Hose, 34PW - Pure Water Hose
- English Size: 1 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.37 inches (34.77 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced nylon is corrosion resistant Limited bend radius
-
Supplier: DeWAL
Description: consists of natural and conductive black films. Each of these have uses in all the applications listed above for different reasons. The natural UHMW material carries with it FDA and USDA compliance characteristics. The conductive fillers are used to enhance static dissipation in
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
Find Suppliers by Category Top
Featured Products Top
-
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Support: Adjustable length, interface type, etc. according to project requirements. Provides exclusive hydraulic hose and assembly solutions for non-standard equipment (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hydraulic Hose for Heavy-Duty Industrial Operations Superior Structural Reinforcement for Extreme Pressure Resistance: This hydraulic hose adopts premium synthetic rubber inner tube (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Tube – Black non-conductive NBR (ARPM Class A) Reinforcement – High tensile textile braids Cover – Yellow NBR – abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
EBE’s QCRC sensors record capacitive and conductive measured values simultaneously and in real time. In the QCRC series, all measuring electrodes are fully integrated on the sensor. This enables sensors in a very small design of only 30 x 30 mm (1.18 x 1.18 inches) without additional (read more)
Browse Uncategorized Products Datasheets for EBE Elektro-Bau-Elemente GmbH -
for compact routing in confined spaces, minimizing stress and extending hose life. Operational Efficiency & Safety: The smooth cover offers excellent resistance to abrasion, weathering, and chemical attack, while its non-stick surface prevents debris accumulation and facilitates (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
? Customized Solutions: Supports adjusting length and interface type according to the needs of different scenarios such as construction vehicles and oil drilling. Provides exclusive hydraulic hose and assembly services to adapt to non-standard equipment (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Elevators and escalators
When the engine room is located not in immediate proximity of the shaft, the hydraulic system hose line in a solid tube over the distance must be laid so.
-
Customer Demand Brings Back Synflex 3740 Hydraulic Hose
Furon is bringing back the popular Synflex 3740 non - conductive hydraulic hose after customers demanded its return.
-
Fluid technique in motor vehicles
These apertures that are often fitted in the hydraulic system hose lines , the vibrations that necessarily lead to noises must reduce.
-
Construction of sicherheitsgerechter products
Possibilities for favorable and the unfavorable configuration of hydraulic - system - hose lines in the sense of the principle of the safe existence is exemplarily confronted in the image 5.2-4.
-
Construction of sicherheitsgerechter products
Possibilities for favorable and the unfavorable configuration of hydraulic - system - hose lines in the sense of the principle of the safe existence is exemplarily confronted in the image 5.2-4.
-
Vehicle acoustics
The driver hears the howl / bellow of the steering pump, knocking of the compressor stretching hose in the hydraulic line are missing or is too rigid.
-
Oil hydraulic system
5.4 connection forms of hose armatures and hose types for standardized hose lines in the hydraulic system .
-
Oil hydraulic system
Connection forms of hose armatures and hose types for standardized hose lines in the hydraulic system .
Indicates content that may require registration and/or purchase.