-
Supplier: Tradeport Electronics Group
Description: level DC & AC currents from 0 to 2000 mA with resolution as low as 0.1 mA. The model mA-2000 provides non-contact measurement of very low DC and AC currents. It features an easy-to-read 3 1/2 digit display and analog output for connection to an oscilloscope or recorder.
-
Supplier: OMEGA Engineering, Inc.
Description: • Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY! • Low Cost - High Value!
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
- Analog Input Channels: 1
- Depth: 35.306 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
- Input Type: AC Current, AC Voltage
- Scale Type: Zero-Left
-
Supplier: ValueTronics International, Inc.
Description: measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Built-in non-contact IR
-
Supplier: L-com, Inc.
Description: The Model 5233 is a rugged, economical TRMS digital multimeter with a function for non-electrical contact testing (NCV) function for detecting live electrical circuits. This multimeter is designed for safety: IEC61010, 600V CAT IV. The Multimeter Model 5233 provides a Volt, Ohm,
Find Suppliers by Category Top
More Information Top
-
Artificial Intelligence in Education
OAC_f HL light_intensity.join.wire_f = Low [They joined wires resulting in light intensity change with lower frequency] LL deliberate_measure.traceMeasure.nonContactAmmeter_f = Low [They used the non contact ammeter by tracing with low frequency] .
-
The electrical strength of compressed gases
Zero adjustment through dab by the starting of the bottom electrode indicated a current first the ammeter in the contact electric circuit by lesser distance as by the Auseinanderbewegen oxide layers conditionally nichtleidende through dtinne on the electrodes miissen that become gedrfickt …
-
CR4 - Thread: Over Heating of Neutral Earthing Strip of 1500kVA DG Set.
Use a clamp on non - contact ammeter to measure the amount/magnitude of current flowing throught the neutral earthing strip.
-
Optical ammeter for integrated circuit characterization and failure analysis
This shows the interferometric laser probe to be a non - contact optical ammeter .
-
Design of Portable Fault Diagnosis Device for Electric Locomotive
By using non - contact forcipate ammeter , locomotive current can be directly measured without outage or demolition of locomotive electrical system line.
-
Instrument Combination Kits - Electrical Power Testing - Grainger Industrial Supply
• ○ EX430 (1GUG9) Digital Multimeter, MA200 Clamp On Ammeter , 40130 Non - Contact Voltage Detector (100 to 600V), Test Leads, Type K Thermocouple Temperature Probe, Carrying Case and instructions (1 .
-
Wireless apparatus
‘I’he former firin no\v s ~ p p l y;I radio-frequency ammeter embodying the non - contact type of vacuum thermo-jrinctiorl, ;I somc.\vh;rt similar .
-
Monthly List of References to Current Radio Literature
The design of non - contact thermo-junction ammeters .
-
A method of measuring the overall performance of radio receivers
At present a non - contact thermo-junction am- meter is used, and the assumption is made that its d.c. calibration is valid at all frequencies.
-
An electronic over-current relay for electrical machines
… CONCLUSIONS Figs. 2 and 3 show but two of a family of control devices which may be constructed, using the same basic concepts, for many varying uses, such as overspeed and underspeed protection, non - contact d.c. ammeters for heavy currents and …
Indicates content that may require registration and/or purchase.