Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when
- Celsius Scale: -18 to 538 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog voltage signal
-
Supplier: OMEGA Engineering, Inc.
Description: The new portable, low cost OS540 infrared thermometer series offers solutions for many non-contact temperature measurement applications. This unique handheld infrared gun offers a powerful feature with a circle or dot laser sighting. IDEAL APPLICATIONS
- Celsius Scale: -30 to 550 C
- Spectral Range: 6 to 14 microns
- Emissivity: 0.95 to 0.98
- Display / Scale Characteristics: Celsius
-
Supplier: InspectorTools
Description: Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best
-
-
Supplier: OMEGA Engineering, Inc.
Description: Applications Electrical Troubleshooting Automotive Repair and Maintenance Air Conditioning Semiconductor Manufacturing HVAC Energy Audits Factory Automation The high-performance, handheld OS1327D infrared thermometer is a non-contact temperature measurement
- Celsius Scale: -150 to 1,350 C
- Spectral Range: 6 to 14 microns
- Emissivity: 0.17 to 1
- Additional Output Options: "Output" is a switch or alarm signal
-
Supplier: InspectorTools
Description: measurements Selectable MAX, MIN, DIF and AVG functions that display values instantly with Hi/Lo Alarm Expanded measurement range up to 760 ºC (1400 ºF) Includes probe accessory available for dual contact and non-contact temperature measurements Specifications: Backlit display
-
Supplier: CHINO Works America Inc.
Description: The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50°C to 3000°C, digital displays of the measured value in the finder and on the panel
- Celsius Scale: -50 to 1,000 C
- Spectral Range: 8 to 13 microns
- Emissivity: 0.1 to 1
- Display / Scale Characteristics: Celsius
-
Supplier: HydraCheck Inc.
Description: Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution! With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a
- Fahrenheit Scale: -22 to 1,562 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -30 to 850 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Allied Electronics, Inc.
Description: Fluke 60 Series Handheld Infrared Thermometers The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick and
-
Supplier: Allied Electronics, Inc.
Description: Fluke 60 Series Handheld Infrared Thermometers Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of
-
Supplier: Telatemp Corporation
Description: The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target
-
Supplier: ValueTronics International, Inc.
Description: K-type, non-contact, heavy duty, and other thermometers. Additional Features: 60 Hz, Dual Input Thermometer Noise rejection Large backlit dual display shows any combination of T1, T2 (52 and 54 only), T1-T2 (52 and 54 only) plus MIN, MAX, or AVG Relative time clock on
-
Supplier: OMEGA Engineering, Inc.
Description: The OS681-CE is the most affordable hand-held, battery-operated sensor that safely and accurately measures temperature using non-contact infrared technology. It's easy to operate the OS681-CE. Simply point at the desired target and press the on button for a temperature reading
- Celsius Scale: -18 to 315 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.95
- Display / Scale Characteristics: Celsius
-
Supplier: LAND
Description: producing black body conditions measured by a silicon detector. The Gold Cup thermometer is specifically designed for reformer tube furnace operators in the hydrocarbon processing industry, providing reference readings that enable the correction of non-contact temperature
- Fahrenheit Scale: 572 to 2,372 F
- Celsius Scale: 300 to 1,300 C
- Spectral Range: 1.6 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Allied Electronics, Inc.
Description: test leads, Rugged multimeter with built-in non-contact infrared thermometer and true rms functions
-
Supplier: Allied Electronics, Inc.
Description: test leads, Rugged multimeter with built-in non-contact infrared thermometer and true rms functions
-
Supplier: Dexter Research Center, Inc.
Description: for ear thermometers and handheld non-contact temperature measurement. Benefit: Small package size and very low noise with lower signal-to-noise ratio.
- Operating Temperature: -58 to 212 F
- Responsivity: 12.4 to 20.6 mV/µW
- Detectivity: 0.93 to 2.5 10^8cmHz^(½)/W
- Category: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
Comprehensive Buyer's Guide to Infrared Thermometers Infrared thermometers have revolutionized temperature measurement across numerous industries by enabling quick, accurate, non-contact (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
Watch>>FACTS - Thermal Imaging Vs Handheld Non-Contact Thermometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
-in-class global calibration service that ensures high performance, reduced downtimes, and protected investments for its range of infrared thermometers, line scanners, and thermal imagers. LAND operates certification (read more)
Browse Calibration and Repair Services Datasheets for LAND -
down to 100 ms, this infrared thermometer is optimized for efficient monitoring across diverse industrial applications. Its exceptional temperature resistance, precise non-contact temperature measurement, and adaptability underscore its utility and reliability in critical industrial processes (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
measurement of coke oven elements, particularly flue temperatures, ensuring uniform heating for producing coke with consistent properties such as density and porosity. Our handheld non-contact thermometers provide precise temperature measurements at multiple locations, verifying (read more)
Browse Infrared Thermometers Datasheets for LAND -
, where accuracy, safety and usability are non-negotiable. Why the Gold Cup Still Matters If you’ve worked in refining or petrochemicals, you know that getting a true tube temperature reading isn’t easy. Infrared measurements can be thrown off by things like (read more)
Browse Infrared Thermometers Datasheets for LAND -
Start AMETEK Land (Land Instruments) AMETEK Land (Land Instruments) is the world’s leading manufacturer of monitors and analysers for industrial infrared non-contact temperature measurement, combustion (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
Conduct Research Top
-
OMEGASCOPE (R) Handheld Infrared Thermometer Goes Wireless (.pdf)
Handheld infrared thermometers are very popular for making on the spot non-contact temperature measurements with little or no setup. These devices are completely self-contained and require no additional wiring or signal processing, unlike thermocouples and RTDs. They are perfect for determining
More Information Top
-
infrared thermometer,China infrared thermometer Manufacturers, Suppliers - ECOL
TM300+ handheld non - contact infrared thermometer .
-
The Story of Space Station Mir
A small handheld non - contacting infrared thermo- meter was used to measure the tempera- .
-
Non-contact infrared thermometry temperature measurement for screening fever in children
A brief report on the normal range of forehead temperature as determined by non - contact handheld infrared ther- mometer .
-
Low heat shock thresholds in wild Antarctic inter-tidal limpets (Nacella concinna )
Limpet shell and foot temperatures were recorded to an accuracy of ±0.1°C in situ using a handheld non - contact infrared thermometer (Supplemental Tables 1, 2, 3 and 4).
-
AGRI-THERM II Infrared Thermometer By Everest Interscience Used To Measure Surface Temperatures For Agronomy And Environmental Science Research
The Everest Interscience AGRI-THERM II (Model 6110.4ZL) is a handheld , non - contact infrared thermometer that is used extensively all over the world to measure temperatures of targets in the natural environment.
-
05.09.08 -- Fluke Introduces Utility Multimeter For Solving Most Electrical Problems
The Everest Interscience AGRI-THERM II (Model 6110.4ZL) is a handheld , non - contact infrared thermometer that is used extensively all over the world to measure temperatures of targets in the natural environment.
-
Thermally Sprayable Anti-corrosion Marine Coatings Based on MAH-g-LDPE/UHMWPE Nanocomposites
Coating temperature was monitored continuously using handheld non - contact thermometer ( Infrared thermometer, model no.
-
Evaluation of non-contact infrared thermometry for measuring the temperature of pig carcasses in chillers.
An OPTEX Thermo Hunter infrared (IR) non - contact hand-held thermometer was examined to determine its suitability for measuring porcine carcass surface temp. during chilling.
-
Evaluation of non-contact infrared thermometry for measuring the temperature of pig carcasses in chillers.
An OPTEX Thermo Hunter infrared (IR) non - contact hand-held thermometer was examined to determine its suitability for measuring porcine carcass surface temperatures during chilling.
-
Locomotion of Mexican jumping beans
A temperature gradient of 0.54 ◦ C cm−1 . was recorded using a handheld infrared thermometer (Kintrex IRT0421 non - contact infrared thermometer with an accuracy . of 1 ◦ C for the temperature range tested).
Indicates content that may require registration and/or purchase.