-
Supplier: Integrated Device Technology
Description: The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent,
- TJ: -40 to 85 C
- Pin Count: 144 #
- Package Type: BGA
- Features: Other
-
Supplier: Integrated Device Technology
Description: The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
- TJ: -40 to 85 C
- Pin Count: 256 #
- Package Type: PBGA
- Device Type: PCI / PCI Express Bridge
-
Supplier: Acromag, Inc.
Description: This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66 MHz PCI interface. Front and rear-panel access to field I/O signals are
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 3U CompactPCI
-
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8508 8-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device enables users to add low cost, scalable high bandwidth switching, both fan-in/out and peer-to-peer, to a wide variety of
- Pin Count: 5 #
- Package Type: PBGA
- Interface: PCI Express
- Device Type: Packet Switching Fabric Chip
-
Supplier: Acromag, Inc.
Description: PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Acromag, Inc.
Description: PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Acromag, Inc.
Description: the PMC module to the rear of the CompactPCI system. Features 3U CompactPCI card Holds one PMC card 32-bit 33/66 MHz PCI Interface Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 3U CompactPCI
-
Supplier: Integrated Device Technology
Description: The IDT932S431 is a CK410B + compatible main clock for Intel server platforms. The IDT932S421 is driven with a 14.318MHz crystal. It generates 4 CPU outputs up to 400MHz and 5 Low-drift PCI Gen2 clocks for Non-Transparent Bridging applications. The 48 MHz USB clock is an exact
- Supply Voltage: 3.3 volts
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: uses innovative methods like non-transparent bridging and partitionable switch architecture to allow slot-to-slot direct communication and true multiroot support. Slot-to-slot direct communication allows data from any slot to be read directly by another slot, without having to go
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8564 PFX-L Fanout-Lite PCIe Gen 3 fanout switch is a high reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 6 virtual switch partitions, 16 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers for each port, advanced
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8566 PFX-L Fanout-Lite PCIe Gen 3 fanout switch is a high reliability PCIe Base Specification 3.1-compliant switch supporting 96 lanes, 6 virtual switch partitions, 24 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers for each port, advanced
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8563 PFX-L Fanout-Lite PCIe Gen 3 fanout switch is a high reliability PCIe Base Specification 3.1-compliant switch supporting 48 lanes, 6 virtual switch partitions, 12 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers for each port, advanced
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8561 PFX-L Fanout-Lite PCIe Gen 3 fanout switch is a high reliability PCIe Base Specification 3.1-compliant switch supporting 24 lanes, 3 virtual switch partitions, 6 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers for each port, advanced error
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: events management between PCIe domains over non transparent bridges (NTB).
- CPU Speed: 2,200 MHz
- Communication Networks: Ethernet
- Processor / CPU: FPGA
- Features: Other
-
Supplier: Xoxide
Description: modding abilities, the Thermaltake Armor+ LCS VH600LBWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good
-
Supplier: Advantech
Description: The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling
- Features: Switches
- Technology: VPX
-
Description: maximizes network performance with two 10GBASE-KR Ethernet ports and one 10/100/1000BASE-T Ethernet port. Up to eight PCI Express Gen3 lanes are routed to the backplane P1 connector, supporting a single x8 PCIe interface or two x4 PCIe interfaces. This interface also supports
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: using the Intel® Firmware Support Package (Intel® FSP) Configurable PCI Express® (PCIe) VITA 46.4 data plane fabric interface: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports (Gen 1 and Gen 2) Compatible with OpenVPX module profiles Supports one Non-Transparent
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
Find Suppliers by Category Top
Featured Products Top
-
Non-Transparent Bridging (NTB): Enables host-to-host communication and system isolation (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics
More Information Top
-
A network processor‐based architecture for multi‐gigabit traffic analysis
The XScale routine in charge of loading the monitoring software, immediately after resetting the tick counter register, sends an interrupt to the host PC, by setting a bit of a register belonging to the non - transparent PCI bridge , which connects the NP…
-
Next-generation deformable mirror electronics
The PMC cards are a Reflective Memory / fiber optic interface (I/F), and a Texas Instruments TMS320C6415 (‘C6415) DSP card with on-board FLASH, SDRAM, and non - transparent PCI bridge .
-
Creating multicomputer test systems using PCI and PCI Express
The approach taken to address the high bandwidth and low latency communications model is to use the concept of a PCI Non - Transparent Bridge (NTB).
-
Non-transparent bridging allows multiprocessor design with PCI Express
It is worthwhile to explore how ASI accomplishes this, and compare it to the use of non - transparent bridging using PCI Express silicon.
-
Architecture of Computing Systems – ARCS 2015
Regula, J.: Using Non - transparent Bridging in PCI Express Systems.
-
Clever PCI Express-based system interconnect solution
This new class of switching solutions consists of both two and three port devices that support address translation and non - transparent bridging between PCI Express domains.
-
D&R Industry Articles: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
• Non - Transparent Bridging Makes PCI -Express HA Friendly .
-
Hardware-Based I/O Virtualization for Mixed Criticality Real-Time Systems Using PCIe SR-IOV
[20] J. Regula, “Using Non - transparent Bridging in PCI Express Systems,” PLX, Tech. Rep., 2004.
-
One Less Chip, So Many Possibilities
• Integrated PCI Express non - transparent bridging for redundant systems .
-
No sound after formatting and restoring win98se.
Chip: Intel Corporation FW21555AB/BB Non - transparent PCI to PCI Bridge .
Indicates content that may require registration and/or purchase.