Products/Services for Northern Access Control Panels

  • Control Panels-Image
    Control Panels - (731 companies)
    ...control, and access control. Fire alarm control panels, which connect and control detectors, alarms, and suppression systems, are often standard products but may be custom built as well. The image at right shows a typical motor control panel...
  •  
    Access Control Systems - (930 companies)
    Access control systems are used to identify people before granting access to secure facilities. Access control systems are used to identify people before access is granted to either digital or physical properties. These systems include card and pod...
  • Fire Alarm Control Panels-Image
    Fire Alarm Control Panels - (243 companies)
    A two-stage alarm that requires more than one device to be activated or a preconfigured amount of time to pass before initiating the notification phase. Remote access: Panel can be programmed or interrogated from a central control station. Second...
  •  
    Control Panel Services - (320 companies)
    ...include: custom access control panels. custom electrical control panels. custom motor control panels. custom pump control panels. Typically, these specialized control panels are electronic, hydraulic, or pneumatic (air) with buttons, touch screen...
  • Access Doors-Image
    Access Doors - (139 companies)
    ...product category. Although many different types of access doors are available, they fall generally into three types: general-purpose, fire-rated, and drywall. Specialized products are also available. Most access panels are made of fiberglass...
  •  
    Access Points - (227 companies)
    Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure. How to Select Access Points...
  •  
    Skylights - (150 companies)
    ...of sun-exposure can lead to the room getting overheated, especially in warmer climates. Typically, a northern or eastern exposure position is recommended. Energy-efficient window selection is also important when installing a skylight. Glazing is one...
  •  
    Panel Computers - (218 companies)
    Specifications. Specifications for panel PCs include process type, memory and storage, drive options, and interface options. The speed of the central processing unit (CPU) and the number of processors controlled by the computer are also important...
  •  
    Flat Panel Displays - (784 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Fans and Blowers (industrial) - (1541 companies)
    Positive displacement (or rotary lobe) fans consist of multiple co-rotating, serpentine shafts that mesh to move air and gases in a controlled manner. The shafts mesh so tightly that backflow is prevented. Typically, bi-lobal fans and tri-lobal are used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire