-
Description: Hose sets for potable water applications. Applications • Coffee/espresso machines • Vending equipment • Ice maker equipment • Water purification equipment • Appliances • Potable water applications Features • NSF certification on select options •
- Working Pressure: 150 psi
- Temperature Range: 40 to 122 F
- Product Form: Complete Hose Assembly
- Application: Food and Beverage Processing, Other
-
Supplier: Novaflex Group
Description: Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot
- Inside Diameter: 0.5 to 1.375 inch
- Outside Diameter: 0.875 to 1.75 inch
- Temperature Range: 25 to 150 F
- Media: Discharge / Exhaust, Water
-
Supplier: Kuriyama of America, Inc.
Description: A Quality NSF Certified, Phthalate Free Potable water Hose Specifically designed for Temporary water supply and bypass applications. High purity NSF-61 certified tube material diminishes water quality concerns regarding surfaces which are contacted by
- Inside Diameter: 2 inch
- Outside Diameter: 2.48 inch
- Working Pressure: 110 psi
- Temperature Range: 150 F
-
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce
- Inside Diameter: 1 inch
- Outside Diameter: 1.3 inch
- Working Pressure: 125 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce
- Inside Diameter: 1 inch
- Outside Diameter: 1.3 inch
- Working Pressure: 125 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Polyurethane Potable Water Discharge Hose Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Also, exhibits
- Inside Diameter: 1.004 inch
- Outside Diameter: 1 inch
- Working Pressure: 240 psi
- Temperature Range: 122 F
-
Supplier: NewAge Performance Products | NAPP
Description: aqueous, milk and alcoholic beverages (less than or equal to 8% ABV) Beverage Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling Medical Oil & Fuel Pneumatics Potable Water Spray Systems Water & Fluid Feeds
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.394 inch
- Working Pressure: 315 psi
- Temperature Range: 175 F
-
Supplier: Novaflex Group
Description: Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not desirable. FDA-NSF 51 certified. Construction: Tube: White PVC Reinforcement:
- Inside Diameter: 0.375 to 0.75 inch
- Outside Diameter: 0.565 to 0.95 inch
- Working Pressure: 100 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: Novaflex Group
Description: Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified to 100°F Construction: Tube: PVC clear Reinforcement: Polyester Cover: PVC Clear
- Inside Diameter: 0.375 to 1.5 inch
- Outside Diameter: 0.565 to 1.8 inch
- Working Pressure: 65 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: NewAge Performance Products | NAPP
Description: Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 190 psi
- Temperature Range: 175 F
-
Supplier: Advanced Technology Products
Description: NSF certified fittings designed for the food, beverage, & potable water markets.
Find Suppliers by Category Top
Featured Products Top
-
hoses. Hose is certified under NSF/ANSI 61: Drinking Water System Components. Virtual Catalog Web Link:https://www.kuriyama.com/catalogs/Oroflex-Aqua-flyer/ Product Specs Web Link (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
of flexible, ether-based polyurethane Offers much greater pressure capability than unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF-61) for use with potable water (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Nylobrade™ NSF Listed Braid Reinforced Hose Nylobrade is made from non (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
AWWA M28 - Rehabilitation of Water Mains
The piping and hoses used in bypass piping should be ANSI/ NSF Standard 61 approved for use in potable water .
Indicates content that may require registration and/or purchase.