-
Supplier: AS Filtration, LLC
Description: to handle higher flow rates. Pathex is the only water filter media available that holds both EPA-registration and NSF/ANSI Standard-61 certification. Our filter media products use only durable, non-corrosive components to prolong the lifespan of your equipment and
- Configuration: Bulk Filter Media
- Application / Industry: Medical
- Features: Other, Water
-
Supplier: Smith & Loveless, Inc.
Description: bag and cartridge filters. Not only does the FIBROTEX® IronMan™ System filter iron and manganese, it is also ideal for treating Ground Water Under the Direct Influence of Surface Water (GWUDI), because it also filters cryptosporidium and other microbial pathogens.
-
Supplier: ISC Sales, Inc.
Description: design for superior sealing and security. Thick side walls with heavy-duty ribs to provide greater strength. Cap, sump and top-seated o-rings compress to provide leak proof sealing. NSF Standard 42 certified (FH4200WW14, FH4200BB14, FH4200WW34).ANSI / NSF 42.
- Maximum Pressure: 125 psi
- Maximum Temperature: 125 to 200 F
- Features: Chemicals, Full Flow, Oil, Other, Water
- Additional Features: FDA Compliant
-
-
Supplier: Watts Premier
Description: particles and materials of high molecular weight are unable to pass through the .2 micron UF membrane, leaving you with only fresh clean water and dissolved minerals to pass through. The Filter-Pure (UF3) is capable of running at low water pressures, does not require a separate
-
Supplier: Assured Automation
Description: meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Watts
Description: Certified by WQA Features & Benefits • Swing-out feature for easy filter change out • Automatic shut off when cartridges are removed • Disposable encapsulated cartridges • Easy to remove/replace 1/4-turn filter cartridges • No need to disconnect tubing when replacing membranes •
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Dupont Water Solutions
Description: tested and certified by NSF International under NSF/ANSI Standard 61 and under Standard 419 for Public Drinking Water Equipment (PDWE) for safe use in drinking water applications.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) • Certified to NSF Standard 42 for materials. Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Dupont Water Solutions
Description: particulates. DOW IntegraFlux SFD-2860XP Modules have been tested and certified by NSF International under NSF/ANSI Standard 61 and under Standard 419 for Public Drinking Water Equipment (PDWE) for safe use in drinking water applications.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Watts Premier
Description: reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor Filters 600 Gallons of Water In the Box: WP-2 filtration system 2 Filters Parts Bag Standard Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter:
-
Supplier: Watts
Description: The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater chlorine reduction, lower pressure drops, better value and no
-
Supplier: Watts
Description: The 20-inch granular activated carbon cartridge is WQA certified to NSF/ANSI industry standards. It will fit all standard 20-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100
-
Supplier: Watts
Description: The 20-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no
-
Supplier: Watts Premier
Description: (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes
-
Supplier: Watts Premier
Description: Faucet that lets you know when it is time to replace the filters in your system. This 4 stage reverse osmosis system is NSF tested and certified against ANSI/ NSF Standards 53 and 58. The WP-4V RO System begins with stage 1, a five micron Sediment filter that traps
-
Description: efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking
- Overall Thickness: 0.02 inch
- Fabric Weight: 98 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Description: repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials
- Overall Thickness: 0.021 inch
- Fabric Weight: 87 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech® is excited to announce its pump thermal relief valves' NSF/ANSI 61 certification. NSF/ANSI 61 and 372 is an American National Standard that establishes minimum health-effects requirements for the chemical contaminants and impurities indirectly imparted to drinking water from products, components, and materials used in drinking water systems. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The bags are available in standard sizes (#1, #2, #3, #4) and can be used as standalone absorbent bags or as filter bags in bag filter housings for continuous oil removal. Key Features (read more)
Browse Filter Media Datasheets for Harbory Filtration -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
standard filter bags, the PP Bag Filter Housing effectively removes suspended solids, sediments, gels, and other contaminants from liquids, ensuring consistent product quality and protecting downstream equipment. Its durable thermoplastic construction provides excellent resistance to a wide range of (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
industry to control harmonics using a six-pulse drive with the Matrix® AP passive harmonic filter. In addition to helping them meet IEEE-519 standards, the solution is smaller, more efficient, and more cost effective over other low harmonic drive solutions. MTE Featured Water (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
performance. Whether you're in stone processing, municipal water treatment, or semiconductor manufacturing, this filter press offers a reliable and cost-effective way to handle sludge and wastewater, minimizing environmental impact while maximizing output (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Newsline
NSF International, an independent global organization that writes public health standards and certifies products for food, water, and consumer goods, now tests and certifies the filters used in portable water filter bottles against NSF American national standards for drinking water treatment products.
-
NSF Certifies First Pour-Through Filtration Device To New Lead Reduction Protocol
The official NSF Standard 53 Listing for Zero Technologies drinking water filtration products is available on NSF's website (http://www.nsf.org/Certified/DWTU/Listings.asp?Company=1K760&Standard=053).
-
States > Maine > State > Regulations > 10 - Department of Health and Human Services > 10-144 - Department of Health and Human Services - General > [144 CofMR 2...
(B) A water filter shall be certified to meet NSF /ANSI Standard 61 (Revised 2012).
-
Need for certification of household water treatment products: examples from Haiti
Point-of-use drinking water treatment products, such as treatment chemicals and water filters , have been certified by the independent stan- dards organisation NSF International (NSF) or registered in the United States (US) with the Environmental Protec- tion Agency (EPA).
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
Particulate reduction shall be accomplished using a filter certified to comply with ANSI/ NSF Standard 42 - Drinking Water Treatment units - Aesthetic Effects, for particulate reduction, class I or II and be listed as such by an approved certification agency.
-
States > Illinois > State > Proposed Regulations > 2002 Documents > October 4, 2002 > [2002 IL Proposed 116578] 77 Ill. Adm. Code 930 - Surface Water Treatment...
Particulate reduction shall be accomplished using a filter certified to comply with ANSI/ NSF Standard 42 - Drinking Water Treatment units - Aesthetic Effects, for particulate reduction class I or II and be listed as such by an approved certification agency.
-
Newsline
NSF International Publishes First American National Standard to Evaluate Performance of Municipal Water Filtration Technologies in Removing Cryptosporidium .
-
States > Texas > State > Register > 2010 > [TexReg 2010-0514is] 05/14/2010
EPA approval of products as meeting drinking water standards does not mean that those products meet NSF standards for pool filtration unless they have been tested to the NSF standards.
-
H.B. Fuller Adhesives Earn NSF Certification
…FUL), a leading global adhesives provider, has received notification from NSF International that two of its potting compounds (FE7811 Epoxy and UR2187 Polyurethane) for hollow fiber water filtration have been tested and certified by NSF to NSF/ANSI Standard 61 - Drinking Water System…
-
H.B. Fuller Adhesives Earn NSF Certification
…FUL), a leading global adhesives provider, has received notification from NSF International that two of its potting compounds (FE7811 Epoxy and UR2187 Polyurethane) for hollow fiber water filtration have been tested and certified by NSF to NSF/ANSI Standard 61 - Drinking Water System…
Indicates content that may require registration and/or purchase.