-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 2,600 to 5,100 psi
- Maximum Flow: 288 to 402 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: General Pump
Description: Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed to Operate at Pressures Most Common in the Market FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized bearing for long
- Maximum Pressure: 3,650 psi
- Maximum Flow: 448.8 GPH
- Orifice Size: 42.99999999999999 to 72 mil
- Material: Brass, Ceramic
-
-
Supplier: General Pump
Description: spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as
- Maximum Pressure: 5,800 psi
- Maximum Flow: 396 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
-
Supplier: General Pump
Description: GP Viper Rotating Nozzle, #4.5 and #5.5 FEATURES Half the weight of competing nozzles - Lessens user fatigue Ideal for blasting applications General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability
- Maximum Pressure: 5,000 psi
- Maximum Flow: 369 GPH
- Orifice Size: 55 to 60 mil
- Material: Brass, Ceramic, Steel - Stainless, Thermoplastic
-
Supplier: General Pump
Description: the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard
- Maximum Pressure: 3,500 psi
- Maximum Flow: 327.6 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
Find Suppliers by Category Top
More Information Top
-
Understanding materials
… extrusion dies; (c) engine valve components; (d) turbocharger rotor'": (e) turbine blades; (£) turbine nozzle guide vane. *Cookson-Syalon, UIZ ** NTK ,Japan ' /f3' IYAG sialon ceramic , illustrating the isolated YAG dis- tribution with a morphology characteristic of equilibrated …
-
Upscaling of Bio-Nano-Processes
… increase of the particle diameter (from about 3.5 to 10.5 nm) with increasing nozzle diameter. J Phys: Conf Ser 332:012042 Blanco-Andujar C, Tungc LD, Thanhab NTK (2010) Synthesis of nanoparticles … 1982) Sinterable ceramic powders from laser driven reactions, Part 1: Process description and m odeling.
-
Front matter
… the Assembly : Die-attach & wire bonders : Rubber tips, Die collets, Ejector needles, dispensing nozzles , Clamps, EFO… … frame magazines, leadframes magazines, Grip Rings, boats, … Tweezers : stainless steel, plastic, ESD, ceramic ,… Pens vac … … 60 27 20 /Fax : +33 (0)1 41 10 88 16 E-mail : ntk -sales@ngkntk.fr Website …
-
ZASMHBA0003061
Kyocora Kyneera Kyocora Kyocera Toyota NGK Kyocera NTK NTK NTK Kyocera Toshiba Toyota Kyocera Kyocera Ceramic components that could be incorporated include rotor blades, stator vanes, combustion chamber linings, and transition duct … … Supersonic Hypersonic Air-turbo-ramjet Vanes, seals, other static components, tail cone, and nozzle Bearings, vanes, seals …
-
News
Silicon nitride is available in three grades: SP2 with excellent notch wear resistance and a gold-colored multi- ceramic coating that extends tool life; SP5 that can ma … … shock of highly interrupted cuts, For more information, contact NTK Cutting Tools, 39205 Country … … Precision-Drop ap- plicator effectively dispenses lubricant on cutting tools with its flexible nozzle posi- tioning and …
-
Ceramic Materials and Components for Engines
… sintered Si3N4 (SSN) obtained from Kyocera (Japan) and gas pressure sintered Si3N4 (GSSN) obtained from NTK (Japan). Ceramic Materials and Components for Engines … in a temperature of TwKZ 53 "C while the temperature = of the injection nozzle was TD= 165 …
-
Manual diesel engines
At the beginning of 80er-years, one believed vielerorts with newly developed ceramic materials suitable temperaturfeste and … By the luftgekühlten cylinder head, one of possibly existing Nebenkammer is that of injection nozzle along with the gas channels and the cylinder head screws still cooling ribs and to accommodate the necessary flow cross-sections for the cooling air. Separation of circulations in a high and a low temperature-circulation (HTK; NTK ).
-
Engineering Solutions for Manufacturing Processes
The amorphous silicon type of solar cells uses glass, ceramic or metal to be the base material … Each inkjet nozzle includes a small orifice that is electro magnetically energized by magneto restrictive, piezoelectric, thermal … … represent task index, equipment index, manpower index and tool index. nrij , nei , nmj , ntk represent is task …
-
Vibration, Structural Engineering and Measurement I
… we make the location ntk at time tk to be the initial point ntk +1 ,0 of … This wind tunnel is equipped with a ¾ open-jet, closed test section with nozzle area 27m2. … transducer is transmitting and receiving ultrasound by the piezoelectric effect with the piezoelectric ceramic , the energy conversion …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44659/17448192-MIT.pdf?sequence=2
Kyocera and NTK Spark Plug). Ceramic capacitors are produced by about 25 Seals, valves, nozzles , liners, grinding wheels; .
Indicates content that may require registration and/or purchase.