Products/Services for NTSC To RGB Converter Circuits

  • Current-to-Voltage Converters-Image
    Current-to-Voltage Converters - (61 companies)
    ...mounting options for the converter, such as DIN rails, printed circuit boards (PCBs), walls, cabinets, enclosures, panels, rack units, and modular styles. Choose a mounting option that fits well with your existing system infrastructure. Evaluate...
    Differential Channels
    Signal Isolator
    Signal Inputs
  • Scan and Video Converters-Image
    Scan and Video Converters - (76 companies)
    ...and maximum resolution, which is measured in pixels. Video Outputs. Video outputs for scan and video converters are defined according to type and format. There are many choices for type. These include RGB, HDTV, NTSC and PAL as well as SECAM, RS170...
  • Network Media Converters-Image
    Network Media Converters - (361 companies)
    ...stackable, and rack-mounted. They may also include an uplink or crossover switch to allow connections to either a workstation or a hub without the use of a cross-pinned cable. Network media converters with an integrated circuit (IC) or printed...
  • Analog-to-Digital Converters-Image
    Analog-to-Digital Converters - (229 companies)
    Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital...
  • Video Cables-Image
    Video Cables - (488 companies)
    ...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video...
  •  
    Electrical Connectors - (3299 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  •  
    Video Multiplexers - (119 companies)
    ...multiplexers are used in many closed circuit television (CCTV) and video surveillance applications. Multiplexers come in a variety of configurations, including monochromatic or color display, with a variety of features, including high resolution...
  •  
    Circuit Breakers - (1026 companies)
    Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
  •  
    I/Q Modulators and I/Q Demodulators - (91 companies)
    ...modulators and I/Q demodulators include Type F, Type N, 1.6/5.6, and 7-16 connectors. Package Types. There are several package types for I/Q modulators and I/Q demodulators. Surface mount technology (SMT) adds components to a printed circuit board...
  •  
    AC-DC Converters - (244 companies)
    How to Select AC-DC Converters. Image Credits: Polytron Devices and SFCable.com. AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output. They are used in power electronic applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • A single-chip CMOS analog/digital mixed NTSC decoder
    paper describes a single-chip CMOS LSI that inte- grates all A/D, D/A, peripheral, and digital signal processing circuits necessary for a digital NTSC (National Television System Committee) signal decoder. The LSI chip accepts composite NTSC video signals in analog form, digitizes them using the on-chip A/D converter , converts them to component RGB (red, green, blue) signals, and then converts the signals to analog form by using the on-chip D/A …
  • http://www.nxp.com/documents/data_sheet/SAA7111A.pdf
    … the selected CVBS or Y/C channel • Switchable white peak control • Two built-in analog anti-aliasing filters • Two 8-bit video CMOS analog- to -digital converters • On-chip clock … … switching between PAL and NTSC standards • Luminance and … … 2 (16-bit) – YUV 4 : 2 : 2 (CCIR-656) (8-bit) – RGB (5, 6, and … … • Compatible with memory-based features (line-locked clock) • Boundary scan test circuit complies with the …
  • http://focus.ti.com/lit/ds/symlink/tvp5146.pdf
    The TVP5146 decoder supports the analog- to -digital (A/D) conversion of component RGB and YPbPr signals, as well as the A/D conversion and decoding of NTSC , PAL, and SECAM composite and S-video into component YCbCr. This decoder includes four 10-bit 30-MSPS A/D converters (ADCs). Preceding each ADC in the device, the corresponding analog channel contains an analog circuit that clamps the …
  • Kodak SV9600 Still Video Transceiver
    The major functional blocks of the transceiver are the printed circuit board assemblies. The analog video board converts the NTSC composite or RGB input signal to luminance and color difference analog video signals. The framestore board contains the A/D converters which digitize these signals and store the values in memory.
  • Polymer OLED microdisplay technology: pixel design in context
    … be in the analog or digital domain, and use voltage- or current-mode circuit techniques For example, if the target application’s video data source is a monochrome NTSC or PAL format TV … … signal path, from source to pixel, using analog circuit techniques. Then a digital color space converter function could be included to convert the YCbCr color difference color space format inherent in NTSC/PAL to the RGB color space most commonly used in active matrix pixel formats.
  • Architecture for binary mathematical morphology reconfigurable by genetic programming
    The DE2 board contains a Cyclone II (2C35) FPGA, a NTSC /PAL TV decoder circuit and a VGA output circuit. A composite video supplied by a commercial video camera is de-interlaced and converted to 10 bit RGB data (640x480 pixels) through a video decoder stage. … through the pipeline stages and the results are converted to an analog format again through DA converter .
  • A reconfigurable general framework for pipelined image processing: A color mathematical morphology application
    The framework system was implemented on the DE2 board from Altera, with a Cyclone II (2C35) FPGA, a NTSC /PAL TV decoder circuit and a VGA output circuit. A composite video supplied by a commercial video camera is de-interlaced and converted to 10 bit RGB data (640x480 pixels) through a video decoder stage. … stages and the results are converted to an analog format again through DA converter to be displayed …
  • Case study: an NTSC imaging system timing gate array design
    Additional electronics on the board provide genlock, color lookup tables, and convert the digital output to component RGB as well as composite NTSC outputs. … timing signals to drive the image sensor, the front end analog signal processing, and the A/D converter . … couple of status signals are provided to the system microprocessor which resides on another printed circuit board.
  • Introduction To The Sensor Section
    The digital color camera integrates a 354 292 photogate sensor array with 8-b flash analog- to -digital converter together with digital circuits performing color inter- polations, color correction, the computation of image statistics, and control functions. The color cameral chip produces 24-b RGB video at 30 frames/s with 65-dB dynamic range … A single-chip NTSC color video camera is the subject of a paper by Smith et al.
  • TVP5146 | Video Encoders / Decoders | Video and Imaging | Description & parametrics
    The TVP5146 decoder supports the analog- to -digital (A/D) conversion of component RGB and YPbPr signals, as well as the A/D conversion and decoding of NTSC , PAL, and SECAM composite and S-video into component YCbCr. This decoder includes four 10-bit 30-MSPS A/D converters (ADCs). Preceding each ADC in the device, the corresponding analog channel contains an analog circuit that clamps the …