Products/Services for Nuline Slip On Pipe Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    ...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
  • Slip Rings-Image
    Slip Rings - (117 companies)
    Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Fittings - (98 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  •  
    Hydraulic Fittings - (303 companies)
    Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
  •  
    Sanitary Fittings - (113 companies)
    ...selection. Fitting material considered 'sanitary' must be sterilizable and be able to handle repeated exposure to high temperature steam, pressure, and strong chemicals. Fittings must also be compatible with the material of the vessel (tube, pipe, or hose...
  •  
    Industrial Pipe - (1678 companies)
    ...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
  •  
    Pipe Flanges - (479 companies)
    ...used to make a connection between two pipes or between a pipe and any type of fitting or equipment component. Pipe flanges are used for dismantling piping systems, temporary or mobile installations, transitions between dissimilar materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://usitc.gov/publications/701_731/pub4182.pdf
    … enhanced with coating, grinding, tar impregnation or coking, high temperature heat treatments, anti- slip treatments or metal … … physical characteristics, are priced higher, and may require different production processes.26 Based on this evidence and … 57 See Certain Cast-Iron Pipe Fittings from Brazil, the Republic of Korea, and Taiwan, Invs. … content of 13 percent, fused grain and antioxidant additions that corresponds to Resco's brand Nuline 10-99.
  • Federal Register > Friday, April 30, 2004 > [69 FR 24039] Recovered Materials Advisory Notice IV
    In addition, upon designation, Nuline and other companies will be added to EPA's online Supplier Database. Comment: The Composite Panel Association (CPA) commented on the level of recovered wood used in the manufacture … Nonpressure Pipe Containing Recovered Steel, Plastic, or Cement. … rooms and spaces including floors, walks, ramps, stairs, and curbramps, must be stable, firm, and slip -resistant. F405, Standard Specification for Corrugated Polyethylene (PE) Tubing and Fittings .


Product Announcements
McWane Plant and Industrial
MAIN Manufacturing Products, Inc.
Parker Sporlan Division
Georg Fischer Piping Systems Ltd