Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sifam Tinsley UK
Description: The Delta series consist of clamp meters and clamp CT’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it
- DC Voltage Range: 0.03 to 1,000 volts
- AC Voltage Range: 3 to 1,000 volts
- DC Current Range: 10 to 300 amps
- AC Current Range: 2 to 300 amps
-
Supplier: Tradeport Electronics Group
Description: offset Easy-view 2000 count digital display Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or maximum load on
-
Supplier: ValueTronics International, Inc.
Description: The 8900C is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
-
Supplier: TEGAM, Inc.
Description: Low Current Microohm and RTD Meter 10 µΩ to 2 kΩ The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 Ω 3 and 4-wire RTDs, and utilizes the 4-wire technique to eliminate errors caused by
- Resistance / Impedance Range: 0.0002 to 2 kohms
- Operating Temperature: 0 to 50 C
- Display Digits: 6 Digits
- Options & Features: Auto-Ranging, Battery Powered
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 0.6 amps
- Operating Temperature: -10 to 40 C
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 9 volts
- Maximum Secondary Current Rating: 1.2 amps
- Operating Temperature: -10 to 40 C
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 6 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -10 to 40 C
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: -10 to 40 C
-
Supplier: Allied Electronics, Inc.
Description: amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, 9 PIN TO 9 PIN, FEMALE, P/N 96881501 9688-1501, CABLE FOR THE DEVICENET 1770-KFD6FT, (1.82 METERS), NULL MODEM RS-232. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic range of the system.
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic range of the system.
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209659Supplier: Allied Electronics, Inc.
Description: mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement:
-
Supplier: Allied Electronics, Inc.
Description: mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement:
-
Supplier: Allied Electronics, Inc.
Description: mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band,
-
Supplier: Krohn-Hite Corporation
Description: Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and
- Operating Temperature: 0 to 45 C
- Form Factor: Bench / Free-Standing, Rack-Mounted
- Display Type: Digital
- Phase: Single Phase
-
Supplier: Simpson Electric Company
Description: external circuits Self-shielding taut-band meter movement provides added shock resistance More than 20 measurement ranges for DC voltage and current, AC voltage and current, resistance
- Measurement Type: AC, AC / DC, DC
- Form Factor: Handheld
- Phase: Single Phase, Three Phase
-
Supplier: ValueTronics International, Inc.
Description: The GTL-232 is a cable from Instek. Additional Features: RS-232C Cable 9-pin female to 9-pin female type Null modem for computer For GDS and GRS oscilloscopes, SFG generators, LCR meters and PSM power supplies The Instek GTL-232 is for use with the GDS-2000, GDS-800, GRS-6032A/6052A,
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: Cole-Parmer
Description: protected meter movement
- UL 1244 listed
- Mirrored scale
- Broad range of accessories and probes
- Wide range capabilities
- Overload protection relay circuits
-
Supplier: Cole-Parmer
Description: protected meter movement
- UL 1244 listed
- Mirrored scale
- Broad range of accessories and probes
- Wide range capabilities
- Overload protection relay circuits
-
Supplier: Cole-Parmer
Description: protected meter movement
- UL 1244 listed
- Mirrored scale
- Broad range of accessories and probes
- Wide range capabilities
- Overload protection relay circuits
-
Supplier: ArduSimple
Description: Tired of ordering RS232 cables and then having to spend time crossing wires? Get up a running fast with our set of RS232 cables for all DB9 combinations. Good to know: – Compatible with RS232 Carrier Board for XBee Plugins, RTCM Box Includes: – 1x RS232 cable 1.8 meters long (DB9 Female to
-
Supplier: Cole-Parmer
Description: protected meter movement
- UL 1244 listed
- Mirrored scale
- Broad range of accessories and probes
- Wide range capabilities
- Overload protection relay circuits
What's included: test leads, alligator clips, manual, batteries, fuses, -
Supplier: ValueTronics International, Inc.
Description: The General Radio 1617A is a reconditioned Capacitance Bridge that is completely self-contained, including a 120 Hz generator, null detector, DC polarizing-voltage supply, and metering for bias voltage & leakage current.
-
Supplier: Tinsley Precision Instruments
Description: instrument is connected to the mains. The 5762N is equally suitable for use in the factory, to find faults in stock cable, or in the field to locate faults in an installed system. The fault is located by manually adjusting a potentiometer to find the null point as indicated on a front panel
- Configuration: Benchtop
- Test Features: Cable Fault Locator, Resistors
-
Supplier: ValueTronics International, Inc.
Description: accomplished automatically, with no level setting, nulling or meter ranging to be done. The measurement result appears on a 3 ½ digit LED display with no additional scale factoring necessary.
- Frequency Range: 100 kHz
-
Supplier: TMP Pro Distribution
Description: of on-board MIDI effect controls, durable construction, intuitive layout, dual jog wheels, pitch fader, channel fader, cross fader and much more. The unit's Pitch/Fader/Volume lock function holds the last known Audio value and position until the NULL point is again reached. It is also easy
Find Suppliers by Category Top
Featured Products Top
-
. LadyBug’s PMA-12 Precision Power Meter has a set of controls that make using Option UOP quick and easy, for more information, consult the PMA-12 user’s guide. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Null Meter Application Guide Introduction
For the new user, the Application Guides provide a basic understanding of the fundamentals of measurement process that use Null Meters. For the experienced user, the Application Guides provide a refresher on fundamentals but more importantly help the user moving from the use an older model null
-
Rationalizing Null Readings at Low Levels
This Application Guide discusses the problems encountered when comparing nulls, especially nulls made in the micro-volt and nano-volt regions, between two null meters
-
Noise Reduction and Filtering Techniques
This Application Guide discusses the use of filtering to improve null measurements when noise on the signal source makes measurements difficult or introduces error. This note also helps the experienced user compare a null meter with variable filtering with one that has fixed filtering
-
Input Bias Current Compensation
This Application Guide describes the sources of input bias current on a high sensitivity instruments such as a null meter, the impact input bias current can have on measurements and how the user compensates for input bias current to minimize its impact on measurements.
-
High Sensitivity Bridge Connections
This Application Guide discusses suggested instrument interconnections and supplemental filtering to allow maximum resolution when the AVM-2000, or other very high sensitivity null meters, are used in conjunction with such instruments as Reference Dividers, Kelvin Varley Dividers and other
-
Input Offset Voltage Compensation
This Application Guide describes the sources of input offset voltage on a high sensitivity instruments such as a null meter, the impact input offset voltage can have on measurements and how the user compensates for input offset voltage to minimize its impact on measurements.
More Information Top
-
CR4 - Thread: Null Meter On Avr Panel
Null Meter On Avr Panel .
-
ISA BASIC ELEC CNTRL - Basic Electricity and Electronics for Control - Fundamentals and Applications
The meter [M in Figure 8–1] is a null meter .
-
Self-consistent uncertainty calculations in voltage and resistance metrology
In this example we will assume the null meter has a linearity error £ over the range used.
-
CR4 - Thread: Null Meter
Null Meter .
-
Comparison of Josephson voltage standards held by the SISIR and the DFM
A Guildline low thermal emf switchbox connects the array output, null meter and calibration object.
-
Machinery Electronics and Control Engineering II
Another calibration method is using electrostatic meter as null meter .
-
Differential effects of load stiffness on matching pinch force, finger span, and effort
Subjects matching force or span first tried to reach a specific tar- get level using the hand identified by the experimenter as the refer- ence, with the error displayed via a null meter (Van Doren 1995a).
Indicates content that may require registration and/or purchase.