-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Grey, 25 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Black, 5 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Black, 10 m RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Grey, 10 m RoHS Compliant: Yes
-
Supplier: Zotefoams, Inc.
Description: High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205◦C/ 401◦F) Excellent hydrocarbon, alcohol and ketones resistance
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Teknor Apex Company
Description: Chemlon® E-6 is an economy range Nylon 6 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural Color Processing Method Injection Molding
- Tensile Modulus: 406 ksi
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: Accuris
Description: Dimensions of Polyamide (Nylon 6, 66) Sheets and Rods
-
Supplier: Allied Electronics, Inc.
Description: .295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V
-
Supplier: Allied Electronics, Inc.
Description: .295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.
-
Supplier: Nylatech, Inc.
Description: Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of
- Type: Casting Resin, Thermoplastic
- Industry: Industrial
- Chemical System: Polyamide / Nylon
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(hexamethylene adipamide)
- Index of Refraction: 1.565
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding Delivery form Granules Special Characteristics Transparent Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product Attributes Barrier Properties, Partially aromatic Polyamide Packaging Paper
- Tensile Strength (Break): 11,602.94714857576 psi
- Tensile Modulus: 435.110518071591 ksi
- Elongation: 5 %
- Water Absorption: 7 %
-
Supplier: Plasco Inc.
Description: NYLON 6 BLACK
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
- Filler: Unfilled
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2362 Length: .250 [6.4] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
- Outside Diameter / Width: 0.312 inch
- Body Length / Working Height: 0.25 inch
- ANSI (English) Size: 6-32 / No. 6
- Material: Nylon (Polyamide), Plastic / Polymer
-
Supplier: EMS-GRIVORY America
Description: High viscosity, Co Polyamide Packaging Oriented film Food Contact EU Requirements, FDA
- Tensile Strength (Break): 7,977.026164645835 to 12,328.131345361746 psi
- Tensile Modulus: 58.0147357428788 ksi
- Elongation: 8 to 15 %
- Water Absorption: 5 %
-
Supplier: Total Plastics, Inc.
Description: Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon 101 Natural is FDA , USDA, NSF and 3A-DAIRY compliant. Rigid Good Electrical
- Overall Thickness: 0.0625 to 3 inch
- Overall Width / O.D.: 12 to 24 inch
- Overall Length: 24 to 96 inch
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(hexamethylene sebacamide)
- Index of Refraction: 1.565
- Chemical System: Polyamide / Nylon
-
Supplier: Nytef Group
Description: Nylon 6/12, Low Moisture Absorption--High impact resistance. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are
- Overall Thickness: 0.031 to 2 inch
- Overall Width / O.D.: 0.25 to 5 inch
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 325 ksi
-
Supplier: U.S. Plastic Corporation
Description: This 4mm ID x 6mm OD Natural Nylon 6 Tubing has a working pressure of 720 psi @ 73F.
- Outside Diameter / Size: 0.2362206 inch
- Maximum Inside Diameter / Size: 0.1574804 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: Plasco Inc.
Description: 10(-10)in3min/ft/lb/hr 200 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.28 LPV 10FPM: psi fpm 3,000 LPV 100FPM: psi fpm 2,500 MELT TEMP: F 491 MOLD TEMP: F 140-180 CYLINDER TEMPS: F 500-550 DRYING TEMP: F 130-140 DRYING TIME: HRS 4-6 This information is based on our experience
- Thermal Conductivity: 2.94224916 W/m-K
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
-
Supplier: SAE International
Description: This specification covers one type of Polyamide Type 6-6 (nylon) thermoplastic resin in the form of moldings and extrusions.
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(caprolactam)
- Index of Refraction: 1.53
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: T. W. Evans Cordage
Description: #6 X 100 BRAIDED NYLON
- Material: Nylon / Polyamide
- Product Form: Rope / Cordage
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-A3K GENERIC: NY66 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in .017 MOLD
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
- Water Absorption: 1.2 %
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 11,500 psi
- Elongation: 35 %
- Water Absorption: 1.6 %
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Biomedical Materials
Adipic acid (6-carbon atom monomer) and hexamethylene diamine salts are prepared first and then the salts are heated at higher temperature to form Nylon 6.6 polyamide [7].
-
Warp and weft directional tensile properties of multistitched woven fabric E-glass/polyester nano composites
Nylon 6.6 ( Polyamide fiber, DuPont, USA .
-
Off-axis tensile properties of multistitched plain woven E-glass/polyester composites
Nylon 6.6 ( Polyamide fiber, DuPont, USA .
-
Wireless Mobile Communication and Healthcare
All electrodes are made from 275 dtex silver plated multifilament nylon ( polyamide 6.6 ) yarn embroidered onto a textile base.
Indicates content that may require registration and/or purchase.