-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F Std. Pkg.: 100, 1000.
- Outside Diameter / Width: 0.145 to 0.745 inch
- Body Length / Working Height: 0.25 inch
- ANSI (English) Size: 10-32 / No. 10, 4-40 / No. 4, 6-32 / No. 6, 8-32 / No. 8
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: Stafford Manufacturing Corp.
Description: Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit
- Width: 0.568 inch
- Bore Diameter: 1.33 inch
- Outer Diameter: 1.5 inch
- Units: English
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Shoulder Washer, Sleeve Bushing, Flanged Bushing Shoulder washers, sleeve bushings, or flanged bushings have a variety of applications. A shoulder washer insulates a screw, rivet, or wire from an assembly or can be inserted into a housing to provide a bearing surface for
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Description: materials as the situation dictates: PVC, polypropylene, Nylon, Stainless steel. chemical resistance chart. Any Depth. Standard depths available up to 5 ft. Everything Included Every unit includes a threaded bushing to adapt the 1" NPT threads for the cord grip to 2" NPT. threads.
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
including automotive, fluid power, agricultural and construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors. (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Facilit protection for twirl,twist,impact and abrasion No lubrication for polyurethane flex element Available for bore to size hubs and taper lock busher Very low noise Selection Determining the theory torque according (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
Bush Bearings for XY Table Nylon Bearing Flanged , for 112" Shaft Dia, 518" Od, 314" Length ( 5 Pack .
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Studies & Programs > SB 989 Regula...
These fittings may be nylon bushings , isolating unions, or bolted flanges .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Brochure/al_material_matters_v2n3.pdf
Cold trap with expansion bellows, silvered and evacuated Heavy wall glass with threaded nylon compression bushing and o-ring seal Upper to lower chamber flange with o-ring seal and SS/composite chain clamp 10 mm high vacuum J. Young valve with 8 …
-
Detection of Vortices in Superfluid 4 He in the T =0 Limit Using Charged Vortex Rings
The electrodes were attached to a flange at the top of the cell using 3 mm diameter brass studding and nuts; nylon bushes were used to electri- cally isolate the electrodes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38293/153313656-MIT.pdf?sequence=2
The flanged bronze bushings , supporting the sliding motion on the unhardened steel shafts, were replaced by nylon bushings which gave much smoother motion with almost no vibration.
-
http://www.int-res.com/articles/meps2003/246/m246p173.pdf
Worms were sampled using a suction sampling apparatus pumping water into 2 l acrylic jars equipped with 2 layers of 200 µm Nitex nylon mesh at the out- flow to retain … … of the vehicles to grab tube worm bushes and mineral flanges .
Indicates content that may require registration and/or purchase.