Products/Services for O-ring Mandrels

  • Mandrels-Image
    Mandrels - (102 companies)
    Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving tool components. Some mandrels are shaped bars of metal that are placed inside or next to the workpiece to be machined. These arbors...
  • O-rings-Image
    O-rings - (744 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
  • Round Belts and O-ring Belts-Image
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  •  
    Core Shafts and Mandrels - (16 companies)
    Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
  • Tool Kits-Image
    Tool Kits - (146 companies)
    Tool kits contain different types and sizes of tools, often in a convenient carrying case.
  •  
    Self-sealing Fasteners - (34 companies)
    Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer...
  •  
    Round Belt Pulleys - (58 companies)
    Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
  •  
    Metal Ring Seals - (84 companies)
    ...range. For example, metal ring seals that are designed for cryogenic conditions can withstand a range of low temperatures. Some metal ring seals have cross-sections that are shaped like letters. For example, O-rings have O-shaped cross-sections...
  •  
    Nonstick Coatings - (47 companies)
    ...the lubricious or low shear strength component of nonstick or release coatings. Slip or release coatings are useful on the interior surfaces of industrial molds, dies, mandrels, tooling, and release liners. In some industrial processing and handling...
  •  
    Tube Bending and Pipe Bending Services - (499 companies)
    Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Fairlane Products, Inc.
Fairlane Products, Inc.