Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Metric O-Ring Splicing Kit
-
Supplier: Newark, An Avnet Company
Description: O-Ring Splicing Kit, Kit RoHS Compliant: Yes
-
Supplier: Parker Hannifin / Seal Group
Description: ISO 3601 and JIS. Custom sizes of almost any dimension are possible, such as miniature O-rings, special O-rings with large dimensions and continuously moulded and spliced cord. We utilize O-Ring compounds formulated to meet the most stringent industry
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
-
Supplier: Hi-Tech Seals, Inc.
Description: O-ring cord is excellent for large diameter static applications. Hi-Tech Seals’ O-ring is sold by the foot. Custom O-ring sizes can be manufactured through our in-house splice and vulcanizing service.
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Fleximold™ is a proprietary manufacturing technology, that allows the manufacturing of large, high quality O-Rings without the leadtime and cost associated with dedicated tooling. Compared to conventional techniques such as the splicing of extruded cord, this process ensures
- Outside Diameter (OD): 0.02362206 inch
-
Supplier: Precision Polymer Engineering Ltd.
Description: components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: TFC Ltd.
Description: Loctite® O-Ring kit Saves the need for complete disassembly. Eliminates the need for an inventory of different sized O-rings. Joints resist water/oil and are as strong as the rubber itself. Kit contains: 7 standard diameter sizes of nitrile cord, splicing jig,
-
Supplier: G.L. Huyett
Description: The easy-to-use, handy O-Ring splicing kit delivers custom-made O-Rings when special sizes or standard varieties are not available. Kit includes a variety of O-Ring material sizes, O-Ring glue, razor blade and an O-Ring
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
- O-ring Size: Other
- Features: Other Rubber Material
-
Supplier: RS Components, Ltd.
Description: O Ring Splicing Kit
-
Supplier: Henkel Corporation - Industrial
Description: Emergency Repair Kit - contains rubber cords, LOCTITE 406 and tools to create customized O-rings. The LOCTITE® 406 O-RING Kit is an emergency repair kit for making replacement O-rings on the spot. It is easy to handle and ready for use in just a few seconds.
-
Supplier: Henkel Corporation - Industrial
Description: Emergency Repair Kit - contains rubber cords, LOCTITE 406 and tools to create customized O-rings. The LOCTITE O-Ring Kit is an emergency repair kit for making replacement O-rings on the spot. It is easy to handle and ready for use in just a few seconds. The
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: Dual o-ring seals, durable construction, glass-to-metal seal
- Voltage Rating: 1,000 volts
- Current Rating: 3 amps
- Frequency Range: 0 to 1.5 GHz
- Features: Coaxial Connector
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
-
Supplier: Remke Industries
Description: buna-N Locknuts Embedded O-Rings Application-specific requests Special Threading NPT Pg ISO (metric) NPS Applicaton-specific requests Custom Packaging, Kitting and Private Labeling
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: buna-N Locknuts Embedded O-Rings Application-specific requests Special Threading NPT Pg ISO (metric) NPS Applicaton-specific requests Custom Packaging, Kitting and Private Labeling
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: O-RING, SPLICED, 448X8. FREE 2 YEAR RADWELL WARRANTY
-
Photoelectric Sensors - DC MITY•EYE ® with Infrared LED and O5 Narrow Beam Proximity Block -- MDICO5Supplier: Tri-Tronics Company, Inc.
Description: light Adjustments/Indicators: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: F.N. Sheppard & Co.
Description: Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required.
- Cross Sectional Diameter: 0.125 to 0.75 inch
- Length: 1,200 to 6,000 inch
- Features: Hollow Belt, Open-ended Roll
- Reinforcement: None
-
Supplier: Megadyne Americas
Description: Can Cable Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C Quality round belts, versatile reinforcement options, extended roll lengths and a patented on-site splicing method to recate an outstanding Can Cable Package.
- Cross Sectional Diameter: 0.3149608 to 0.4724412 inch
- Reinforcement: Kevlar®, None, Polyester, Steel
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PULL/SPLICE BOX COVER OPENING SIZE 5 INCH O RING MATERIAL NEOPRENE DIAMETER IN INCH - UOM IN GUAT MODEL
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: O-Z/Gedney
Description: O-RING GASKET APPLICATION SPLICING APPLICABLE STANDARDS NEC 500/503/505
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: Aero Rubber Company, Inc.
Description: ground O.D.’s Note that we can splice all rubber cord and tubing materials in accordance with your exact size specifications to create continuous gaskets/rings. We can also formulate the specific compound you require in accordance with your specification requirements.
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Appleton Electric
Description: III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN,
- Material: Aluminum
- Features: Explosion Proof
- Mounting Type: Free Standing Cabinet
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Gasket Strip
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Film / Sheet, Shim Stock
- Features: Other, Specialty / Other
-
Supplier: Tri-Tronics Company, Inc.
Description: Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
Find Suppliers by Category Top
Featured Products Top
-
K1 Standard O-Ring Kit K2 Metric O-Ring Kit (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Sealing Devices has become a trusted distributor of O-ring kits and solutions, including vulcanized and spliced O-rings. No matter your industry or application, we can help you find the ideal sealing solution. Contact us to (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
from the following types of pre-packaged O-ring kits: Metric O-Ring Splicing Kits: Ideal for creating custom metric sizes for your precise sealing needs (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Buna O-Rings and Gaskets
Buna, otherwise known as Nitrile, Buna-N or NBR, is an incredibly versatile synthetic rubber. The unique properties of this material make Buna an ideal material for O-rings, vulcanized or spliced O-rings, gaskets, and other sealing applications for various industries. Buna offers many unique
-
Silicone O-Rings and Sealing Devices Guide
. Choosing a silicone O-ring provides greater flexibility and performance for a wide variety of applications. With a range of properties and compositions available, you can easily customize your silicone O-rings for any implementation. This could include vulcanized or spliced o-rings as well.
More Information Top
-
CR4 - Thread: Cut and Paste V-belts to the Right Size
The small size of the motor pulley would make me think a spliced O ring would fail soon.
-
Hermetically sealed encasements for historic document display and preservation
Figure 2-8 shows a split at an o - ring splice .
-
Dry Cask Storage Characterization Project - Phase 1: CASTOR V/21 Cask Opening and Examination
Elastomer O - ring splice joint configuration .....................................................................................
-
LOCTITE products - Grainger Industrial Supply
• O - Ring Splicing Kit .
-
O-Ring Accessories - O-Rings and O-Ring Kits - Grainger Industrial Supply
• O - Ring Splicing Jig(1) .
-
PBX-M upgrade for advanced stabilization and profile control studies
The O-ring system upgrade had the following elements; (i) resealing the outer O - ring splice joints, (ii) resealing the inner O-ring splice joints, (iii) installing a second guard O-ring over the inner vertical 0- rings located in the OH…
-
Grainger.com
• Standard Splicing Kit, Buna N, 6 Pieces O - Ring Splicing Kits .
-
O-Ring Kits - Grainger Industrial Supply
• O - Ring Splicing Kits O-Ring Splicing Kits .
-
ICoRD’15 – Research into Design Across Boundaries Volume 2
So for instance, one of the requirement for team D changed from “the system must count completed spliced parts” to “The final design solution must count spliced O - rings ”.
-
O Ring Kits - O Ring Kits Manufacturers, Suppliers
Related Searches : rubber cord, o rings, o ring box, splicing kits, o ring, gasket, o ring repair box, rubber pipes, rubber ball More..
Indicates content that may require registration and/or purchase.