-
Supplier: OMEGA Engineering, Inc.
Description: This sensor design is ideally suited for animal and biological studies, geographic and oceanographic applications, and wherever a rugged thermistor sensor is needed.
- Sensed Temperature: 100 F
- Features: Single Element, Thermistor
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low cost,
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low cost,
-
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low cost,
-
Supplier: Traceable® Products
Description: (micromhos), 0.001 to 20.000 megohms, 0.1 to 20,000 dissolved solids/parts per million, 2.0 to 42.0 salinity (oceanographic units). Accuracy is ±0.3% +1 digit. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
Find Suppliers by Category Top
More Information Top
-
SeaProfiler
SeaProfiler is an operational CTD-string, containing three types of sensors; an inductive conductivity cell, an oceanographic thermistor , and a piezoresistive strain gauge pressure sensor.
-
Characteristics of acoustic propagation to the eastern vertical line array receiver during the summer 1996 New England shelfbreak PRIMER experiment
a number of oceanographic moorings containing thermistors , Sea Cats (temperature and salinity measurement devices), acoustic Doppler and conventional current meters, and pressure sensors; 3) a week-long high resolution hydrography survey with the SeaSoar towed fish sensor (shown in the gray area …
-
Effects of Kuroshio intrusions on nonlinear internal waves in the South China Sea during winter
How- ever, Ramp et al. [2010] described an interesting 13 month data set acquired with a comprehensive line array of ocean- ographic moorings supporting thermistor strings.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6025/SAGERS-DISSERTATION.pdf?sequence=1
• creating an evolutionary propagated thermistor string (EPTS) oceanographic .
-
Absolute and Differential Temperature Monitors Developed for Apollo Space Experiments
The thermistor selected was Fenwal Elec- tronics, Inc. type GB42SMM1 Oceanographic Iso- Curve2 thermistor .
-
The Automatic Well Temperature Measuring System Installed At Cape Allison C-47, Offshore Well, Arctic Islands Of Canada. Part 1 - Concept And Deployment
Each sensor pod consists of a precision thermistor wired to an oceanographic connector and protected by a .
-
Instrumentation and Metrology in Oceanography
Thermistor chains The array of oceanographic equipment would not be complete if we did not include instruments capable of working from a fixed position, or rather, at anchor.
-
Abstracts [Fifty‐First Annual Meeting, 1970]
In each case a simultaneous record from the pycnocline follower was compared to a) repeated STD casts obtained near Hawaii, b) a record of a thermistor chain mounted at the oceanographic observation tower off San Diego, c) various parameters observed at three …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/16108/M73-49.pdf?sequence=1&isAllowed=y
Oceanographic data Physical Oceanographic data Temperature structure Internal waves Thermistor array ONAR Cruise Central Basin Puget Sound .
-
South China Sea internal tide/internal waves-impact on the temporal variability of horizontal array gain at 276 Hz
… variability in the vicinity of the experiment was quantified over spatial and temporal scales ranging from tens of kilometers to tens of meters and from days to seconds using a variety of oceanographic instrumentation, in- cluding: SeaSoar, thermistor string moorings, a tow …
Indicates content that may require registration and/or purchase.