Products/Services for Odorant Injection System
-
Injection Pumps - (108 companies)Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use...Housing MaterialPump Type -
Steam Injection Heaters - (26 companies)Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer... -
Metal Injection Molding (MIM) Services - (197 companies)Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Although metal injection molding uses metal powder... -
Plastic Molding Services - (2499 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam... -
Hot Runner Systems - (32 companies)Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity. How to Select Hot Runner Systems. Hot runner systems are feed systems for injection molds which imbue molten plastic from...
-
Cold Runner Systems - (9 companies)Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
-
Rubber and Elastomer Molding Services - (670 companies)Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding. Rubber molding service providers use a variety of methods and materials to manufacture rubber...
-
Molding Compounds and Resins - (285 companies)How to Select Molding Compounds and Resins. Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer...
-
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
-
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
Product News
-
Essen Magnetics Pty Ltd
Metal Injection Molding Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape... (read more) -
Keytronic
Injection molding services Manufacturing precision. parts for over 50 years. Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Precision Injection Molding Solutions MOUETTE provides precision injection molding, tooling development, and rapid prototyping services for industrial, consumer, and custom plastic component manufacturing. Utilizing fully automated mold processing and injection molding equipment, the company delivers stable production quality and efficient manufacturing performance under ISO9001:2015 standards. With machine capacities ranging from 90 to 800 tonnes, MOUETTE supports comprehensive production requirements from prototype development... (read more) -
Running Industry Co., Ltd
plastic Injection for home appliances performance: Excellent molding processing performance, high production efficiency, easy to perform secondary processing, such as injection molding, extrusion, etc. The Ningbo region has price and technological advantages in the production of plastic parts. T. There are various injection molding enterprises in the local area that can serve various types of customers,. Materials. PE, PP, PVC, PS, PC, Pa, PU, PES, PET, PTFE, ABS, POM,etc,. Industry: washing machine, dust collector, air conditioner, kitchen... (read more) -
RPWORLD
RPWORLD Injection Molding Services Accelerate Development with Precision Injection Molding. RPWORLD provides fast and reliable custom injection molding services to help engineers and buyers bring high-quality plastic parts to market in as little as 7 days. Our rapid tooling capabilities, combined with ISO-certified quality systems and a wide selection of materials, enable efficient production for industries such as medical devices, automotive components, and robotics. Engineers benefit from professional design support, including... (read more) -
Keytronic
Injection Molding and Tooling Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single shot, Multi-material, Liquid injection, Robotics, Electric and Hydraulic. Blow Molding - Standard Intermittent EBM (Extrusion Blow Molding), Auto Material Handling, Regrind Capability, Secondary Operations: Routing, Flaming & Trimming, Materials: HDPE, PE. Process... (read more) -
Osborne Industries, Inc.
Designing for Reaction Injection Molding Designing a product or part for reaction injection molding (RIM) can be a complex process. Elements such as the materials you plan to use, environmental conditions the part will be subjected to, and your budget will impact choices you make during the design phase. Materials have varying specifications for rigidity and finishing options. Environmental stressors may necessitate reinforcing materials or other design elements to increase strength. Cost can be affected by the material... (read more) -
ARBURG
The new standard in injection moulding We have expanded our portfolio to include the new electric ALLROUNDER TREND for the standard machine segment. With this new performance level, we are now offering machines that are particularly quick to set up, intuitive to operate and simple to maintain. (read more)Browse Molding Machines Datasheets for ARBURG -
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
MOUETTE PLASTIC MOLD CO., LTD
Injection Molding with Insert & Overmolding In many product designs, integrating metal inserts, combining multiple materials, or improving structural strength within limited space can be challenging. Traditional molding processes often require secondary assembly, increasing cost and reducing reliability. Advanced Molding for Complex Component Integration. MOUETTE specializes in insert molding and overmolding to simplify assembly and enhance product performance: Insert molding integrates metal or functional parts directly into plastic... (read more)