Products/Services for Ohio Brass Surge Arresters
-
Surge Suppressors - (837 companies)...voltage transients. Lightning arrestors. Specialized suppressors that protect against surges due to lightning. Image credits: IndustrySearch | PCRush | Cole Parmer | Smiths Power | Show Me Cables | Fuerte. Standards and Approvals. UL. Underwriters... -
Flame Arrestors - (60 companies)Flame arrestors are safety devices for handling combustible gases. They prevent gas from burning back into a device and exploding. Flame arrestors are used in: storage tank vents. fuel pipelines. gas storage cabinets. exhaust systems for internal... -
Fall Arrest Systems - (410 companies)Fall arrest systems prevent personnel from falling in construction sites, factories, etc. Image Credit: New Pig Corporation. Fall arrest systems prevent personnel from falling in construction sites, factories, and other industrial locations... -
Board Mount Surge Suppressors - (45 companies)Lightning arrestors are designed to protect equipment from power surges produced by lightning. Coaxial surge suppressors have a coaxial connector form factor and are used with RF equipment. Specifications. Surge protection devices carry specifications...
-
Dataline and DC Signal Surge Suppressors - (213 companies)Dataline and DC signal surge suppressors protect equipment from transient overvoltages present on data or DC signal lines. Dataline and DC surge suppressors protect equipment from voltage transients on data and direct current (DC) signal lines... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Three Phase Surge Suppressors - (114 companies)Three phase surge suppressors protect equipment from transient overvoltage 's present on AC three phase power lines. Three phase surge suppressors protect electrical equipment from voltage transients on three phase alternating current (AC) power...
-
Single Phase Surge Suppressors - (167 companies)Single phase surge suppressors protect equipment from transient overvoltages present on AC single phase power lines. Single phase surge suppressors protect equipment from transient overvoltages present on AC single-phase power lines. Understanding...
-
Surge Protective Devices (SPDs) - (316 companies)Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current. Image credit: ABB Low Voltage | Legrand | GE Digital Energy. Surge protective devices (SPDs) protect against electrical surges...
-
Plugin Style Surge Suppressors - (118 companies)Plugin style surge suppressors plug into wall outlets to protect equipment from transient overvoltages. They use shunt-type or series-type technologies, or a combination of both. Plugin style surge suppressors are designed to absorb the surge...
Product News
-
Eteily Technologies India Pvt. Ltd.
N-Male to N-Male Adapter with Lightning Arrestor Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency range of 0-6 GHz and has precision-engineered coaxial structure to ensure minimal signal loss while protecting antennas, wireless radios, routers, and transmission systems. This lightning arrestor, with durable N-male connections... (read more)Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Shanghai Thinktank Process Management Co., Ltd
Industrial Flame Arresters for Tank Safety Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents, pipe ends, and vessel openings. Featuring a unique corrugated flame arresting core and low flow resistance design, it provides reliable protection while maintaining efficient gas flow. The double flame arresting core structure... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Blacoh Fluid Control, Inc.
Surge Solutions Blacoh Surge Control offers comprehensive and customized solutions for surge protection, pressure regulation, storage, and pump control utilizing large pressure vessels. What sets us apart? Our system modeling and proof of design to ensure that each vessel is engineered specifically for each unique application and configuration. (read more) -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrester for Tank and Pipeline Safety The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and liquids. It effectively halts subsonic flame propagation, reducing explosion risks and protecting critical assets. Key Engineering Features. Wide Size Range: 2 " -12 " (DN50 -DN300) for flexible system integration. Corrugated Flame Arresting Core: Reduces flow resistance while maintaining high protection performance. Double Core... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrestor Breather Valves for Tanks Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous environments. These breather valves combine pressure control and flame protection. * Accurate pressure and vacuum relief protects tank structure. * Integrated flame arrestor prevents flame propagation. * Durable construction suits harsh industrial conditions. * Wide compatibility for various... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Breather Valves with Integrated Flame Arrestors Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Milvent Technology Co., Limited
Fire Arrestor Venting Unit for Battery Packs Product Overview. This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications. Why Venting Matters. Enclosures and containers are vulnerable to a range of issues, including failed seals, condensation, contamination, leakage, and structural failure. A change in internal pressure -- caused by temperature changes... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Blacoh Fluid Control, Inc.
Surge and Pulsation in Pumping Systems Both surge and pulsation in a fluid processing system are the result of uncontrolled pressure waves caused by an abrupt change in fluid velocity. Fluid contained in an enclosed piping system has a physical volume and, therefore, its mass can be calculated. We can then determine acceleration forces needed to move that mass. Once in motion, the mass will stay in motion as long as enough force is applied to overcome friction loss plus any gravitational component. It can be said that hydraulic... (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Brass Balls for Valves and Control Systems Brass balls play an important role in fluid control, switching, and precision mechanical assemblies where consistent material properties and reliable performance are required. Manufactured from H62/H65 brass containing approximately 62% copper and 38% zinc, these brass balls provide excellent machinability, dimensional consistency, and ease of processing for a wide range of industrial applications. Their relatively soft material structure allows efficient drilling, machining, and assembly while... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Precision Brass Balls for Mechanical Components Modern mechanical products require precision metal components, consistent dimensional accuracy, and excellent machinability to improve manufacturing efficiency and long-term product reliability. Engineers developing valves, switches, and precision mechanical assemblies increasingly require brass components that provide stable performance while supporting flexible machining and customization. Sunan & Weijie precision brass balls are manufactured from H62/H65 brass alloys with 62% copper and 38%... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Lineman's and Cableman's Handbook, Twelfth Edition > Lightning and Surge Protection
A 8.4-kV MCOV/10-kV-rated overhead distribution MOV surge arrester (Courtesy Ohio Brass Co.
-
Application of MOVs in the distribution environment
"DynaVarPDV-65and PDV-100DistributionClass Surge Arresters ," Ohio Brass Catalog 94, p. 8.
-
Statistical switching overvoltage analysis of the first BC Hydro phase shifting transformer using the Electromagnetic Transients Program
Dyna Var Metal-Oxide Surge Arresters ", Ohio Brass Company, 1982.
-
In Memorium - Joseph T. Lusignan, 1902-1986
… transmission by promoting O-B research capability and its value to electric power companies in designing their transmission systems Among his many accomplishments, he helped locate and de¬ velop the technology which made Ohio Brass No 1 in the surge arrester business .
-
Advances in High Voltage Engineering
7 See general literature and websites of surge arrester manufacturers: Bowthorpe EMP, Ohio Brass , Raychem, Siemens, etc.
-
Field experience on surge arrester condition monitoring - Modified Shifted Current Method
The leakage current of an Ohio Brass 12 kV rated, 5 kA aged ZnO surge arrester was measured at various applied voltages.
-
Portable device to extract resistive component of the metal oxide surge arrester leakage current
The leakage current of an Ohio Brass 12 kV rated, 5 kA aged ZnO surge arrester was measured at various applied voltages.
-
A new method to extract the resistive component of the metal oxide surge arrester leakage current
The leakage current of an Ohio Brass 12 kV rated, 5 kA aged ZnO surge arrester was measured at various applied voltages.
-
Surge Protection of UD Cable Systems Part I: Cable Attenuation and Protection Constraints
8) Ohio Brass Co., "Special Consideration Needed for Surge Arrester Protection of 34.5/19.9-kV Distribution," Hi-Tension News, pp. 8-10, September 1976.
-
Surge Protection of Cable-Connected Equipment on Higher-Voltage Distribution Systems
Ohio Brass Co., "Special Consideration Needed for Surge Ar- rester Protection of 34.5/19.9-kV Distribution", Hi-Tbnsion News, pp. 8-10, September, 1976 21.
Indicates content that may require registration and/or purchase.