Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: compact construction and size of the oil pressure transducer are suitable and applicable for many applications. · Φ15×10.5mm · 0bar~1bar...35bar · 0~70℃ Compensated Temp. Used For: Oil-filled pressure sensor MPM285 utilizes silicon die with very stable
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Dynisco
Description: Features and Benefits Better than ±0.5% accuracy Special fill material 0 - 1000 to 0 - 10,000 psi 3.33 mV/V FSO Fill material meets FDA and USDA requirements Description Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Dynisco
Description: Features and Benefits Adjustable zero and span Oil fill meets FDA dn USDA requirements Accuracy better than ±0.5% DyMax® coated convoluted SST wetted parts 0 - 10 Vdc output Internal 80% shunt calibration Description The PT4196 Series transmitter is a ±0.5% sensor ideal for food or
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
-
Supplier: Gefran
Description: Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection level: IP65
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Gefran
Description: • Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1,
- Working Pressure Range: 250 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Signal Output: HART® Protocol
-
Supplier: Gefran
Description: The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 10,000 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: Angst+Pfister Sensors and Power
Description: Oil Filled Pressure Sensor with Thread
- Working Pressure Range: 0.1450377 to 8,702.262 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount.
- Working Pressure Range: 14.50377 to 101.52639 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 122 F
- Measurement Type: Absolute
-
Supplier: Sensata Technologies
Description: The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense
- Working Pressure Range: 5 to 50 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are protected by
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is transmitted to the sensing die through it and internally
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type optional. MPM281VC pressure
- Measurement Type: Absolute, Gauge
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The 35X flush diaphragm digital output pressure sensor is accurate to 0.05% of full scale over a 10 to 40degC temperature range or can be widened to 0.1% over -10 to +80 degC. The temperature signal used to compensate the pressure reading is also provided as a separate digital
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The IMP LR pressure transducer has a silicon semiconductor strain gauge sensor element sealed inside an oil filled pressure capsule which produces a high output sensitivity which is particularly advantageous in reducing signal noise at lower pressure ranges.
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Frequency
-
Supplier: SensorsONE, Ltd.
Description: This SDI12 digital water level sensor is made mostly from stainless steel 316L for long lasting protection agasinst corrosion whilst permanently immersed in freshwater. A silicon chip sensing element is utilised to measure the water depth inside a oil filled capsule with
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Viatran
Description: Viatran Model 550 is one of the most rugged pressure transmitters available for the pulp and paper industry. Viatran's flush bonded foil pressure sensor has no oil fill which means easy cleaning with no damage to the unit or its performance.
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: SensorsONE, Ltd.
Description: THe DMP334 has a robust all stainless steel construction for use on high range hydraulic equipment. A high performance thin film sensing element provides a strong mechanical design with no oil filled cavities or thin isolation diaphragms. A choice of 4 different pressure ranges
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: Keller America, Inc.
Description: The Series 8 pressure sensors are extremely durable, even when exposed to fast pressure peaks. They have been developed especially for the measurement of high pressures. For ranges 400…1000 bar, the Series 8 sensor uses a thicker glass feed through and a
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: GP:50 Melt Pressure
Description: costs. The design incorporates an extremely small capillary tubing that transmits the media pressure to the strain gage sensor and mating electronics via a mechanical fill fluid. (Mercury is the standard, silicone oil, mineral oil and Nak are readily available, depending
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Keller America, Inc.
Description: The Series 6 capsules are of all welded stainless steel construction, with integral media isolation diaphragm. No O-ring seals are used. The Series 6 uses a silicon TAB sensor mounted in the oil filled stainless steel capsule, providing a highly stable measuring cell with
- Working Pressure Range: 0 to 2,900.754 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system
- Working Pressure Range: 0 to 2,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Holykell Technology Company Limited
Description: HPT708 DP transmitter for Oxygen clean sensors & instruments which have sensor cells that are dry or filled with a halocarbon oil fill, which will not burn when exposed to an ignition source in an Oxygen environment.
- Working Pressure Range: 1.45036839357197 to 507.6289377501895 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Pressure Measurement: Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
sensing technology from Endress+Hauser addresses these challenges through an oil-free capacitive ceramic measuring principle. Unlike traditional pressure sensors that use oil-filled measuring cells, Ceracore measuring cells directly detect pressure using a ceramic sensing element. This eliminates the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air-over-oil (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
forces with Team Swinburne to design a better braking solution. Who would have thought you could use an air-over-oil intensifier in an autonomous race car to provide emergency braking? Team Swinburne in Australia had the idea, and they turned to the design engineers at W.C. Branham (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ordered with a wide range of electrical interfaces and process connections. The integrated sensor element is an oil-filled, media-separated measuring cell that is suitable for most process media. Every sensor is fully tested to ensure a high quality standard. The series complies with IP65 and can also be (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
liquid column above the corresponding measuring point changes. This results in a change in hydrostatic pressure, which is detected by the pressure sensor and converted into an electrical signal. Based on these pressure variations, the system calculates relative elevation changes between the individual (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Wellsite accidents can be attributed to various causes such as overpressure conditions. A wellknown international insurance company addresses the daunting subject of ‘planning for an oil and gas well control emergency’ this way: “Operators within the oil and gas industry (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the lab & research industry?and at the advantages of the UTC30 within this (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Oil Fill Offset
An oil-filled sensor has the advantage of being non-toxic and therefore compliant for many food, medical or other critical applications. A disadvantage of an oil-filled system is that the organic oil fill can degrade over time at high temperatures. Over a period of months and continuously operating
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
O-ring will fail. Fluid filled sensors suffer from freezing effects. This causes a rupture of the thin diaphragm membrane, which is welded in place to hold in the silicone oil-fill. Thin film sensors [based on 15-5 and 17-4PH stainless steels] that have their diaphragm welded to a pressure port
More Information Top
-
ISA SENS PERF RELI - Sensor Performance and Reliability
…measuring fluid, and (2) as expansion bellows that are sealed at both ends and contain an inert gas at low pressure so as to compensate for changes in the volume of damping oil resulting from temperature changes in oil filled pressure sensors .
-
Packaging Very High Pressure Transducers for Common Rail Diesel Injection Systems
A typical oil filled pressure sensor will have at least 3 welds to protect the sensing element from hostile media.
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
ABOVE: Diagram One: Typical oil - filled pressure sensors and transducers employ thin isolation diaphragms that are prone to hydrogen permeation.
-
Smart materials and structures - a finite-element approach: a bibliography (1986-1997)
Shieh R C 1994 Governing equations and finite element models for multiaxial piezoelectric beam sensors/actuators AIAA J. 32 1250–9 Shimada S et al 1989 Development of the oil filled high pressure sensor using a silicon piezoresistive strain gauge Trans.
-
Characteristic analysis of a pressure sensor using the silicon piezoresistance effect for high-pressure measurements
…and Yasukawa A 1979Linearity of semiconductor pressure sensor for high pressure range Proc. 18th SICE pp 361-2.(in Japanese) [9] Shimada S, Ichikawa N, Kumazawa T and Murayama K 1989 Developmentof the oil filled high pressure sensor using a silicon piezoresistive…
-
Rotary vane pumps
Fill plug Oil pressure sensor connection1/8 NPT Bubbler connection 1/8 NPT .
-
Automotive high pressure sensor
A simple, newly devised approach to sealing oil filled high- pressure sensors is introduced in this paper.
-
Automotive High Pressure Sensor
Shimada S. , Nishihara M. , Yanada K. , Murayama K. , Ichikawa N. , and Kumazawa T. “ Oil Filled Type High Pressure Sensor Using a Silicon Diaphragm.” .
-
The Roncador P52 Oil Export System - Hybrid Riser at a 1800m Water Depth
The sensors are pressure balanced oil filled LVDT based extensometers.
-
Wet/Wet Differential Pressure Sensor Offered In Hydrogen Compatible Package
"When pressure sensors with oil - filled and other thin diaphragms (<10 mils)="" encounter="" long-term="" exposure="" to="" hydrogen,="" it="" causes="" hydrogen="" embrittlement="" which="" reduces="" the="" mechanical="" properties=""…
Indicates content that may require registration and/or purchase.