Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: controllers (progressive volume flow controllers) work in the same way with two flow restrictors The design of the PM flow controller results in the following properties: As the flow through the first flow restrictor of the PM flow
- Media: Liquid
-
Supplier: Brooks Instrument
Description: action on the other. This design balances pressure variations to maintain a fixed differential pressure across the valve that ensures constant flow. The result is precise flow control for many gas and liquid-service applications. Can be used as a stand alone flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
-
Supplier: Panametrics
Description: flow measurements Velocity, volumetric, mass, totalizer, and energy flow rate measurements Based on legacy Panametrics technology for reliable flow measurements. PanaFlow LC Applications Suitable for hazardous area environment with either an explosionproof or flameproof design
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Radwell International
Description: FLOW METER, 1" NPT(F) OIL SERVICE, 3.0 TO 30 GPM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: FLOW CONTROL, 250AIR, 1000 OIL ALUMIN, 2-1/2IN LENGTH, 1/4 FEMALE NPTF THREADED IN, 1000PSI MAX OPERATING PRESSURE, METER OUT, NEEDLE VALVE, CONTROLLED FLOW IN ONE DIRECTION FREE FLOW IN THE OTHER. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design,
- Features: Computer Controllable, Digital Display, Digital Front Panel, Mass Flow Meter, Other, Volumetric Flow Meter
- Meter Technology: Coriolis Meter
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Badger Meter
Description: The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900 Series flow meter is designed with rotary vane and multi-jet
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 90 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00441 to 0.19845 lbs/min
-
Supplier: Badger Meter
Description: measure fluids within brake fluid, wiper fluid and antifreeze applications. Durable Design. Built with a rugged, corrosion-resistant plastic enclosure and humidity- and moisture-resistant transmitter for durability. Application Flexibility. Compatible with most flow controllers and
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.25 to 8 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.01764 lbs/min
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading,
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Badger Meter
Description: The Blancett® B3100 Series flow monitor incorporates advanced options with full operation through the glass, offering data logging and remote data access and programming. Advanced Data. Remote Configuration. The Blancett B3100 Series flow monitor is a flexible, durable, easy-to-use
- Operating Temperature: -40 to 158 F
- Features: Liquid
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle of heat transfer, the SP thermal
- Operating Pressure: 1,450 psi
- Features: Sanitary
- Electrical Output: Switch
- Meter Technology: Thermal Meter
-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components Meets ASME 17.1 safety code for elevators
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Arjay Engineering
Description: Continuous profiling of oil/water interface and emulsions in tanks Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Concentration: 0 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
-
Supplier: Sitron
Description: The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with the flexibility of a separate panel mountable analog/relay controller.
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: Arjay Engineering
Description: water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This
- Operating Temperature: 41 to 131 F
- Concentration: 0 to 250 ppm
- Process Media Temperature: 32 to 131 F
- Instrument Specific Features: Controller Functionality
-
Supplier: ABB Measurement & Analytics
Description: XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by
- Operating Temperature: -40 to 140 F
- Mounting Configuration: DIN Rail Mount
- Media Type: Gas or Steam
-
Supplier: Fluid Components Intl. (FCI)
Description: in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Arjay Engineering
Description: ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system. The HydroSense 4420-OCM uses a light scatter technique to respond to oil
- Operating Temperature: 50 to 122 F
- Concentration: 0 to 100 ppm
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Instrument Specific Features: Controller Functionality, Temperature Compensation
-
Supplier: Brooks Instrument
Description: limit switch controllers provide added levels of measurement and control Great replacement for glass tube flow meters (same lay length as Sho-Rate Series 1350) Applications Basic liquid or gas flow measurement Rotating equipment flow measurement Process analyzers
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: FLEXIM AMERICAS Corp.
Description: included in the purchased parts package Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution Applications Measurement at nearly all flow measurement points within a Refinery, such as distillation columns, crackers and cokers Monitoring the flow of heat
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process
- Pipe Diameter: 0.75 inch
- Velocity Flow Rate: 0.3 to 120 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,500 psi
-
Description: at your convenience, or copy your preferred treatment program settings to another controller to speed start-up. It couldn't be easier! WECT/EDT Controllers include an electrodeless conductivity sensor that's impervious to contamination by oils, scale, biofilm or other coatings,
- Number of Control Outputs: 2 outputs
- Control: Advanced / Nonlinear Control, PID Control
- Features: Datalogger, Multi-Function Controller
- Interface: Digital Front Panel
-
Supplier: DME Company
Description: Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for each zone provide precise time control to .01 second Compact design takes up
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Features: Rate Indication / Control
-
Supplier: Advantage Engineering, Inc.
Description: Oil temperature control units circulate oil through the process and are used for applications were the required temperature ranges from 100° to 400°F. (Up to 500° with optional controller) These units use a high flow pump to circulate high temperature oil through
- Heater Capacity: 36 kW
Find Suppliers by Category Top
Featured Products Top
-
Cybersecurity: Defend your data to reap the rewards of going digital Digital technologies deliver huge benefits to oil & gas but being more connected can leave organizations vulnerable to cyberattacks. Incidents such as data (read more)
Browse Mass Flow Meters and Controllers Datasheets for ABB Measurement & Analytics -
for measuring and analyzing moisture, oxygen, liquid, steam, and gas flow with proven technologies that are well-known and widely deployed across many industries, including oil and gas. Whether you're looking for flare management solutions to achieve regulatory compliance, custody transfer (read more)
Browse Flow Controllers Datasheets for Panametrics -
-OWS Remote Mounted Oil/Water Separator Alarm to meet these environmental regulations and standards. As oil and gas from wash-down, leaks and spills go down the drain, the 2852-OWS uses capacitance technology to monitor the oil water separator so oil doesn’t flow into the sewer system. As oil (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
environments. Full flow regeneration, along with an additional patented process, reliably provides pressure dewpoints to -22°F. The i.HOC oil-free compressors also feature a built-in heat recovery option and are designed to be space efficient without sacrificing serviceability. FSG units (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
sample While the optical sensor package hovers above the passing strean The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output This Oil in Water (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
ABB is expanding its XIO series of remote input/output controllers to provide customers with increased options to meet the digital connectivity challenges of today’s oil and gas industry. (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
sample While the optical sensor package hovers above the passing strean The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output This Oil in Water Analyser (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Sense 4410 uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
: The instrument which monitors temperature differences over time or between two junctions to determine stability or precise accuracy. Controller: The instrument which controls the heat flow, based upon the difference between sensed temperature and controller’s set point. (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
AC Drives for Fire Pump Controllers
When AEC Industrial Solutions was designing its automated fluid transfer pumping systems, it had to solve a variety of challenges and fulfill complex requirements. Not only must these systems have the ability to variably control flow rate, fluid pressure, and tank levels, but the design
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
), or hydraulics (the flow of oil). You can count on a linear or rotary solenoid valve to be an integral part of this equipment to produce the rotational motion or linear movement to operate these valves. As part of an automated conveyor system, solenoid valves can sense an electrical impulse and respond
-
Five Factors to Consider when Molding PEEK
temperature on the mould. This can be achieved using electrical heaters for smaller parts and oil heaters with isolated flow lines for larger shot sizes or tools with large/deep cores. Consider using insulation boards between the mould and the machine platen as well as packing the tool with thermal
More Information Top
-
ISA TR50.02, PART 9 - Fieldbus Standard for Use in Industrial Control Systems: User Layer Technical Report
With no wind-up protection, the temperature controller will simply continue to move the Setpoint of the hot oil flow controller higher and higher until it reaches the end of its scale.
-
Distillation Control: An Engineering Perspective
Sensing the hot oil flow and configuring a hot oil flow controller will provide very effective response to this disturbance.
-
The 3,6 m Indo-Belgian Devasthal Optical Telescope: the hydrostatic azimuth bearing
Azimuth cable wrap Cable wrap oil inlet Oil pipe Oil flow controller pipe .
-
Distillation Design and Control Using Aspen Simulation
The disturbances are step changes in the set points of the two crude oil flow controllers at time equal 0.2 h.
-
Powder metallurgy industry and managerial economics micro/nanosized refractory powder injection molding machine
The ram speed is controlled with a hydraulic cylinder, an oil flow controller , and a hydraulic check valve.
-
Distillation Design and Control Using AspenTM Simulation
The disturb- ances are step changes in the setpoints of the two crude oil flow controllers at time equal to 0.2 h.
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
A temperature controller on the heat exchanger output sets the setpoint of the hot oil flow controller .
-
Mercedes-Benz SL
The oil current regulator converts the debit-spring forces to corresponding debit targets for the valve currents and the Plunger paths control with it (spring foot point).
-
A New Two-Piece Oil Control Ring with Enhanced Conformability
At that time, a ring named oil flow controller was developed.
-
CHASSIS SYSTEM
The oil current regulator converts the debit-spring forces to corresponding debit targets for the valve currents and the Plunger paths control with it (spring foot point).
Indicates content that may require registration and/or purchase.