-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate temperature
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: Advantage Engineering, Inc.
Description: Oil temperature control units circulate oil through the process and are used for applications were the required temperature ranges from 100° to 400°F. (Up to 500° with optional controller) These units use a high flow pump to circulate high temperature oil through the
- Heater Capacity: 36 kW
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Advantage Engineering, Inc.
Description: Oil temperature control units circulate oil through the process and are used for applications were the required temperature ranges from 100° to 400°F. (Up to 500° with optional controller) These units use a high flow pump to circulate high temperature oil through the
- Heater Capacity: 16 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: WATTCO
Description: vessel. The operation is fast and executed in a short time. The heat generated is evenly distributed throughout the substance. Many applications make use of indusrial heaters. The most common of these are heating oils, corrosive solutions, water cooled engines, oil sump
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Thermal Fluid Systems, Inc.
Description: controls. Optional explosion proofing, temperature control valves, drain tank, flue gas recovery, and secondary loops are available. Our 3 phase heaters and exchangers are suitable for use for small to large capacity industrial applications ranging from 10 kW to 5+ MW of
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: capacity from 240,000 to 5.4MM BTU/HR. Typical Packages include: skid mounted fired heater, burner controls and valves, pre-piped circulation pump and expansion tank, and required safety devices. These units are commonly used as a central heating source in conjunction with our
- Operating Temperature: 250 to 750 F
- Heater Capacity: 5,861 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Transfer Media: Glycol, Hot Oil
-
Supplier: Edwards Vacuum
Description: same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum. In addition oil
- Ultimate Operating Vacuum: 0.025 to 0.2 torr
- Pumping Speed: 599.76 CFM
- Motor Power: 14.74242423393102 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Watson McDaniel Company
Description: The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 3 inch
- Valve Size: 3 inch
- Pressure Rating: 300 psi
-
Supplier: Heat Exchange & Transfer, Inc.
Description: components include an electric heater, centrifugal pump, thermal expansion tank, control center, strainer, supply & return valves and connecting piping mounted on a welded steel, drip proof base. Each unit is completely piped and wired and includes foam glass insulation with a
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: ASCO
Description: The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Pressure Rating: 0 to 15 psi
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This stainless steel Circulating Oil System is
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CSA Group
Description: of CSA B139 with the relevant TSSA CAD clauses directly incorporated into the Standard CSA B139 applies to the installation of: Stationary and portable oil-burning equipment including furnaces, boilers, water, vehicle and construction heaters and certain internal combustion engines
-
Supplier: Industrial Combustion, LLC
Description: on oil burners standard for easy upgrade to combination units Hinged combustion head for easy access and maintenance Backward-curved impeller provides adequate combustion air for various furnace pressures Nozzle line electric heater standard on medium to heavy oil burners FGR
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Larson Electronics LLC
Description: controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can
-
Supplier: TSI Incorporated
Description: generation output Features & Benefits Generates up to 7.2 x 1010 PSL spheres per minute at 0.12 µm Monodisperse size distribution for PSL spheres with very few doublets and triplets High efficiency atomizer reduces liquid consumption Internal heater controls temperature of PSL
- Valve Dispensing Technology: Spray Valve
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 1,350 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Alfa Laval Inc.
Description: out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C. Fluids Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water, thermal oil,
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: notification light, Emergency stop notification light Graphical Unit (Marine Power Display) for analog or digital display of: LUBE SYSTEM Crankcase breather, top mounted Oil cooler Oil filter and dipstick, LH Oil pump, gear-type Oil pan drain valve, 2" NPT female
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — 143 gal Drain valve Oil sampling valve Turbo oil accumulator Mounting System Engine mounting rails – 330.2 mm (13 in) industrial-type Power Take-Offs Front housing — two-sided Front
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Chicago Pneumatic and Pneumatech
Description: reduced voltage start ES4000 microprocessor control Standard IP 55 class F IE3 dual voltage 230-460 motor Independent oil and air aftercoolers Temperature protection on drive side motor bearings Improved long life inlet valve Shipped with mineral oil ASME and cUL approved
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 143 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: Haida International Equipment Co., Ltd.
Description: tower. 10. Digital temperature control. 11. Integral over-protection on heaters. 12. Low water cut-off protection on humidifying tower.
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: ASME Standards and Certification
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief valve
-
Supplier: ASME
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief valve
-
Supplier: Carlyle Compressor Company
Description: efficiency. Positive pressure lubrication is provided by a large capacity manually reversible oil pump, an automatic pressure regulator and an oil filtering system, resulting in extended compressor life. Efficient crankcase heater design prevents liquid refrigerant accumulation
-
Supplier: Westerbeke Corporation
Description: harness Remote lube oil filter Ship-shore transfer switch Hydro-hush muffler Anti-siphon valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
of the heater. The water or oil can be purged through the drain valve allowing for maintenance on the elements. Calcium deposits and other residue can be found on elements and should be cleaned several times a month. Circulation heaters also come with the choice of horizontal or vertical mounting (read more)
Browse Circulation Heaters Datasheets for WATTCO -
sponge insulation jacket to reduce heat loss. Options include built in thermocouples for exact temperature control. Customers normally send a Solidworks file or other 3D file and our design team constructs a full size model of the valve utilizing 3d printing. This insures an exact fit of the heater and insulating jacket. Learn More (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-temperature, high-pressure fluids in chemical processing, oil and gas, and other demanding industrial systems. Customizable options available for specific process requirements. Contact us to configure your Extreme-Condition Balanced Cage Control Valve and ensure precise, reliable control for critical industrial applications. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
100-N technical manual. Volume 2A: Systems descriptions
Relays 138 and l40 perform the same function f o r No. 2 f u e l oil heater t o steam control valve HPV-119-1.
-
Improving operational efficiency of fuel oil facilities used at gas-and-oil-fired power stations
Then, steam is supplied through a con- trol valve to the fuel oil heater .
-
Shipboard Fuel Handling and Treatment for Diesel Engines
Irrespective of the method of determining viscosity, the viscometer output signal is utilized to modulate an automatic steam control valve on the fuel oil service heaters .
-
CFD Modeling of Squeeze Film Flow in Wet Clutch
Lubrication oil flow and its temperature are also maintained at a desirable level using an oil chiller and heater with a flow control valve .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7304/1/Paul_Bradley_Thesis_2012.pdf
It comprises of an electric motor driven pump, filter, oil heater , cooling system and pressure control valve .
Indicates content that may require registration and/or purchase.