-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.0390625 gallons
- Delivery: Constant Level
-
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.125 gallons
- Delivery: Constant Level
-
Supplier: Elesa U.S.A. Corporation
Description: Resistant to solvents oil, grease and other chemical agents
- Thread or Flange Size: 0.375 to 2 inch
- Circular Diameter, Oblong Length: 0.43 to 1.57 inch
- Pressure Rating: 0 to 43.51131 psi
- Window Shape: Circular
-
Supplier: Kaydon Filtration Corporation
Description: Kaydon Model 825 Overflow Sights are designed for convenient observation of liquid flow and are extremely practical for maintaining a desired or fixed level of liquid circulating in a system. The metal top has a 1/2" NPT vent connection to connect into the reservoir above the maximum
- Thread Size: 2 to 3 inch
- Flow Indicator Style:: Full View, Plain
- Body Materials: Other
- Connection Type: Threaded
-
Supplier: Danfoss A/S
Description: The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in
- Thread or Flange Size: 0.875 to 1.625 inch
- Pressure Rating: 362.59425 psi
- Window Shape: Circular
- Optical / Window: Glass
-
Supplier: RS Components, Ltd.
Description: Oil Level Sight Glass, G1"
- Media Type: Liquid
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Radwell International
Description: SIGHT GLASS OIL LEVEL PLUG. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIQUID OIL LEVEL SIGHT GLASS, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: GN 744 fluid level sight glasses with prismatic reflector expand the range and usage of oil level sight glasses. With the cats-eye prism effect on the oil color, oil viscosity not-with-standing, the view is quite clear. The real advantage of the prism
-
Supplier: J. W. Winco, Inc.
Description: guarantees better and easier sealing. Fluid level sight glasses GN 743.2 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
-
Supplier: J. W. Winco, Inc.
Description: better and easier sealing. Fluid level sight glasses GN 743.3 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
-
Supplier: J. W. Winco, Inc.
Description: better and easier sealing. Fluid level sight glasses GN 743.5 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS
- Mechanical: Rotary Vane
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI 100% Cast-Iron Pump •More durable and longer life than aluminum pumps Reliable Performance •Splash lubricated pump •Swedish steel valves •Manual reset overload protection Oil Sight Glass •Quickly check pumps oil level
- Flow Capacity: 7.1 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17
-
Supplier: General Pump
Description: gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
- Gear Ratio: 2.3 (X : 1)
- Maximum Input Power: 6.5 HP
- Maximum Input Speed: 3,400 rpm
- Mounting Style: Flange(s)
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Description: Vacuum Electronic Assembly Plastic Thermoforming Food Processing Features: Carbon composite vane material for long life (models KVA/KVAH100 and larger) Direct-coupled TEFC high efficiency motor Oil level sight glass Wire mesh inlet screen Integral oil mist exhaust
- Ultimate Operating Vacuum: 0.5 torr
- Motor Power: 15 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the connecting rod. Balanced flywheel supplies a high volume of air flow to cool cylinders and heads. Oil level sight glass prevents over filling
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 7 CFM
- Mechanical: Rotary Vane
-
Supplier: Agilent Technologies - Vacuum Products
Description: includes a fluid-level sight glass that indicates the fluid level at all times. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High performance specifications means higher, cleaner vacuum
- Ultimate Operating Vacuum: 0.0029261069154449884 to 0.00000004876844859074981 torr
- Pumping Speed: 137.7272002138058 to 190.6992002960388 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: General Pump
Description: life operation. Large, helical cut, hardened steel gears for quiet, long life operation. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
- Gear Ratio: 1.9 (X : 1)
- Maximum Input Power: 10 HP
- Maximum Input Speed: 550 rpm
- Mounting Style: Flange(s)
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the
- Flow Capacity: 25.25 to 22.23 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: General Pump
Description: Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: FS-Curtis
Description: with by-pass, oil level sight glass.
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: DELIVERS MORE CFM PER HORSEPOWER PRECISION-FIT, INDUSTRIAL-GRADE MAIN ROLLER BEARINGS SUPPORT ALL ROTATING PARTS FOR LONGER PUMP LIFE ROBUST INTERCOOLER INCREASES COMPRESSOR EFFICIENCY OIL LEVEL SIGHT GLASS IS CONVENIENTLY LOCATED FOR EASY MONITORING METAL INTAKE
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: tolerable forepressure Full thermal protection Fluid-level sight glass provides quick indication of pump fluid status at all times Fill and drain assembly for pump fluid Standard gauge port (NW-25) below inlet flange included Foreline baffle prevents loss of fluid into backing
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 21,188.8000328932 to 26,486.0000411165 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: protection Fluid level sight glass provides quick indication of pump fluid status at all times
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 36,656.62405690524 to 45,820.78007113154 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS HORIZONTAL OR
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: FS-Curtis
Description: well suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Horizontal or vertical tank configurations available Factory oil filled Duplex Duplex compressors are ideal when there are varying demand
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
liquid level mirror and valve core are processed by CNC milling, the glass cover is cut by laser cutting, and standard parts such as sealing gaskets, glass windows, plugs, nuts, and bead chains are matched through centralized (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Refers to a titration method designed to indicate the relative acidity in a lubricant. When the TAN value reaches a predetermined level for a given lubricant and application it is often time to change the oil. An abrupt rise in TAN indicates an abnormal operating condition (e.g. overheating) that (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine refrigerant is at the proper level in the liquid line to feed the expansion device (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect of water (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
signs. Signs You Can See Sight is often the easiest way to identify a pipeline problem. You might spot liquid pools or moist patches in the area surrounding your pipeline. If the pipeline carries oil, you might also see a sheen on nearby water surfaces. You should also (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
follow the oxidative degeneration of an oil in service and is frequently referred to on OEM equipment or lubricant supplier guides. Oil changes are often indicated when the TAN value reaches a predetermined level for a given lubricant and application. An abrupt rise in TAN would be indicative (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
A typical system includes oil-lubricated bearing housing with a vented fill cap and an oil level sight glass to allow visual inspection of the oil level.
Indicates content that may require registration and/or purchase.