Products/Services for Oil Mist Respirators
-
Respirators and Dust Masks - (432 companies)Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators: an air-purifier, an air-line or air-hose respirator, and a self-contained breathing apparatus... -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Mist Collectors - (311 companies)...of liquid/vapor, or solid/vapor. Mist collectors and fume collectors are commonly used alongside machining equipment and other devices which generate oil mists or plumes of smoke or debris during operation. Typically, they are designed either... -
Oil Sensors and Analyzers - (72 companies)Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature. Oil sensors and oil analyzers are used in automotive... -
Oil and Water Separators - (408 companies)Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment... -
Oil Derricks - (15 companies)Oil derricks are load-bearing structures used to support and position the drill string over an oil well. Oil derricks are load-bearing structures used to support and position a drill string over an oil well. They are considered permanent structures...
-
Oil Skimmers - (108 companies)Oil skimmers are remediation devices used to remove oil from the surface of water, solvents, cleaning solutions, and other fluids. There are two basic types of oil skimmers. One type is used to filter and remove oil, debris, and unwanted materials...
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
-
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...
-
Petroleum and Mineral Oil Products - (298 companies)Petroleum products and mineral oil products include substances such as fluids and greases. Petroleum and mineral oil products are functional fluids derived from petroleum. Midstream oil and gas processes refine petroleum in order to form fuel...
Product News
-
Clean Air Industries
ZeroMist Oil Mist Collectors Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your facility. Features. Self-draining filters. Optional VFD packages for energy savings. Heavy-duty cabinet construction made in the USA. Maximum coolant reclaim. Customization with modular construction. Custom control panel options include UL/CSA rated... (read more)Browse Mist Collectors Datasheets for Clean Air Industries -
Camfil
Mist Collector for Oil and Coolant Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine tools. It can be mounted on top of equipment or on the floor next to equipment as a stand-alone device. And it can be used for both oil and synthetic coolant applications with minimal conversion. Features... (read more) -
Ducon Environmental Systems
Mist Collectors Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of the most efficient methods known for removal of sub micron particles from contaminated air. Electrostatic Precipitator acts as a magnet, attracting unwanted particles from the passing air, resulting... (read more)Browse Mist Collectors Datasheets for Ducon Environmental Systems -
AENOR
UNE-EN 14972 for water mist systems - New Water mist systems for fire protection of industrial, commercial and residential hazards comprise specially designed nozzles, mounted on pipes and connected via control valves to a specific water supply. The new UNE-EN 14972-1:2021+A1:2026 standard defines the requirements and provides recommendations for the design, installation, inspection and maintenance of all types of fixed terrestrial automatic nozzle water mist systems and stand-alone or pumping group water mist deluge systems. Among... (read more) -
HydraCheck Inc.
Oil Sampling Kit - Makes Oil Sampling Easy! HydraCheck 's Oil Sampling Kit (SFSK-1) makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The kit comes with both standard and international test point connections. The mailable, oil sample bottles are also available for purchase in packs of 10 or 1. An oil sampling kit is a valuable tool for monitoring the condition of machinery and systems. By collecting a small sample of oil and analyzing it for potential problems... (read more)Browse Hydraulic Hose Datasheets for HydraCheck Inc. -
Kuriyama of America, Inc.
OROFLEX® Oil-OFOIL Polyurethane Oil Transfer Hose Polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Four electrical wires protected with a braided sheet of polyester to help prevent static build up. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Hose is manufactured in special 660 foot lengths to reduce possible leaking points. Applications include transfer... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
KINTEP NEW POWER
Solid-Liquid-Oil Separator Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features: - 625% extended retention time, ensures no oil is wasted. - Large 300L capacity... (read more)Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
Element Materials Technology
Oil and Gas Testing Element has decades of experience in providing a comprehensive range of Oil and Gas testing services enabling critical infrastructure to be tested, inspected, and certified. We understand the complex challenges of searching for, extracting, and transporting oil and gas reserves in a reliable, efficient, and safe way. Our Oil and Gas testing laboratories support our customers with a broad range of testing services for the upstream, midstream, and downstream markets to ensure the safety... (read more) -
Gaumer Process
OIL & GAS HEATING SOLUTIONS Since 1962 Gaumer Process has been designing and manufacturing electric process heaters and control systems to the Oil and Gas Industry. Gaumer Process is located at the center of the Oil & Gas World Houston, TX. Customers value our expert technical knowledge, fast response time, excellent service, as well as the ability to solve the toughest process heater applications and hazardous duty environments. Gaumer Process offers support and expertise to exploration, drilling, and production... (read more)Browse Scrubbers Datasheets for Gaumer Process -
AMETEK Spectro Scientific
Engine Oil Analysis Oil analysis was first employed on engines as a predictive maintenance tool, and it remains a predominant technique for insuring the reliability of engine systems. Reciprocating internal combustion engines power most of the world's mobile equipment, such as cars, trucks, buses, locomotives, mining equipment, agricultural equipment and are also common in stationary backup power generators, oil and gas exploration rigs, and pipeline compression stations. Engine oil must be changed before... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Health Hazard Profiles: A Field Guide to Oil & Gas Service Industry Occupational Health and Hygiene
Respirator (Required when exposure limit is exceeded) Protect against inhalation of dust, oil mist and vapors Air purifying respirator appropriate to control exposures to airborne contaminants equipped with a ‘P’ filter .
-
Handbook of Lubricants
Precaution: Wear face shield or chemical splash goggles, appropriate respi- rator if mists are generated, oil -resistant gloves, and protective clothing such as long sleeves to minimize skin contact; avoid contact with strong oxidizing agents, sunlight or UV light, heat or high…
-
Safe Work Practices for Green Energy Jobs
A filter must be included in the hose line (between the compressed air line and the respirator ) to remove oil and water mists , oil vapors, and any particulate matter that may be present in the compressed air.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Pesticide Programs > Label Review Manual > [FDBKF2005011913383893954] Chapter 10 - W...
Pesticide Mixtures without Oil : “...dust/ mist filtering respirator (MSHA/NIOSH approval number prefix TC-21C), or a NIOSH approved respirator with any N-, R-, P or HE filter.” .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Handbook Series > [FDBK DOL msha.hb] Coal Mine Health Inspection P...
…Test - the fit is acceptable if the miner, while wearing a fitted respirator which has been outfitted with a sample port, is subjected to a test atmosphere (usually mineral oil mist ) and the concentration of test atmosphere inside the respirator is negligible.
-
Metalworking Fluids : OSH Answers
…an air-purifying, half mask respirator (with HEPA filter) including disposable (P- or R-series) (for oil mists less than 50 mg/m3), or any powered, air-purifying respirator equipped with hood or … and HEPA filter (for oil mists less than 125 mg/m3).
-
Confined Space Entry and Emergency Response
In 42 CFR Part 84, NIOSH classifies particulate respirators according to two criteria: ( 1) the impact of oil mist in the air on the effectiveness of the filter media and (2) filter collection efficiency.
-
Tiger Team assessment of the Brookhaven National Laboratory
Caller works on machines that use oil for cooling cut surfaces; a process that generates a fine mist of oil and for which BNL does not require operators to wear respirators .
-
3M Strengthens Respirator Range With New Particulate Respirator With Nuisance Level Organic Vapour And Ozone Relief
The latest addition to 3M's comprehensive range of maintenance free respirators provides comfortable protection against fine dusts and oil and water-based mists .
-
Handbook of Food Additives
of veg. oil mists or dusts, use of a NIOSH/OSHA approved mask and/or respirator .; avoid high temps. near flash pt.
Indicates content that may require registration and/or purchase.