-
Supplier: Alfa Laval Inc.
Description: 500 oil mist separator minimizes crankcase gas emissions. It serves as a complete engine crankcase ventilation system, including cleaning of gases and built in crankcase pressure control. By protecting the turbocharger and intercooler, the Defender 500 helps maintain high engine
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: gas containing oil mist from marine diesel engines to pass into the atmosphere un-cleaned. This oil mist can drift long distances in aerosol form before the droplets finally settle on the sea – or on land, with the pollution this entails. Although there are stringent
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: Wayne Products Inc.
Description: Filtermist™ Oil Mist Collectors have been used by the thousands throughout the world. Wayne Products is a national distributor. We are technically knowledgeable, having sold Filtermist™ products since 1982.
- Airflow: 275 SCFM
- Applications: Coolant / Oil Mist
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
-
Description: The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants.
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 1,000 SCFM
- Separation / Filtration System: Cartridge-type Units, Cyclone (Centrifugal) Separators, Impinger System
-
Supplier: Aircel
Description: Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed
- Efficiency: 99.3 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 300 to 8,000 SCFM
- Applications: Coolant / Oil Mist
-
Supplier: RS Components, Ltd.
Description: SMC AMH150C-F02 Mist Separator
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: containing oil mist from marine diesel engines to pass into the atmosphere un-cleaned. This oil mist can drift long distances in aerosol form before the droplets finally settle on the sea – or on land, with the pollution this entails. Although there are stringent
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Nex Flow Air Products Corp.
Description: and oil) to 99.9%! This pneumatic mist separator is virtually maintenance free, as there is no need to replace any filter element. A standard traditional filter with an element and automatic drain may be placed downstream to control micron size but the high liquid and
- Drying Capacity: 22 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Eaton
Description: Eaton Coalescer/Separator is a two-stage vessel designed for separation of liquid in the form of a fine mist or fog from a gas or vapor. The coalescer/separator is primarily used in applications where fine mists are encountered in processes involving cooling or
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: ISC Sales, Inc.
Description: Removing tramp oil is key to coolant longevity. It's a food for bacteria and emulsifies into the coolant. These conditions lead to coolant breakdown, creating even more problems. The Snapdragon not only separates tramp oils, it can remove suspended particles and fight foul odors. Fluid
- Removal Rate: 3 GPH
- Technology: Coalescing, Gravity
-
Supplier: Busch Vacuum Solutions
Description: gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Radwell International
Description: MIST SEPARATOR, REMOVES OIL MANUAL DRAIN ,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: SMOKE ELIMINATOR/OIL MIST SEPARATOR, SE2-4, KF16. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Description: OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications:
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Stoelting Cleaning Equipment
Description: eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system delivers a
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
Find Suppliers by Category Top
More Information Top
-
Development of Advanced Oil Separator to Give Uniform Oil Separation Efficiency across Engine Speed and Load Conditions
ENGINE SPECIFICATION Table.1 Engine Specification OIL MIST SEPARATION DESIGN SELECTION The oil mist separator is a device for separating engine oil from the blow-by gases.
-
Manual combustion engine
Is substantially for the function of PCV systems, that water and the fuel condensates not in the oil mist separator are separated and returned to the crankcase, but gaseously guided for example through the separator what pressure and a high temperature level …
-
Assembled Camshaft with Integrated Oil Mist Separation
In most oil mist separators used today the inertia effect is applied.
-
Strömungs‐ and separating behavior of plate separators for separation of oil mist aerosols, investigations to the Rotor/Rotor‐Konzept
Furthermore, only a certain pressure loss for an oil mist separator can be allowed [4] in the motor operation that is directly linked as energetische size to the separating power.
-
Advanced Injection Systems for Large Marine and Industrial Engines
Leading in development and manufacturing of oil mist separators for combustion engines and turbines.
-
Company Analysis: Company Profiles: Customer Base - Mahle-Behr
Cylinder lines, oil-filter modules, oil mist separators , piston rings, transmission oil filters, valves, valve guides, valves seat inserts .
-
NOx control with cylinder pressure based engine control systems
Leading in development and manufacturing of oil mist separators for combustion engines and turbines.
-
Influence of Emissions Reduction and Fuel Saving on Torsional Vibrations
Leading in development and manufacturing of oil mist separators for combustion engines and turbines.
-
The European Automotive Supplier Report
Cylinder lines, oil filter modules, oil mist separators , piston rings, transmission oil filters, valves, valve guides, valves seat inserts .
-
Development of Cost Effective Non-Permeable and Leak-Proof Air Inlet System Ducting for Turbocharged Intercooled Modern Diesel Engine
The blow-by from engine was directed into air intake system through oil mist separator (OMS) which separates the oil from gases to decrease the amount of oil carry over to intake system.
Indicates content that may require registration and/or purchase.