Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Seamless Steel Oil Well Casing, Tubing and Drill Pipe
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Product: OCTG Casing Pipe, API 5CT, Casing Pipe, Casing Steel Pipe, Seamless Grade: J55, K55, L80, N80Q, C90, C95, P110 Casing Size: 4 - 20 inches (4 1/2", 5”, 5 1/2", 6 5/8", 7", 7 5/8", 8 5/8", 9 5/8", 10 3/4", 11 3/4", 13 3/8", 16", 18 5/8", 20").
-
Supplier: Tadlock Pipe & Rental, Inc.
Description: For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools,
-
-
Supplier: Sanchem, Inc.
Description: This rust control product is a non-drying medium viscous oil type protective coating. This thixotropic rust preventatives is designed to be pumped at ambient temperature from the drum into the annular areas of between pipelines and the carrier pipe. Casing Filler also contains
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Location / Orientation: Exterior
- Form: Liquid
-
Description: ISO 15463:2003 specifies requirements and gives recommendations for field inspection and testing of oil country tubular goods (OCTG). ISO 15463:2003 covers the practices and technology commonly used in field inspection; however, certain practices may also be suitable for mill inspections. ISO
-
Supplier: CSA Group
Description: ISO 15463:2003 specifies requirements and gives recommendations for field inspection and testing of oil country tubular goods (OCTG). ISO 15463:2003 covers the practices and technology commonly used in field inspection; however, certain practices may also be suitable for mill inspections. ISO
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's life span. Easy Maintenance - The Flushing-pipe with built-in casing and the
- Maximum Discharge Flow: 5,283.4400000000005 to 26,417.2 GPM
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps
- Power Source: Steam
-
Description: ISO 13679:2002 establishes minimum design verification testing procedures and acceptance criteria for casing and tubing connections for the oil and natural gas industries. These physical tests are part of a design verification process and provide objective evidence that the connection
-
Supplier: CSA Group
Description: ISO 13679:2002 establishes minimum design verification testing procedures and acceptance criteria for casing and tubing connections for the oil and natural gas industries. These physical tests are part of a design verification process and provide objective evidence that the connection
-
Supplier: Pump Solutions Group
Description: Features • Safety • Integrated By-pass avoiding any over pressure • The unused ended shaft is protected by a casing • Compatible with diesel, heating oil, petrol,biodiesel paraffin, • kerosene, oil heavy fuel, bitumen… • Compact and so fits in narrow spaces • Double ended shaft
-
Supplier: AMPP Resources
Description: This standard recommended practice presents guidelines for establishing requirements to ensure proper application and performance of plant-applied, fusion-bonded epoxy (FBE) coatings to the external surfaces of pipe. It is intended for use by corrosion control personnel concerned with
-
Supplier: Halliburton
Description: abrasive environments and the need for versatile and robust casing attachments is more essential than ever before. Halliburton™s Protech„¢ centralizer family of casing attachments provide a unique solution to casing centralization that utilizes the latest resin, carbon fiber and
-
Supplier: MOUVEX-Blackmer
Description: The CC8 pump range has been a major player in the European market for many years. ATEX certified pump with a temperature probe. Integrated by-pass avoiding any over pressure. The unused ended shaft is protected by a casing. Compatible with diesel, heating oil, petrol, biodiesel,
- Maximum Discharge Flow: 352.22933333333333 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Pump Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: Cole-Parmer
Description: you truly need. In the past, service providers had to order a complet circulator to save time and reduce the risk of pipe alignment problems. However, many would discard the volute (casing) of the new pump to minimize the chances of leaks from breaking and remaking the pipe
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: you truly need. In the past, service providers had to order a complet circulator to save time and reduce the risk of pipe alignment problems. However, many would discard the volute (casing) of the new pump to minimize the chances of leaks from breaking and remaking the pipe
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: you truly need. In the past, service providers had to order a complet circulator to save time and reduce the risk of pipe alignment problems. However, many would discard the volute (casing) of the new pump to minimize the chances of leaks from breaking and remaking the pipe
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: you truly need. In the past, service providers had to order a complet circulator to save time and reduce the risk of pipe alignment problems. However, many would discard the volute (casing) of the new pump to minimize the chances of leaks from breaking and remaking the pipe
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water pressure at engine inlet below danger
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet –
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet –
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: cylinder head design - Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil - High efficiency turbocharger - Cylinder
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Gardner Denver, Inc.
Description: lobe pumps belong to the group of dry running positive displacement pumps. There is no need for oil or grease in the compression chamber. Only gear box and bearings, which are separated from the pumping chamber, are oil lubricated. Air enters the inlet opening into a conveying cell
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
Find Suppliers by Category Top
Featured Products Top
-
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Global Leader Pipes in Savings Using a Paxton Drying System
A global leader provides a full range of pipes used in the oil and gas sector, the chemical and petrochemical industries, energy, machine-building, construction, municipal housing, shipbuilding, aviation, aerospace, and agriculture. Products include casing, tubing, line pipe and various other
More Information Top
-
iodine content crude petroleum oil,China iodine content crude petroleum oil Manufacturers, Suppliers - ECOL
API 5CT petroleum oil casing pipe (all types available .
-
Contemporary Design and Manufacturing Technology
The oil casing pipe straightening generally uses the method of skew roller straightening[1].
-
Production Practice of N80 Oil Casing Steel in TISCO--《Tianjin Metallurgy》2013年S1期
… Jianguang~2,Ren Huan~2 and He Minghui~2 (1 School of Materials and Metallurgy,Northeastern University,Shenyang 110000; 2 Technical Department,Heilongjiang Jianlong Iron and Steel Co,Shuangyashan 155100);Practice of Process for Steelmaking of N80-1 Oil Casing Pipe Steel by 80t Converter …
-
Application and Design of Unbalanced-Drilling With Formation Fluid Injection
9.5/8’’ oil casing pipe was used and casing depth was 4,300 meters.
-
EXPERIMENTAL RESEARCH ON LATERAL RESTRICTED SWELLING STRAINS OF NINGMING EXPANSIVE SOIL ON NAN-YOU EXPRESSWAY--《Mechanics in Engineering》2006年06期
*LU Xiao-bing , ZHANG Gen-de (Institute of Mechanics, Chinese Academy of Sciences, Beijing 100080, China);FINITE ELEMENT ANALYSIS OF OIL CASING PIPES IN SWELLING OF ROCKS[J];Engineering Mechanics;2005-04 .
-
lead pipe seamless,China lead pipe seamless Manufacturers, Suppliers - ECOL
oil casing pipe 1)OD:6-1200mm 2)WT:0.5-200mm 3)Length:R1,R2,R3 4)Standard:ASTM/DIN/API... oil casing pipe 1)OD:6-1200mm 2)WT:0.5-200mm 3)Length:R1,R2,R3 4)Standard:ASTM/DIN/API...
-
Magnetic coil parameters design of oil casing damage detector based on magnetic flux leakage
The magnetic flux leakage of the irregular oil casing pipe in the actual work environment is simulated by using the finite element method.
-
Design and Optimization of the Seal Ring of the Retrievable Bridge Plug Based on Improved Genetic Algorithm
Inverse Evaluation Method for the Contact Stress between the Sealing Rubber of Packer and the Oil Casing Pipe .
-
api oil casing pipe - offers from api oil casing pipe manufacturers, suppliers, exporters & wholesalers
api oil casing pipe .
-
Api 5ct - Api 5ct Manufacturers, Suppliers
API 5CT Oil Casing Pipes /Oil Steel Pipe .
Indicates content that may require registration and/or purchase.