Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trelleborg Sealing Solutions Americas
Description: Oil Seals, also known as radial oil seals, radial shaft seals or rotary shaft lip seals, are round sealing devices used to seal between two machine parts that rotate relative to each other. They are used to seal lubrication in and/or
- Features: Oil / Grease Seal
-
Supplier: Technetics Group
Description: needed to develop a solution, make a machined seal a more effective solution. This freedom to choose a CNC machined seal also translates into existing molded seal solutions. Most any molded seal can be replaced with an outperforming machined seal. Suitable for
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
- Material Features: Plated / Coated
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals for high and low pressures
- Features: Oil / Grease Seal
-
-
Supplier: KC Seals, Inc.
Description: plastic components, and performance materials. We manufacture seals out of materials such as Teflon®, Nylon, Ryton, PEEK®, HNBR, Carbon graphite, and many proprietary blends to name a few. K.C. Seals has been supplying high performance seals to North America and overseas for the
- Features: Oil / Grease Seal
- Seal Features: Seal is Spring-energized
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: you. Our service is tailored to your needs - your seals, your application, your schedule and your business. Check out the industries that trust our seals: Aerospace Automotive Mechanical Engineering Oil & Gas Food processing Medical engineering Chemical plant DCW PTFE
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: FTL Technology
Description: military vehicles. Designed to retain dense liquids such as oil or grease, cassette seals are also applicable to other areas of the vehicle driveline which also demand a simple, high performance seal solution. All cassette seals are also designed with an integrated wear
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
- Features: Oil / Grease Seal
- Seal Type: Single Lip Oil Seal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE Shaft Seals features Inert to Most Chemicals Wide Temperature Range High Pressure Capabilities Low Friction Improved Wear and Creep Resistance Machined Precision Parts FDA Compliant Unlimited Shelf Life
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.5511814 inch
- Rated Speed (Oil): 9,300 rpm
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 6,500 rpm
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal. These
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.5905515 inch
- Rated Speed (Oil): 7,700 rpm
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust simple
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure ring, a backup
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: V-ring
-
Supplier: FTL Technology
Description: frictional heat buildup, material stretch, compression (squeeze), operational temperature limits, shaft and glandular machining. FTL Technology offers a wide range of specialised solutions using Rotary Seals, Shaft Seals, Radial Lip Seals, Radial Oil Seals,
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 72.51885 psi
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Features: Oil / Grease Seal
-
Supplier: CinchSeal
Description: The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical,
- Sealing Direction: Axial Seal
- Features: Exclusion Seal, Oil / Grease Seal, Wiper
- Seal Construction: Metal Cased (Single)
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Promarks, Inc.
Description: wide seals Bladder activated sealing High-density plastic filler plates Pump overload warning indicator Oil change indicator Heavy-duty casters Air assist Hide away control panel for easy wash down
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Dual Seal Bars Gas flush Volatage Perforation knife Vacuum Pump Sensor Control Custom sizes available Stainless steel construction Can be equipped with conveyor belt Stainless steel chain BUSCH vacuum pump 22 programmable micro processor with oil indicator
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Computerized water resistant control panel 10mm wide seals Bladder activated sealing High-density plastic filler plates Pump overload warning indicator Oil change indicator Heavy-duty casters Air assist Hide away control panel for easy wash down
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Computerized water resistant control panel 10mm wide seals Bladder activated sealing High-density plastic filler plates Pump overload warning indicator Oil change indicator Heavy-duty casters Air assist Hide away control panel for easy wash down
- Machine Type: Vacuum Chamber Machines
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH camshaft micro finishing machine TF series is very suitable for improving camshaft appearance and geometric dimension correction, mainly polishing journals, camshaft journals and oil seals.
- Applications / Materials Abraded: Automotive, Cam / Crankshaft
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT SEAL FOR USE W ROTATING AND STATIONARY MACHINE COMPONENTS, DOUBLE METAL CASING, 4IN INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Crankshaft Polishing Machine is a powerful and reliable solution for improving the appearance and geometric correction of workpieces. This machine is designed specifically for polishing shaft neck, connecting rod neck, and thrust surface. It also can achieve small head end,
- Applications / Materials Abraded: Automotive, Cam / Crankshaft
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: JETSEAL, Inc.
Description: JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.254 to 11.254 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Temper Corporation
Description: Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure leak free
- Temperature: 2,000 F
- Application / Industry: MIL-SPEC, Nuclear, Oil & Gas
- Features: Specialized or Other
- Seal Type: Spring-Energized
-
Supplier: JETSEAL, Inc.
Description: U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.461 to 46.24 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: for the Oil & Gas industry, we have the know‐how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components.
- Features: East Asia / Pacific Only, Other
- Materials: Plastics
-
Supplier: Palmetto, Inc.
Description: The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: KC Seals, Inc.
Description: Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C. Seals has been
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The D-Series Forest Machines are powered with ACERT® Technology and Caterpillar quality from undercarriage to grapple. These rugged, state-of-the-art forest machines provide both reliablity and durablility for the most demanding logging environments. Power Train The Cat® C7 has
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The D-Series Forest Machines are powered with ACERT® Technology and Caterpillar quality from undercarriage to grapple. These rugged, state-of-the-art forest machines provide both reliability and durability for the most demanding logging environments. Power Train The Cat® C6.4 has
- Travel Speed: 3.3000000000000003 miles/hr
- Features: Other
-
Supplier: Mueller Company
Description: metal-to-metal contact with upper barrel maintains boring bar alignment; O-ring seals. O-RING SEALS - seal off special cavity inside feed sleeve to provide oil reservoir for lubricating boring bar and Orings; boring bar wiper ring protects bottom O-ring. BORING BAR -
Find Suppliers by Category Top
Featured Products Top
-
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
phase: how the two differ and how to pick the right approach for your material handling needs Packaging and evacuation: how vacuum supports efficient, reliable packaging processes Choosing the right technology: when oil-sealed vacuum pumps are the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gasket for the Oil & Gas industry, we have the know-how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Solid metal-to-metal contact insures stable joint with no re-torque required Redundant seals can be incorporated into one component No machined grooves required in mating flanges Different rubber and materials (and coatings) retainers: FKM, Silicone and Fluorosilicone (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
and money in costly repairs/ replacement parts caused by contaminants (i.e.: dirt, water, oil, fluids, gas,) infiltrating or seeping out of equipment. ZAGO socket cap seal screws are reusable, too. INHERENTLY GREEN: Made from corrosion-resistant metals, including Steel (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Fully Sealed Grease Retention Double Row Bearings SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
The challenges in the Oil and Gas industry are high temperature, pressure, mechanical strength and chemical resistance. Thanks to low friction coefficient, excellent chemical resistance and wide temperature and pressure range, our polymers meet these challenges head-on. Benefits (read more)
Browse Plastic Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
-
Particle Counters for Oil Analysis: Design and Specifications
When implementing machine condition monitoring for machinery lubricating oils, typically the first strategy you implement is contamination control. Particle counting is the method used to monitor the solid contamination of new and in-service fluids. Solid contamination sources include solid oxides
-
Rotating unions for steam, hot oil and water applications
that is connected to inlet pipes or hoses and a rotating component that connects to rotating machines or devices. Bearings facilitate smooth rotary motion while seals keep the fluid media in and contaminants out.
-
Canned Magnetic Bearings Achieve 99.9% Availability
In 2002, a leading oil & gas customer approached Waukesha Magnetic Bearings with the challenge of developing a bearing for a hermetically sealed integral motor compressor. Availability and reliability were the customer's primary objectives. The end user could achieve a significant cap-ex savings
-
PIPELINE CONSTRUCTION Saudi Arabia
This pipeline is being laid to transport. water which is injected into oil wells to. maintain pressures. Hilman Rollers' 15 ton capacity OT Rollers. with Accu-Roll System replace a cam. follower arrangement in a Positive Seal. Coupling Joining Unit machine. In this. operation, the Pipe Coupler
-
CABINET COOLERS END COSTLY SHUTDOWNS
of a machine and find a black "sooty" mess covering the insides. The EXAIR Cabinet Cooler kept the enclosures sealed, preventing dirt and dust from getting inside. "As a matter of fact, we have recently added one of EXAIR's NEMA 4 Cabinet Cooler Systems to one of our CNC lathes just as a precaution, even
More Information Top
-
The Chemical Formulary, Volume 5
In others the cans are passed directly to a traveling belt which carries them to the oiling and sealing machines .
-
On the creation and development of future underwater power supply during reclamation of continental shelf and World Ocean
The mass use of oil filled sealed machines in great numbers at mining marine facilities (MMFs) and deep water sub mersibles (DSs) during the development of the resources of the World Ocean damages the ecological purity of water due to possible oil…
-
Taiwan Seal, Taiwan Seal Exporters, Taiwan Seal Selling Leads from Taiwan Seal Exporters, Manufacturers & Suppliers on EC21.com
[ Related Keywords : Oil Seal Testing Machine , Testing Machine, Injection Molding Machine, Molding Machine ] .
-
Forged Parts - Forged Parts Manufacturers, Suppliers
Related Searches : forging, flange, turbine main shaft, stabilizer, round steel, round bar, forging bar, forging parts, auto parts, shaft, forged products, forgings, pipeline fitting, forging part, parts, oil seals , machining , heat treatment, die casting, casting More..
-
Development of an Accelerated Testing Methodology of Rotary Oil Seals for Off-Highway Vehicles
This extremely elaborate tribological issue is further complicated by the fact that each of the three main components of the rotary oil seal system ( oil seal , machined shaft surface and the oil) is produced by a different industry.
-
Sell Oil Seal for Alto
Such as electron pull testing equipment, oil seal Testing machine , injector, sulfuration on machine, analyses balance etc.
-
Sell Gasket Kit for HYUNDAI
Such as electron pull testing equipment, oil seal Testing machine , injector, sulfuration on machine, analyses balance etc.
-
Sell Valve Seal for HONDA
Such as electron pull testing equipment, oil seal Testing machine , injector, sulfuration on machine, analyses balance etc.
Indicates content that may require registration and/or purchase.