Products/Services for Oil Water Electrostatic Separator
-
Oil and Water Separators - (407 companies)Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment...Primary FunctionTechnology -
Separators, Classifiers, and Screeners - (582 companies)...vessels. Most concentrating or density separation equipment are hydraulic or water-based, although pneumatic or air-based systems are also available. Electrostatic separators use preferential ionization or charging of particles to separate conductors... -
Filtration Equipment - (1217 companies)...solids concentration, solids separation). Types of Filtration Equipment. Below are descriptions of different types of filtration equipment including: sedimentation, gravity, vacuum, pressure, thickeners, clarifiers and centrifugal separators... -
Painting, Coating, and Finishing System Integrators - (207 companies)...electrocoat or electrophoretic coating equipment; electrostatic coaters; fluidized bed systems; plating and electroplating equipment, and powder coating machines. Painting, coating and finishing system integrators that sell spray, thermal spray, thin... -
Downdraft Tables - (68 companies)Wet downdraft tables use a liquid and a standard filter element to capture and collect flammable or explosive metal dusts. Typically, water is the liquid that is used. Features for wet downdraft tables include impellers for water reversal, automatic... -
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...
-
Dust Collectors and Dust Collector Filters - (765 companies)...no moving parts). Small footprint -- requires relatively small space. For more on cyclone separators, visit the Cyclone Separator Specification Guide on Engineering360. Electrostatic Precipitation. Electrostatic precipitators (ESPs...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)...of surface finishing liquids can be applied by a spray system, though latex or oil-based paint is most common. Other agents may require thinning to be used in spray systems. Image credit: Home Depot. Reservoir. The system's integrated basin for paint...
-
Electrostatic Precipitators - (57 companies)...applications because of particle size, resistivity, and other issues. Wet ESPs (WESPs). Wet electrostatic precipitators are used to strip wet (saturated) gas streams of particles. They use water sprays to condition/trap particles for collection and also...
-
Cyclone Separators - (113 companies)Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas. How to Select Cyclone Separators. Image Credit: Koger Air Corporation, Aget Manufacturing Company...
Product News
-
Arjay Engineering
Smarter Control of Oil/Water Separators Manual. Brochures. 4100-PRO Full Display Tank Profiler. The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the tank. The resulting profile can be used to track the vertical location of an interface/rag layer... (read more)Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
KINTEP NEW POWER
Solid-Liquid-Oil Separator Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features: - 625% extended retention time, ensures no oil is wasted. - Large 300L capacity... (read more)Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
Kaydon Filtration Corporation
Oil-Water Separation for Demanding Environments Superior Oil-Water Separation for Real-World Applications. MPak (R) coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits, providing a low-maintenance, reliable solution with consistent, high-quality effluent. Maximized Surface Area, Minimized Footprint: Bi-directional corrugation increases surface area for superior separation while. reducing the overall system... (read more)Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Arjay Engineering
Oil/Water Interface Transmitter Monitoring Manual. Drawing. Brochures. Sample Specifications. 2880-OWI Probe Mounted Transmitter. The 2880-OWI Probe Mounted Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulstion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Arjay Engineering
Capacitance-Based Oil/Water Layer Detection Manual. Brochure. 4100-PRO Full Display Oil Water Profiler. The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the tank. The resulting profile can be used to track the vertical location of an interface/rag layer... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Arjay Engineering
Transform your oil-water separation process Manual. Brochure. 4100-PRO Full Display Oil Water Profiler. Transform your oil-water separation process with our advanced continuous profiling technology!. Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and emulsions. This cutting-edge data empowers precise flow control, optimized chemical injection, and early alarms for potential issues. Discover how our technology can enhance efficiency and reliability... (read more)Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
Harbory Filtration
Oil-Water Separation Filter Bag for Liquid Filter #3, #4. Ring Options. Stainless steel, galvanized steel, plastic. Maximum Operating Temperature. Up to 100 C (212 F). Filtration Type. Absorption + depth filtration. Compatibility. Fits standard bag filter housings. Disposal. Incineration or landfill (check local regulations). Applications. Harbory Filtration 's oil absorption filter bags are widely used in: Industrial Wastewater Treatment -- Removal of free and emulsified oil from effluent streams. Oil-Water Separators -- Polishing stage... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Arjay Engineering
PPM Oil-in-Water Results in Under 60 Seconds can even run routine solvent-free tests and easily switch to a solvent extraction when a more selective test is warranted. All tests use disposable cuvets to eliminate cross-contamination and cleaning issues. Direct Water Testing. A water sample can be measured directly in the FluoroCheck II without solvents or sample preparation. This is ideal for general screening to identify the presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents... (read more)Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Arjay Engineering
Arjay's HydroSense Oil in Water Monitors Oil in Water Monitors HydroSense Series. Measure PPM Concentrations of Hydrocarbons in Water. With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm concentrations of oil in water! Choose UV Fluorescence for precise petroleum oil detection, or Light Scatter for a broad range of oils. Follow us on: Facebook. YouTube. LinkedIn. Twitter. Arjay Engineering. Engineering and manufacturing process and environmental controls since 1984. Our products are used across... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
AMETEK Spectro Scientific
Ask the Experts: Water Concentration in Oil Routinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific's FluidScan would be a useful tool to use on-site to monitor moisture ppm values to ensure the effectiveness of the moisture removal technique. Read "Ask the Experts: Measuring Water Concentration in Oil" to learn... (read more)Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific
-
Heavy Oil from Tar Sands
11-7 11.07 Electrostatic Oil - Water Separator in Pressure Vessel ........................................
-
Evaluating Chemical EOR Potential of St Joseph Oil Field, Offshore Malaysia
new processing platform to provide emulsion treatment, oil/water separation and water disposal facilities – heater , oil / water separator , electrostatic coalescers and produced water treatment and disposal system; • .
-
A new modeling technique for air pollution control
Emission levels were based on the efficiency of such control equipment as bag houses, electrostatic precipitators, oil water separators at refineries, floating roofs for the stor- age of petroleum products and a wide variety of other control equipment.
-
Flexible Treatment Program for Controlling H2S in FPSO Produced Water Tanks
Oil from the separators is de- watered in electrostatic heaters, with the THPS and AQ injections into the residual water flowing back to the separators.
-
Growing Offshore Water Production Pushes Search for Subsea Solutions
Cameron’s compact electrostatic separator (CES) removes water from crude oil with the help of a high-voltage electrostatic field.
-
New Separation Technology
[1] Wolff, E. A. and Knutsen, T. L.: “Advanced electrostatic internals in the 1st stage separator enhance oil / water separation and reduce chemical consumption on the Troll C platform”, paper OTC 16321 presented at the 2004 Offshore Technology Conference, Houston, Texas…
-
Overcoming Separation Challenges by Use of Electrocoalescence Technology
Wolff, E. A. and Knutsen, T. L.: “Advanced electrostatic internals in the 1st stage separator enhance oil / water separation and reduce chemical consumption on the Troll C platform”, paper OTC 16321 presented at the 2004 Offshore Technology Conference, Houston, Texas, USA…
-
Vessel Internal Electrostatic Coalescer technology (VIEC)
Wolff E., Knutsen T. L., Piasecki, W., Hansson, P., and Nilsen P.J., ‘Advanced electrostatic internals in the 1st stage separator enhance oil / water separation and reduce chemical consumption on the Troll C platform Offshore Technology Conference’, Houston 2004.
-
In-service Integrity Monitoring through the Association of Acoustic Emission and Phased Array Non Destructive Examination
This heat exchanger raises the oil temperature to allow the separation of oil , gas and water at the triphasic separator and the electrostatic treater.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
The water -in- oil emulsion is broken in an electrostatic separator .
Indicates content that may require registration and/or purchase.