Products/Services for OLED Tape
-
Enhancement / FunctionFilm MaterialFeatures -
Cloth Tapes - (172 companies)Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type... -
Masking Tapes - (265 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come... -
Industrial Tapes - (2086 companies)Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications. Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging... -
Foam Tapes - (98 companies)Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
-
Adhesive Tapes - (933 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
-
Foil Tapes - (168 companies)Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive...
-
Thread Tapes - (69 companies)Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...
-
Strapping and Filament Tapes - (113 companies)Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape 's backing. Strapping or filament tape is a versatile, pressure-sensitive material that allows the user to bundle similar...
-
Foam Bonding Tapes - (93 companies)Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
Product News
-
Mitsui Chemicals America, Inc.
ICROS® TAPE ICROS (R) TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by dispensing with organic washing solvents. The consistency in its wafer thickness after back grinding and minimal wafer breakage are only two of the attributes that contribute to its reputation and reliability... (read more)Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Budnick Converting, Inc.
Film, Foil, and Electrical Tapes Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your application. Need Film, Foil, and Electrical Tapes? Search by Specification. Our goal is to save you sourcing time, lower your material costs, engineer time-saving processes, and enhance the value of your final goods. (read more)Browse Foil Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting, Inc.
Need high bond tapes? Need high bond tapes or any other specialty tape or adhesive?. Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly!. We specialize in converting adhesive coated tapes, foams, films, foils, and other specialty materials from every major manufacturer. Our wide range of services includes slitting, spooling, die-cutting, printing, laminating, waterjet, laser, and XY-axis plotting. These services allow us to customize material to your particular application... (read more)Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting, Inc.
Adhesive Tape Search Engine It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that finding, evaluating and comparing the different types of tape can be a complex and time-consuming task. But the product sourcing company Budnick Converting, Inc., a leader in adhesive tape trading... (read more)Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
MacDermid Alpha Electronics Solutions
Tape and Reel Solder Preforms ALPHA (R) Exactalloy (R) Preforms in tape and reel packaging are used with solder paste to selectively increase solder volume using standard pick and place equipment. The preform is placed directly into the solder paste prior to assembly reflow. Alpha Solder Preform Tape & Reel packaging provides you with a time-to-market advantage, solving your solder volume issues during assembly verification without the need for PCB layout changes or the use of step stencils. A wide variety of standard... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Heilind Electronics, Inc.
3M™ Electrically Conductive Tapes Take your electrical design to the next level with performance where it matters. 3M TM Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M TM... (read more)Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Polyonics
Tapes for Extreme Applications Uniquely Engineered Tapes for. Extreme Application Challenges. Polyonics (R) engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding... (read more)Browse Industrial Tapes Datasheets for Polyonics -
Budnick Converting, Inc.
Adhesive Tape Die Cutting Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials (read more) -
Budnick Converting, Inc.
Tapes for Truck & Trailer Manufacturers Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and replacing them with a high bond mounting tape improves the trailer 's aesthetics as graphics can be applied and run continuously without interruption. Replacing the rivets with tape reduces potential leak points and eliminates any chances of catalytic corrosion. The ease of using the tape reduces labor costs and keeps production lines moving... (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting, Inc.
Automotive tape sourcing guide Increasing productivity and decreasing costs are two tasks that purchasers and automotive engineers are tasked with daily, but one easy way to accomplish both these goals is by utilizing pressure sensitive adhesive tapes to replace traditional mechanical fasteners. Using customized adhesive products to speed up application time while eliminating as much potential for rework as possible can quickly increase the efficiency and quality of your production line. Whether it 's decreasing machine... (read more)Browse Adhesive Tapes Datasheets for Budnick Converting, Inc.
-
Electronic and optoelectronic organic
Structure of strip of an OLED with red transmitter of type Earth-rare.
-
36.2: A Development of Driving Chip‐set and System for 1.94″ Full Color PM OLED
The developed driving system is connected to the OLED panel by TCP( tape carrier package) or COF(chip on film) technology.
-
P‐63: Getter Paste for OLED Application
For comparison reasons an OLED equipped with a commercial tape getter was tested.
-
Enhancement of white light OLED efficiency by combining both internal and external light extraction structures
Finally, the OLED device wrapped by black tape is put into the center of integrating sphere to collect the emitting light of all angles from front surface.
-
Last release: Technological innovations | Techniques of the Ingénieur
The efficiency of the OLED requires to suppress these interference strips .
-
Light extraction from OLEDs using volumetric light scattering
The tape was removed from the OLED and the measurement immediately repeated.
-
OLEDS FOR GENERAL LIGHTING
The tape was removed from the OLED and the measurement immediatelyrepeated.
-
5.4L: Late‐News Paper : ALA Mediated Metronomic Photodynamic Therapy in Mouse Gliomas Model using Organic Light Emitting Diode
OLED were fixed using bandage and surgical tape and illumination was applied until a total fluence of 40 J/cm2 was achieved (3.7 hours) (Figure 2).
-
Organic light-emitting devices (OLEDs) and OLED-based chemical and biological sensors: an overview
(ii) Filling the encapsulated OLED volume with a desiccant powder or tape .
-
OLED-on-silicon chip with new pixel circuit
A sample chip with pixel array of 16×3×12 and all the other functional modules extracted from the 640×480 OLED -on-silicon chip design are taped out in MPW (multi-projects wafer) of CSM.
Indicates content that may require registration and/or purchase.