Premo-Flex Round Flat Cable (RFC) Jumpers
Featured Product from DigiKey
Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Direct connection to the PCB with a simple wave-solder assembly process reduces costs by eliminating the need for connectors or wire stripping. Available in a variety of pitches, circuit sizes, and terminations, Premo-Flex RFC jumpers are suited to virtually any industry.
Features
- Round flat cable design delivers superior signal integrity and high resistance to vibration
- Voltage up to 300 V for 2.00 mm, 2.54 mm, and 5.08 mm (custom) pitches
- Voltage up to 60 V for 1.00 mm, 1.25 mm, and 1.27 mm pitches
- Plating material: tin
- Withstands high temperatures: polyester up to +105°C; polyimide and aramid up to +125°C
- Polyester, aramid, and polyimide insulation options meet registration evaluation, authorization, and restriction of chemicals (REACH)
Applications
- Automotive
- Radio, CD, DVD, and GPS devices
- LCDs
- Keyboards
- Moveable units
- Consumer/home appliances
- Handheld devices
- Set-top boxes
- Camcorders
- Plasma displays
- Data/computing
- Notebooks
- Printers
- Scanners
- Keyboards
- LCD flat panels
- Industrial
- Medical
- Aerospace and defense
More Featured Products