Products/Services for Oleo Strut Landing Gears

  •  
    Landing Gear - (38 companies)
    ...better visibility from the flight deck and also prevents ground-looping of the aircraft. The tricycle-type landing gear arrangement consists of many parts and assemblies such as struts, gear alignment units, steering systems, wheel and brake assemblies...
  • Gears-Image
    Gears - (696 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  • Hypoid Gears-Image
    Hypoid Gears - (42 companies)
    A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear...
  • Spur Gears-Image
    Spur Gears - (255 companies)
    Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
  •  
    Helical Gears - (209 companies)
    Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
  •  
    Herringbone Gears - (35 companies)
    Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
  •  
    Gear Manufacturing Services - (371 companies)
    How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
  •  
    Bevel and Miter Gears - (229 companies)
    Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically...
  •  
    Rack and Pinion Gears - (157 companies)
    Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire