Products/Services for Omnidirectional Ultrasonic Sensors

  • Ultrasonic Linear Position Sensors and Switches-Image
    Ultrasonic Linear Position Sensors and Switches - (118 companies)
    Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
    Ultrasonic Technology
    Output
    Interface
  • Ultrasonic Transducers-Image
    Ultrasonic Transducers - (166 companies)
    ...for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range.  These sound waves are then focused on a target and the echo is read by sensors to determine a specific variable such as distance, proximity...
  • Ultrasonic Proximity Sensors-Image
    Ultrasonic Proximity Sensors - (205 companies)
    Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
  • Antennas-Image
    Antennas - (1286 companies)
    ...for auditory, visual, or data output. There are essentially two types of antenna constructions: omnidirectional and directional. Omnidirectional antennas radiate RF uniformly in all directions, with the power decreasing at elevations above or below...
  • Ultrasonic Instruments-Image
    Ultrasonic Instruments - (256 companies)
    ...acoustic emission sensors detect the high frequency bursts emitted during the event. Problems such as electrical shorting, corona discharging and arcing also produce detectable ultrasonic signals. Acoustic emissions instruments are often used to determine...
  •  
    Ultrasonic Flow Meters - (258 companies)
    Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...
  •  
    Ultrasonic Cutting and Welding Equipment - (70 companies)
    Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
  •  
    Ultrasonic Cleaners and Cleaning Systems - (211 companies)
    Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
  •  
    Vibration Sensors - (253 companies)
    Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
  •  
    Proximity Sensors - (1104 companies)
    Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas. Proximity sensors are non-contact devices which detect the presence of nearby objects. They may employ one of a variety of sensing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire