Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, PHOTODIODE PICTAIL PLUS OP AMP; Silicon Manufacturer:Microchip; Silicon Core Number:MCP6031; Kit Application Type:Amplifier; Application Sub Type:Operational Amplifier; Product Range:- RoHS Compliant: Yes
-
Supplier: OSI Optoelectronics
Description: These op-amps are specifically selected by OSI Optoelectronics engineers for compatibility to our photodiodes. Among many of these specific parameters are low noise. Low drift and capability of supporting a variety of gains and bandwidths determined by the external feedback
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.54 mm
- Operating Temperature: 0 to 70 C
-
Supplier: Hamamatsu Photonics Europe
Description: Large area photodiode integrated with op amp and TE-cooler THe S9295 is a thermoelectrically cooled Si photodiode with preamp developed for low-light-level detection. A large area photodiode, op amp, TE-cooler and feedback resistor (10 GΩ) are
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Photodiode Spectral Response: IR, UV
-
-
Supplier: OSI Optoelectronics
Description: wavelengths between 350 to 100 nm. The detectors can be coupled to a charge sensitive preamplifier or low-noise op-amp as shown in the circuit on the opposite page.
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 6.78 mm
- Active Area Height: 5.59 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Microchip Technology, Inc.
Description: voltage as low as 2.0V, while only drawing 240 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc.
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: voltage as low as 2.0V, while only drawing 100 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc.
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP6031 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6031 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: low as 2.4V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6491
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and spans from
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: Electro Optical Components, Inc.
Description: milliseconds. Applications Photodetection with PMTs and Photodiodes Spectroscopy Scanning Tunneling Electron Microscope Ionization Detectors Pyro and Pyroelectric Detectors
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Amplifying High-Impedence Sensors ? Photodiode Example
amps, is broken down into four design steps: DC, stability compensation, closed-loop gain and noise This design step sets the DC gain and bias point to reduction. ensure proper operation. It also addresses DC offsets. A design using a PIN photodiode (light detector) illus- High-impedance sensors have
More Information Top
-
An automated quasi-continuous capillary refill timing device
Single op - amp photodiode amplifier, designed using optimisation in SPICE package (virtual ground is held at 1.26V).
-
OPT101 Monolithic Photodiode and Single-Supply Transimpedance Amplifier
Using the internal 1-MΩ resistor, the dynamic response of the photodiode and op amp combination can be modeled as a simple RC circuit with a –3-dB cutoff frequency of approximately 14 kHz.
-
Subject index
single-stage photodiode OP - Amp solution suited for self-mixing FMCW system.
-
Uv Meteor Spectroscopy From The Space Shuttle's Cargo Bay
The day /night detector network consists of a LF 357 A photodiode / op amp coupled with a wide angle lens.
-
Pneumatic Conveying of Solids
This consists of a light source (a halogen lamp) and a photodiode op / amp to receive the light signal and change it into an electrical impulse.
-
Germanium Photodiodes - Temperature And Uniformity Effects
Fig. 5 shows a computer plot of external responsivity as a function of temperature for three different incident optical power levels, using measured parameters of rd, rs, and Vo for a typical germanium photodiode and op amp combination.
-
Comparison of Two CMOS Front-End Transimpedance Amplifiers for Optical Biosensors
[11] D. Nordin and K. Hyyppä, “Single-stage photodiode op - amp solution suited for a self-mixing FMCW system,” IEEE Trans. Instrum.
-
A Microprocessor Based Auto Sun-Tracking Multi-Channel Solar Radiometer System
Each channel consists of a geometricalaperture-defined telescope (2.0" full-angle FOV), interference filter (10 nm bandpass) and silicon photodiode / op amp combination.
-
Design and HCI applications of a low-cost scanning laser rangefinder
Photodiode Amplifiers Op Amp Solutions.
-
WIDEBAND, FETĆINPUT OPERATIONAL AMPLIFIER
D Tame Photodiodes With Op Amp Bootstrap, application bulletin, Texas Instruments Literature Number SBBA002.
Indicates content that may require registration and/or purchase.