Products/Services for Open Loop Galvanometer Scanner
-
Galvanometer Optical Scanners - (33 companies)Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications. Galvanometer optical scanners also called Galvos or Galvo scanners are motorized mirror mounts and systems used for laser-beam steering or scanning... -
Barcode Scanners - (544 companies)Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners. Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known... -
Open Channel Flow Meters - (50 companies)Open channel flow meters measure fluid flow through open channels. Open channel flow measurement is difficult because of non-uniform channel dimensions and variations in velocities across the channel. Some open channel flow sensors measure... -
Image Scanners - (166 companies)Designed for use in archives and museums, these image scanners work at a very high rate of speed and do not require books to be open to long periods of time. -
Loop Powered Devices - (15 companies)Loop powered devices are electronic devices that can be connected in a transmitter loop, normally a current loop, without the need to have a separate or independent power source. Typical loop powered devices include sensors, transducers... -
Safety Laser Scanners - (37 companies)Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications. A safety laser scanner is a safety device that provides high-level safety to equipment as well as to people...
-
Pressure Scanners - (4 companies)Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation. Pressure scanners allow...
-
Microarray Scanners - (15 companies)Microarray Scanners are used to perform microarray analysis by acquiring images of laser induced fluorescence. Microarray scanners perform microarray analysis by acquiring images of laser induced fluorescence. What is a Mircoarray?. A microarray...
-
3D Scanners - (121 companies)...3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects. The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications. 3D scanners use...
-
IC Phase-locked Loops (PLL) - (122 companies)IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator. IC phase locked loops (PLL) are closed-loop frequency controls...
Product News
-
A.H. Systems Inc.
Loop Antennas Loop Antennas 20 Hz - 30 MHz. A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies. The small size of these loop antennas has the advantage of convenience in handling, availability of a zero- response orientation, and a simple expression for the voltage produced by a given field strength. At higher frequencies, about above 100 MHz, a loop of practical size... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Electrostatic shielded loop antenna Product Datasheet. Passive Loop Antenna SAS-565H. The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Vimfun Diamond Wire Saw
Electroplated Diamond Wire Loop Cutting hard, brittle, or dust-generating materials such as quartz, optical glass, graphite, and ceramics can be challenging. Engineers often struggle with material chipping, inefficient debris removal, and short tool life, which can slow production and increase costs. Our diamond wire loops provide precision, durability, and versatility to solve these problems: Full-Coated Electroplated Wire: Thin (0.3 -1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods... (read more) -
AgozTech LLC
Conveyor-Mounted Scanner Holder by AGOZ The AGOZ Conveyor-Mounted Scanner Holder provides a fixed storage location for barcode scanners used along conveyor lines, packing stations, manufacturing workcells, and warehouse workstations. Constructed from high-grade stainless steel, the holder is designed for demanding environments where vibration, dust, frequent scanner handling, and repeated daily use can contribute to equipment wear. Protective rubber edging helps reduce contact between the scanner and the metal holder, while the open... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Marposs Corp
High-Precision 3D Optical Scanner . In automated environments, measurement results can be transmitted directly to the customer 's network to support SPC, process optimization, and part rework strategies --enabling closed-loop quality control and seamless Industry 4.0 integration. Key Benefits. Drastically reduces inspection time in in-line processes by offloading slower systems such as tactile gauges and flexible contact measurement machines. Eliminates multiple dedicated gauging tools, reducing overall equipment cost... (read more)Browse 3D Scanners Datasheets for Marposs Corp -
Knick Interface LLC
Elevate Power Hardware in the Loop Applications Knick High Voltage Signal Conditioners: Elevating Power Hardware in the Loop Applications. In the evolving landscape of product development, particularly within electromobility, Power Hardware in the Loop (P-HIL) testing is revolutionizing how high-voltage components are evaluated. Today 's testing requirements demand continuous voltage isolation of more than 1000 V DC, often at both the input and output ends of the testing hardware. Knick 's high-isolation devices are engineered to meet... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC -
AgozTech LLC
Mobile Printer Holster Belt with Scanner Case The Mobile Printer Holster Waist Belt with Scanner Case is a dependable solution for workers in warehouse operations, delivery services, and retail settings. Engineered for broad compatibility, this belt is designed to hold a wide range of mobile printers and handheld scanners, allowing your essential devices to stay within easy reach. Constructed from rugged, long-lasting materials, it stands up to daily wear in demanding environments. The open-top layout enables quick access to your printer... (read more)Browse Bags and Sacks Datasheets for AgozTech LLC -
BinMaster, Inc.
3D Level Scanner Maps Bulk Material Topography The BinMaster 3DLevelScanner uses non-contact, dust-penetrating technology to provide unsurpassed bin volume accuracy. Unlike single-point devices, it works by measuring multiple points within the bin, accounting for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and bulk solids contained in tanks, silos, warehouses, as well as open bins and piles. It is ideal for food processing, pharmaceuticals, or chemicals where contact... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
PI (Physik Instrumente) L.P.
Long-Travel XY Piezo Nanopositioners / Scanners Long-Travel XY Piezo Nanopositioners / Scanners Available for Fast Delivery. XY flexure-guided piezo nanopositioning stage delivers ultra-precise motion, long-term stability, and travel to 1500 um. Nanometer adjustment precision, wear-free operation, and clean-room compatibility is critical in applications such as super-resolution microscopy, micro-assembly, beam delivery, photonics, and optical metrology, often requiring continuous 24/7 operation. To address these needs, PI, a global leader... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
A.H. Systems Inc.
Passive Shielded Loop Antenna: SAS-563P SAS-563P. The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long... (read more)Browse Antennas Datasheets for A.H. Systems Inc.
-
Advancements on galvanometer scanners for high-end applications
[39] Duma, V.-F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2(4), 043005 (2012).
-
Control architectures of galvanometer-based scanners for an increased precision and a faster response
[15] Duma, V. F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2, 043005 (2012).
-
Scanning in biomedical imaging: from classical devices to handheld heads and micro-systems
[14] Duma, V. F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2, 043005 (2012).
-
Mathematical model of a galvanometer-based scanner: simulations and experiments
[33] Duma, V. F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2, 043005 (2012).
-
Laser scanners: from industrial to biomedical applications
[31] Duma, V. F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2(4), 043005 (2012).
-
Polygon mirror scanners in biomedical imaging: a review
[21] Duma, V. F., “Command functions of open loop galvanometer scanners with optimized duty cycles,” Theoretical and Applied Mechanics Letters 2(4), 043005 (2012).
-
Experimental Techniques, Rotating Machinery, and Acoustics, Volume 8
The external mirror system consisted of two galvanometer scanners in open - loop control; each scanner had a position detector that measured the instantaneous rotational angle, allowing precise and accurate control and measurement of the laser position.
-
A rapidly scanning laser Doppler anemometer
A General Scanning Inc. model G300 PDT oscillating galvanometer scanner with open - loop control was used.
-
Two-dimensional optical wavefront measurements using a small-aperture beam technique derivative instrument
… removed as a tare from the overall signal, leaving only the jitter- caused displacement components, x and z .16 Earlier test- ing showed that acceptable repeatability was not attainable with a galvanometer scanner that operated with open - loop control; the scan-to …
-
Precision Optical Scanner For Operation In A Severe Environment
These parameter are shown in the table below, which shows the specifications of some commercial ATP galvan- ometer -type scanners operated in an open loop circuit.
Indicates content that may require registration and/or purchase.