-
Supplier: Frascold S.P.A.
Description: The range includes three models with 6-cylinder and displacement from 146 to 188 m3 / h (50Hz). The compressors are suitable to be used in a wide range of applications. The range is characterized by robustness, compact overall dimensions and high efficiency. A wide selection of accessories
- Compressor Construction: Piston
- Refrigerant Options: Other
-
Supplier: Frascold S.P.A.
Description: single-phase series Standard and ECOinside Tandem series Double stage series VS series, with integrated inverter ATEX compressors Open type compressors
- Compressor Construction: Piston
- Input Power: 59692 watts
- Refrigerant Options: R134a, Other
-
Supplier: Accuris
Description: COMPRESSORS, RECIPROCATING, POWER-DRIVEN, OPEN-TYPE, FOR USE WITH REFRIGERANT-12
-
-
Supplier: Accuris
Description: COMPRESSOR, RECIPROCATING POWER DRIVEN, OPEN TYPE FOR USE WITH REFRIGERANT-12
-
Supplier: Universal Air & Gas Products Corp.
Description: , inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
- Flow Capacity: 5 to 2600 SCFM
-
Supplier: Accuris
Description: Japanese Language - PERFORMANCE TESTING AND INSPECTION METHODS BY AIR FOR OPEN TYPE RECIPROCATING REFRIGERANT COMPRESSORS
Find Suppliers by Category Top
Featured Products Top
-
pulse-damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Find out more about the PDC® features and (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications: - discharge of (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Refrigeration Systems and Applications 2nd Edition Complete Document
Figure 3.6 (a) Open type reciprocating compressor and (b) air-cooled condensing unit with an open type reciprocating compressor (Courtesy of Bitzer Kuhlmaschinenbau GmbH ).
-
Heat pump assisted continuous drying part 1: Simulation model
An open type reciprocating compressor is modelled in this analysis.
-
Oil Circulation Behavior in Low Temperature CO2 Climate Control Systems
The compressor was an open type reciprocating compressor .
-
Two-Phase Flow in Refrigeration Systems
The analysis showed the open - type reciprocating compressor to be the most efficient system offering 12 % savings when operating in a temperate climate and 24 % savings when operating in a warm climate.
-
ENHANCED PERFORMANCE OF ENVIRONMENTALLY FRIENDLY REFRIGERANT MIXTURE WITH AND WITHOUT MAGNETIC FIELD EFFECT
A two-cylinder, single-stage, open - type reciprocating compressor driven by an electric motor was used to dis- charge the refrigerant.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
An open type - reciprocating compressor is used for the system, which is directly coupled to a three-phase induction motor.
-
Theoretical performance analysis of heat pump water heaters using carbon dioxide as refrigerant
Simplified modelling of an open - type reciprocating compressor .
-
Industrial Refrigeration Handbook > RECIPROCATING COMPRESSORS
A 16-cylinder open - type reciprocating compressor for industrial refrigeration.
-
EconPapers: Development of a wind forced chiller and its efficiency analysis
After the combination with open - type reciprocating compressor , the wind forced chiller is built.