-
Supplier: Huawei Technologies Co., Ltd.
Description: The industry’s first 40 Gbit/s-capacity Next-Generation Optical Line Terminal (NG-OLT). Huawei’s SmartAX MA5800 multiple-service access module employs a distributed architecture to support ultra-broadband, Fixed Mobile Convergence (FMC) services, and smart capabilities,
-
Supplier: Huawei Technologies Co., Ltd.
Description: Outdoor cabinets for Huawei SmartAX Optical Line Terminals (OLTs) and Optical Networking Units (ONUs), fully integrated and ruggedized for outdoor installation. Essential for enterprise, SOHO, and residential Fiber-To-The Curb (FTTC) and Fiber-To-The-Building
- Application: Computer
- Use: Industrial
- Features: Other
- Material: Steel
-
Supplier: Ubiquiti Networks, Inc.
Description: GPON Optical Line Terminal Configuring a fiber network just became as easy as setting up a smartphone. Say goodbye to command lines, manuals, and paid support licenses. Introducing the UFiber OLT – a fiber solution that anyone can deploy. Centralized Management
-
-
Supplier: Nokia
Description: The Nokia 7368 Intelligent Service Access Manager (ISAM) Optical Network Terminals (ONTs) are designed to deliver superior triple-play services with high bandwidth capacity to the end users. It is available in different options with different types of user interfaces to suit all
-
Supplier: Cisco
Description: The Cisco ME 4600 Series Multiservice Optical Access Platforms comprise reliable, modular, optical line termination (OLT) and flexible optical network terminal/unit (ONT/ONU) devices. Cisco ME 4600 Series supports point-to-point or point-to-multipoint
- Number of Ports: 256 to 768 #
- Data Rate: 120 to 8,600 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
Gen-5 etc.). NextStream Connector Systems – enabling next-gen PAM-4, high bandwidth standards. Optical Fiber & RF Solutions – for long-distance, high-speed, low-loss data paths. Terminals, Fit Families, KK Connectors – versatile wire-to-board or (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
: Easily seals directly into cast or intricately machined housings.Conductor Variety: Accommodates virtually any electrical or data line, including discrete wires, multi-conductor cables, terminals, pins, flex circuits, and optical fibers.Hybrid Designs: Allows engineers to mix and match different (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
transmission with 38 electrical circuits for power and low-speed signals, all within a single sealed rotary interface. Designed for high-end equipment and military defense applications, this photoelectric slip ring enables simultaneous transmission of optical signals, power current, and low-speed signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.