-
Supplier: Finder S.p.A. con unico socio
Description: angle and direction of power flow. Type 7M.38 is available in the versions: 7M.38.8.400.0112 with double S0 pulse output for remote energy control and IR communication interface 7M.38.8.400.0212 with integrated Modbus RS485 and impulsive S0 communication port for remote
- Optical Meter Type: Energy Meter
-
Supplier: Artifex Engineering
Description: The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
-
Supplier: Newport MKS
Description: wavelength measurement. This version is designed for a 220 VAC power source. Wide Variety of Measurement Heads The OMM-6810B Optical Multimeter coupled with the OMH-6700B Series Optical Measurement Heads, provide the flexibility to easily and accurately measure the optical power
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: wavelength measurement. This version is designed for a 120 VAC power source. Wide Variety of Measurement Heads The OMM-6810B Optical Multimeter coupled with the OMH-6700B Series Optical Measurement Heads, provide the flexibility to easily and accurately measure the optical power
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: wavelength measurement. This version is designed for a 100 VAC power source. Wide Variety of Measurement Heads The OMM-6810B Optical Multimeter coupled with the OMH-6700B Series Optical Measurement Heads, provide the flexibility to easily and accurately measure the optical power
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing
- Optical Meter Type: Power Meter
-
Supplier: L-com, Inc.
Description: Easily-deployed and Expanded Network Designed to be installed in a wall enclosure or simply mounted on a wall in any convenient location, Planet WGS-4215-8P2S, an innovative, Industrial 8-port 10/100/1000T 802.3at PoE + 2-port 100/1000X SFP Wall-mounted Managed Switch,
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color imaging in
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Function Of CDM and CDS: Chemical filtration Chemical sampling Chemical circulation Chemical delivering Fluid Chemical
- Body Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: MODULAR (4U) ENERGY METER - RS485, MID
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic
- Optical Meter Type: Energy Meter
-
Supplier: Win Source Electronics
Description: - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN 50470 (Physikalisch –
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY METERING 1PHASE 20SSOP
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 3mA 370kΩ SOP-8 Energy Metering ICs ROHS
- Number of Channels: 2
- Operating Temperature: -40 to 85 C
- Optical Meter Type: Energy Meter
-
Description: IC ENERGY METER FRONT 8CH 40UQFN
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
-
Description: AMETEK's JEMStar II has the highest accuracy in the market, provides many communication options and monitors your power quality to make it the ideal choice for any metering application. An impressive color display makes it easy to view power measurements, phasor displays and meter
- Operating Temperature: 30 to 85 C
- Accuracy: 0.05 ± %
- Display Type: Digital Only
- Optical Meter Type: Energy Meter, Power / Energy Meter, Power Meter
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-0750-150 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 150 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Wavelength Range: 193 to 1,100 nm
- Sensor Diameter: 4 mm
- Maximum Pulse Width: 300 ns
- Display Type: Analog Only
-
Description: AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that
- Number of Channels: 4
- Operating Temperature: 30 to 85 C
- Accuracy: 0.15 ± %
- Display Type: Digital Only
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER METER W/ ETHERNET, 3-PHASE, 415VAC; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Dataforth Introduces Two High-Accuracy, Rugged IoT Energy Monitoring Modules Dataforth Corporation’s new Instrument Class® PWRM10-01 and PWRM20-01 Energy Monitoring Modules encompass more than 35 years of design excellence in (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
-distance depth of field, which supports a max tracking distance as long as 8.5 meters. It allows users to effortlessly tackle a wide variety of challenges including measuring large-scale parts in aerospace, energy, and heavy industry. Its 135-m3 industrial high-precision measurement range and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
-to-read digital display provides direct reading in inch or metric units. USB & Serial/RS 232 port is included. Optional Foot Switch is available to log the measurement value. Calibrated analog meter - Establishes the reference zero for taking direct measurements from (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, while remaining in focus (auto-focus). Integrating Pleora’s iPORT SKB-GigE external frame grabber, Skoopia blocks transmit full-resolution low latency video, power, and control signals to existing ports on a computer over a GigE link for distances up to 100 meters using standard CAT5e/6 cabling (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
performance measuring high UV energy, the SiC JEA0.25-5SQ is the solution. Electro Optical Components offers a full line of UV sensor products including UVA, UVB and UVC sensors, probes and meters. (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
load cells and torque sensors provide plug and play capability that saves users time, energy and money. These smart meters automatically install and (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day. Capacity & Flexibility Prcess more plates in one controlled environment (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Baker -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
CR4 - Thread: Optical Port in a Tri-Vector Energy Meter
how to incorpoarte the optical port in tri vector energy meter .
-
CR4 - Thread: Instrumentation Cables and Communication Systems
Next in Forum: Optical Port in a Tri-Vector Energy Meter .
-
Electrical Power Distribution > Case Study: Remote Monitoring of Reliability Indices in BESCOM
To begin with, the existing energy meters of the 11 kV feeders in 66/11 kV substations were to be replaced with AMR-enabled meters with an extra optical port as the one available in the existing meters had already been used up …
-
Application of Information Integration in Intelligent Substation
The smart substation, photoelectric type electric energy meter to intelligent electric current, voltage signal optical fiber Ethernet transmission after receiving, real … … for processing the data, real-time in ferroelectric memory data generated … … the RS-485 serial port to background the system …
-
Snappily meters Rollout
Power line-counter for measurement of the operating energy in connection with the data … … execution as rotary electricity meter 3x230/400 V (MT371) or … … 230 V (ME371), direct connection , 50 Hzes, and 10 … … modem (DLMS protocol), interface optically (IEC), M bus, specific …
Indicates content that may require registration and/or purchase.