-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-1250-400 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 400 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Aerotech, Inc.
Description: ideal for directing optics, lasers, antennas and sensors at high speed to precise pointing angles. Typical applications include missile seeker test and calibration, electro-optical sensor and FLIR testing, optical testing of sensors in a vacuum and angular
Find Suppliers by Category Top
Featured Products Top
-
interference, ensuring the stability and accuracy of signal transmission. It is especially suitable for precision equipment such as medical systems and optical fiber sensors, avoiding signal interference caused by equipment failure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
(Drones): Providing drone slip ring connectivity for 360-degree gimbal rotation. Allows the camera or sensor payload to rotate infinitely without tangling the wiring harness. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
color, shape, material, finish, or reflectivity at a consistent 3-meter range. The sensor also works when mounted at any angle, no matter how steep. With Ultimate Black Mode, it detects extremely low-reflectivity targets (dense black rubber, matte plastics, foam, etc.) that return minimal (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
1. Product Overview This product is a 26-channel ultra-lightweight high-precision conductive slip ring, specifically designed for the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission with 38 electrical circuits for power and low-speed signals, all within a single sealed rotary interface. Designed for high-end equipment and military defense applications, this photoelectric slip ring enables simultaneous transmission of optical signals, power current, and low-speed signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Applications of Germanium Optical Domes Aerospace and Aviation: In aerospace and aviation industries, Germanium Optical Domes protect sensors, cameras, and other optical instruments in aircraft, drones, and satellites (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
-
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1480/1/Michael%20Croft-White%20PhD%20Thesis.pdf
A method of producing such curves is presented for both tarmac and gravel, the tarmac curve is generated using both existing optical slip angle sensors [12] and the new sensor whereas the gravel curve is only possible now that the new sensor …
-
Body Slip Angle Estimation and Control for Electric Vehicle with In-Wheel Motors
Noncontact Optical sensor Slip angle senser .
-
Development and Experimental Evaluation of a Slip Angle Estimator for Vehicle Stability Control
B. Optical Sensors for Slip Angle Measurement .
-
Recursive least square vehicle mass estimation based on acceleration partition
… torque and wheel speeds were obtained from motor controllers by accessing the CAN Bus, accelerometer which was mounted on the center of the gravity provided the longitudinal acceleration, and the longitudinal speed signal was obtained from the optical speed/ slip angle sensor .
-
Optical
S-350 - 2-Axis Non Contact Optical Velocity & Slip Angle Sensors .
-
Velocity
S-350 - 2-Axis Non Contact Optical Velocity & Slip Angle Sensors .
-
Micromirror array based optical spatial filter technique for fast and flexible velocimetry
http://www.micro-optronic.de/download/ products/dat--ascospeed-5500--de.pdf; 30.10.2013 [5] CORRSYS-DATRON GmbH Kistler Group, “2-Axis Non Contact Optical Velocity & Slip Angle Sensors ”, http://www.corrsys- datron.com/Support/Data_Sheets/ CL350A_000-808e.pdf; 2012 [6] Petrak, D …
-
Vision-based vehicle body slip angle estimation with multi-rate Kalman filter considering time delay
For vehicle motion control system, body slip angle is known to be one of the key enablers; but existing products for direct body slip angle measurement such as optical sensor are too expensive to be practically employed.
-
5th International Munich Chassis Symposium 2014
The preferred sensors were Ɣ lateral speed and side slip angle measured by the optical sensor , or alternatively, Ɣ lateral acceleration and yaw rate sensor.
-
Innovations in Piezoelectric Wheel Dynamometer Technology
Fig. 11 Integration of KISTLER RWD, wheel position sensors, correlation optical wheel speed, slip angle and laser optical distance sensors Fig. 12 Forces and moments during an acceleration test starting from stand still (above) plus the correlating calculated power balance (below) MEASURING …
Indicates content that may require registration and/or purchase.