Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: Chopper System The 3502 optical chopper comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB interface. The 3502-BASE model excludes the six standard chopper wheels, providing a lower cost alternative with
-
Supplier: KOBOLD Instruments, Inc.
Description: through a nozzle at the inlet of the flow body and is precisely directed onto a flat blade pelton turbine. The turbine wheel rotates at a speed which is proportional to flow rate. The movement of the pelton wheel is detected optically. The signal from the optical
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.004 to 1.33333333333333 GPM
- Operating Pressure: 230 psi
- Electrical Output: Analog Current
-
Supplier: Newport MKS
Description: chopper wheels, which must be ordered separately. Complete Chopper System The 3502 optical chopper comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB interface. The 3502-BASE model excludes the six standard
-
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to
- Sensor Technology: Optical Linear Encoder
-
Supplier: Xoxide
Description: is covered in ice. To further enhance its frosty looks, a diffused blue glow illuminates the shells of the mouse. But this mouse is not only about looks. The BlueIce Mouse features a powerful 800DPI optical sensor making it accurate and precise. Two buttons, plus a scroll wheel
-
Supplier: SAE International
Description: technology warns the rider with an optical signal close to the mirror. This will allow the rider to avoid a collision when changing lanes. In the current vehicle application, Side View Assist is active at speeds ranging from 25 to 80 kilometers per hour and supports riders whenever the
-
Supplier: Tri-Tronics Company, Inc.
Description: having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to
- Encoder Technology: Optical
-
Supplier: SICK
Description: to 80 mm (± 5 mm) Speed: up to 2.5 m/s with clock syncing Optical indicators: 4 multi-colored LEDs for joint status display Lighting: 24 LEDs, 850 nm (± 30 nm), infrared LED class: 0 - exempt risk group (IEC 62471:2006-07, EN 62471:2008-09) Map size: total length 40 km, area (1x1 m
- Width / Diameter: 4.330711 inch
- Height: 1.574804 inch
- Length: 4.330711 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: than comparable instruments. Precise high-speed scanning The VAST XT gold sensor from ZEISS enables high-speed scanning featuring up to 200 measuring points per second. As a result, form and location parameters such as roundness and flatness can be precisely captured, in
- x-axis Measuring Length: 500 inch
- y-axis Measuring Length: 500 inch
- z-axis Measuring Length: 500 inch
- Features: 2-D Scanning / Profiling, 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Crash Protection, Offline Programming, Other, Reverse Engineering, SPC Software, Shop Floor Suitable, Temperature Compensation
-
Supplier: Monarch Instrument
Description: Sensors. PLT200 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes. The KIT is supplied complete with a Remote Contact Assembly including concave and convex tips and a 10 cm linear speed wheel and a 5 foot roll of reflective tape all in a
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Xoxide
Description: lighting make it a formidable weapon in your arsenal of destruction. Beat the snot out of your buddies and look cool doing it. 5600dpi Razer Precision 3.5G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 5600dpi 3.5G Laser™ sensor, which enables movement speeds of
-
Supplier: Xoxide
Description: true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor. 32KB Razer Synapse™ onboard memory With a 32KB onboard memory, you can store up to five unique gaming profiles. Nine independently programmable Hyperesponse™
-
Supplier: Xoxide
Description: true 4000dpi 3G Laser™ sensor, which enables movement speeds of 5 times that of a standard 800dpi optical sensor. 32KB Razer Synapse™ onboard memory With a 32KB onboard memory, you can store up to five unique gaming profiles. Nine independently programmable Hyperesponse™
-
Supplier: Laurel Electronics LLC
Description: output can track the speed of a moving slab from the RPM of a roller. The update rate for rate is a programmed gate time + 30 ms + 0-2 pulse periods. Unidirectional Total and Rate If the counts are only for one direction, for example, for extrusions measured by an encoder wheel, only
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Sensors, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors outside the calibration lab, this (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
presses, and we’re just trying to dig ourselves out of the hole,” said Zach Thedford, Kwikset project engineer, who oversees the product stamping operations. GETTING SCRAP OUT OF THE WAY OF SPEED When you stamp 2.2 million pieces a day (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
OPTOFLASH is an advanced addition to Marposs’ portfolio of optical measuring systems, engineered to deliver high-speed, high-precision quality control for small-size shafts, fasteners, dental implants, and aerospace components (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline
More Information Top
-
Handbook of Optical Fibre Sensing Technology
29.5.2 Optical wheel speed sensors .
-
Performance of anti-lock Braking System Equipped Passenger Vehicles - Part II: Braking as a Function of Initial Vehicle Speed in Braking Maneuver
…Series Figure 9 2000 Mitsubishi Montero Sport XLS SENSORS AND DATA ACQUISITION Each experimental vehicle was instrumented with a sensor package consisting of: 1) a brake pedal application system with integral force sensor, 2) optical wheel speed sensors on all four wheels…
-
Performance of Anti-Lock Braking System Equipped Passenger Vehicles - Part I: Braking as a Function of Brake Pedal Application Force
SENSORS AND DATA ACQUISITION Each experimental vehicle was instrumented with a sensor package consisting of: 1) a brake pedal application system with integral force sensor, 2) optical wheel speed sensors on all four wheels, 3) a 6-axis inertial measurement unit, and…
-
Performance of Anti-Lock Braking System Equipped Passenger Vehicles - Part III: Braking as a Function of Tire Inflation Pressure
…Series Figure 9 2000 Mitsubishi Montero Sport XLS SENSORS AND DATA ACQUISITION Each experimental vehicle was instrumented with a sensor package consisting of: 1) a brake pedal application system with integral force sensor, 2) optical wheel speed sensors on all four wheels…
-
Hardware/Software co-design with the HMS framework
As an example, consider the optical wheel speed sensor system shown in Fig. I(A) which is to be im- plemented in 100 clock cycles using no more than 40 square units of chip area.
-
Hardware/software codesign for video compression using the EXECUBE processing array
As an example, consider the optical wheel speed sensor system shown in figure 2(A) [14] which is to be implemented in 100clock cycles using no more than 40 square units of chip area.
-
Hardware/software co-design for DSP applications via the HMS framework
As an example to show the basic ideas of HMS, consider the optical wheel speed sensor system shown in Figure 1(A) which is to be implemented in 100 clock cycles using no more than 40 square units of chip area.
-
Fiber optic hardware for transport aircraft
Optical Wheel Speed sensor Piggy-Backed to an Electrical Transducer .
-
Experimental Approach for Evaluating Tire Characteristics and ABS Performance
However, a phase lag between optical sensor and wheel speed signals due to the filter and signal processing would have to be accounted for to obtain a precise slip ratio.
-
Development of an Advanced Electrical System for a Solar Powered
Racing Vehicle with an Emphasis on the Battery Protection and
Management System
APPROVED BY
SU...
…board”, which also had the job of driving the turn signal and warning strobe, controlling the brake lights by monitoring the brake position potentiometer (a second comparator is used here), and generating wheel speed pulses from optical sensors (two more comparators here…
Indicates content that may require registration and/or purchase.